Toshiba America Electronic Components, Inc. OEM Parts - OEM Parts (0 - 9) - 1SV305(TPH3F) 1SV305(TPH3F)

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981583-1SV305(TPH3F) Packaging: Digi-Reel® Contact Plating: Silver, Tin Number of Pins: 2 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981583-1SV305(TPH3F) Packaging: Digi-Reel® Contact Plating: Silver, Tin Number of Pins: 2 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1SV305(TPH3F) - 981583-1SV305(TPH3F) - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1SV305(TPH3F)
981583-1SV305(TPH3F)
OEM Parts - OEM Parts (0 - 9) - 1SV305(TPH3F) 981583-1SV305(TPH3F)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981583-1SV305(TPH3F) Packaging: Digi-Reel® Contact Plating: Silver, Tin Number of Pins: 2 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981583-1SV305(TPH3F)
Packaging: Digi-Reel®
Contact Plating: Silver, Tin
Number of Pins: 2
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single

Buy Now
Diodes >> Diodes - Variable Capacitance - 1SV305(TPH3F) - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - Variable Capacitance
1SV305(TPH3F)
Diodes >> Diodes - Variable Capacitance 1SV305(TPH3F)
3@C1V/C4V Single 10V 270mΩ 6.1pF@4V,1MHz SOD-523 Diodes - Variable Capacitance ROHS

3@C1V/C4V Single 10V 270mΩ 6.1pF@4V,1MHz SOD-523 Diodes - Variable Capacitance ROHS

Supplier's Site Datasheet
3@C1V/C4V Independent Type 10V 270m次 6.1pF@4V,1MHz SOD-523 Diodes - Variable Capacitance ROHS

3@C1V/C4V Independent Type 10V 270m次 6.1pF@4V,1MHz SOD-523 Diodes - Variable Capacitance ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Diodes Diodes Diodes
Product Number 981583-1SV305(TPH3F) 1SV305(TPH3F) 1SV305(TPH3F)
Product Name OEM Parts - OEM Parts (0 - 9) - 1SV305(TPH3F) Diodes >> Diodes - Variable Capacitance Diodes
Diode Type Single
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: YG901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
General-purpose dual Schottky diode - BAS70-05-QR - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details