Zener Diode 3.6V 3W ±5% Surface Mount SMB
Zener Diode 3.6V 3W ±5% Surface Mount SMB
Zener Diode 3.6V 3W ±5% Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 005415-1SMB5914BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 75μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
3.6V 3W Zener Diode, 5% Tol, SMB, 9 Ohm Product overview: 1SMB5914BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 3W, 9 Ohm. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 3W, 9 Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5914BT3G can be used for catalog matching and distributor lookup.
Zener Diode 3W 3.6V 5% ESD 16KV SMB
Zener Diode 3W 3.6V 5% ESD 16KV SMB
Zener Diode 3W 3.6V 5% ESD 16KV SMB
ZENER DIODE, 3W, 3.6V, SMB; Zener Voltage Nom:3.6V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes
DIODE, ZENER, 3.6V, 3W, DO-214AA; Zener Voltage Nom:3.6V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes
±5% Single 3.42V~3.78V 3W 3.6V SMB(DO-214AA) Zener Diodes ROHS
DIODE ZENER 3.6V 3W SMB
DIODE ZENER 3.6V 3W SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1SMB5914BT3GOSCT-ND | 005415-1SMB5914BT3G | 287-1SMB5914BT3G | 7925404P | 7925404 | 71J9212 | 1SMB5914BT3G | 1SMB5914BT3G | 1SMB5914BT3G | 1SMB5914BT3G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1SMB5914BT3G | 3.6V 3W 9 Ohm Zener Diode | Zener Diodes | Zener Diodes | Zener Diode, 3W, 3.6V, Smb; Zener Voltage Nom Onsemi | Zener Diodes | Diodes >> Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Life Cycle Stage | Active | Active | ||||||||
| Package | SMB; SMB | Tape and Reel | SMB; SMB | Smb | DO-214AA (SMB); SMB | SMB | SMB | DO-214AA, SMB; SMB | SMB; SMB | |
| VZ | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | |||||
| ZZT | 9 ohms | 9 ohms | 9 ohms | 9 ohms | 9 ohms |