onsemi Zener Diodes 1SMB5952BT3G

Description
1SMB5952BT3G, ZEN SMB REG 1.5W 130V TR
Request a Quote Datasheet
Description
1SMB5952BT3G, ZEN SMB REG 1.5W 130V TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8009074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009074
Zener Diodes 8009074
1SMB5952BT3G, ZEN SMB REG 1.5W 130V TR

1SMB5952BT3G, ZEN SMB REG 1.5W 130V TR

Supplier's Site
Zener Diodes - 8009074P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009074P
Zener Diodes 8009074P
1SMB5952BT3G, ZEN SMB REG 1.5W 130V TR

1SMB5952BT3G, ZEN SMB REG 1.5W 130V TR

Supplier's Site
Zener Diodes - 1455188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1455188
Zener Diodes 1455188
1SMB5952BT3G, ZEN SMB REG 1.5W 130V TR

1SMB5952BT3G, ZEN SMB REG 1.5W 130V TR

Supplier's Site
Single Zener Diodes - 1SMB5952BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5952BT3GOSCT-ND
Single Zener Diodes 1SMB5952BT3GOSCT-ND
Zener Diode 130V 3W ±5% Surface Mount SMB

Zener Diode 130V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5952BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5952BT3GOSDKR-ND
Single Zener Diodes 1SMB5952BT3GOSDKR-ND
Zener Diode 130V 3W ±5% Surface Mount SMB

Zener Diode 130V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5952BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5952BT3GOSTR-ND
Single Zener Diodes 1SMB5952BT3GOSTR-ND
Zener Diode 130V 3W ±5% Surface Mount SMB

Zener Diode 130V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
130V 3W Zener Diode
287-1SMB5952BT3G
130V 3W Zener Diode 287-1SMB5952BT3G
130V 3W Zener Diode, SMB, 5% Tol, ESD Prot Product overview: 1SMB5952BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 130V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 130V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5952BT3G can be used for catalog matching and distributor lookup.

130V 3W Zener Diode, SMB, 5% Tol, ESD Prot Product overview: 1SMB5952BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 130V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 130V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5952BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMB5952BT3G - 005443-1SMB5952BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5952BT3G
005443-1SMB5952BT3G
Diodes - Zener - Single - 1SMB5952BT3G 005443-1SMB5952BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005443-1SMB5952BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 98.8V Voltage - Zener (Nom) (Vz): 130V Impedance (Max) (Zzt): 450 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 005443-1SMB5952BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 98.8V
Voltage - Zener (Nom) (Vz): 130V
Impedance (Max) (Zzt): 450 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5952BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5952BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5952BT3G
DIODE ZENER 130V 3W SMB

DIODE ZENER 130V 3W SMB

Supplier's Site
Zener Diode, 3W, 130V, Smb; Zener Voltage Nom Onsemi - 71J9228 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 130V, Smb; Zener Voltage Nom Onsemi
71J9228
Zener Diode, 3W, 130V, Smb; Zener Voltage Nom Onsemi 71J9228
ZENER DIODE, 3W, 130V, SMB; Zener Voltage Nom:130V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 130V, SMB; Zener Voltage Nom:130V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 3W, 130V, Smb; Zener Voltage Nom Onsemi - 09R9833 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 130V, Smb; Zener Voltage Nom Onsemi
09R9833
Zener Diode, 3W, 130V, Smb; Zener Voltage Nom Onsemi 09R9833
ZENER DIODE, 3W, 130V, SMB; Zener Voltage Nom:130V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxB Series RoHS Compliant: Yes

ZENER DIODE, 3W, 130V, SMB; Zener Voltage Nom:130V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 130V, Do-214Aa; Zener Voltage Vz Typ Onsemi - 11AC4473 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 130V, Do-214Aa; Zener Voltage Vz Typ Onsemi
11AC4473
Zener Diode, 130V, Do-214Aa; Zener Voltage Vz Typ Onsemi 11AC4473
ZENER DIODE, 130V, DO-214AA; Zener Voltage Vz Typ:130V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 130V, DO-214AA; Zener Voltage Vz Typ:130V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

Supplier's Site
Diodes >> Zener Diodes - 1SMB5952BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMB5952BT3G
Diodes >> Zener Diodes 1SMB5952BT3G
±5% Single 123.5V~136.5V 3W 130V SMB(DO-214AA) Zener Diodes ROHS

±5% Single 123.5V~136.5V 3W 130V SMB(DO-214AA) Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5952BT3G
Zener Diodes 1SMB5952BT3G
Zener Diodes 130V 3W

Zener Diodes 130V 3W

Buy Now Datasheet
Single Zener Diodes - 1SMB5952BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5952BT3G
Single Zener Diodes 1SMB5952BT3G
DIODE ZENER 130V 3W SMB

DIODE ZENER 130V 3W SMB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8009074 8009074P 1SMB5952BT3GOSCT-ND 287-1SMB5952BT3G 005443-1SMB5952BT3G 1SMB5952BT3G 71J9228 11AC4473 1SMB5952BT3G 1SMB5952BT3G 1SMB5952BT3G
Product Name Zener Diodes Zener Diodes Single Zener Diodes 130V 3W Zener Diode Diodes - Zener - Single - 1SMB5952BT3G Discrete Semiconductor Products - Diodes - Zener Zener Diode, 3W, 130V, Smb; Zener Voltage Nom Onsemi Zener Diode, 130V, Do-214Aa; Zener Voltage Vz Typ Onsemi Diodes >> Zener Diodes Zener Diodes Single Zener Diodes
Package Smb SMB; SMB Tape and Reel SMB; SMB SMB; SMB DO-214AA (SMB); SMB DO-214AA SMB SMB DO-214AA, SMB; SMB
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
VZ 130 volts 130 volts 130 volts 130 volts 130 volts 130 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C3V9,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1220299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details