DIODES Incorporated Zener Diode Arrays AZ23C15-7-F

Description
Zener Diode Array 1 Pair Common Anode 15V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 15V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C15-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C15-FDICT-ND
Zener Diode Arrays AZ23C15-FDICT-ND
Zener Diode Array 1 Pair Common Anode 15V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 15V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C15-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C15-FDIDKR-ND
Zener Diode Arrays AZ23C15-FDIDKR-ND
Zener Diode Array 1 Pair Common Anode 15V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 15V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C15-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C15-FDITR-ND
Zener Diode Arrays AZ23C15-FDITR-ND
Zener Diode Array 1 Pair Common Anode 15V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 15V 300mW ±5% SOT-23-3

Buy Now Datasheet
Singapore, Singapore
15V SOT23 Zener Diode
295-AZ23C15-7-F
15V SOT23 Zener Diode 295-AZ23C15-7-F
DIODE ZENER ARRAY 15V SOT23-3 Product overview: AZ23C15-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C15-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 15V SOT23-3 Product overview: AZ23C15-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C15-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - AZ23C15-7-F - 010568-AZ23C15-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C15-7-F
010568-AZ23C15-7-F
Diodes - Zener - Arrays - AZ23C15-7-F 010568-AZ23C15-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010568-AZ23C15-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 010568-AZ23C15-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diodes >> Zener Diodes - AZ23C15-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
AZ23C15-7-F
Diodes >> Zener Diodes AZ23C15-7-F
±5% 1 Pair Common Anode 13.8V~15.6V 300mW 15V SOT-23 Zener Diodes ROHS

±5% 1 Pair Common Anode 13.8V~15.6V 300mW 15V SOT-23 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C15-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C15-7-F
Discrete Semiconductor Products - Diodes - Zener AZ23C15-7-F
DIODE ZENER ARRAY 15V SOT23-3

DIODE ZENER ARRAY 15V SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23C15-7-F
Zener Diodes AZ23C15-7-F
Zener Diodes 300mW 15V Dual Zener AEC-Q101 Qualified

Zener Diodes 300mW 15V Dual Zener AEC-Q101 Qualified

Buy Now
Zener Diode Arrays - AZ23C15-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
AZ23C15-7-F
Zener Diode Arrays AZ23C15-7-F
DIODE ZENER ARRAY 15V SOT23-3

DIODE ZENER ARRAY 15V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes Zener Diodes Zener Diodes Diode Arrays
Product Number AZ23C15-FDICT-ND 295-AZ23C15-7-F 010568-AZ23C15-7-F AZ23C15-7-F AZ23C15-7-F AZ23C15-7-F AZ23C15-7-F
Product Name Zener Diode Arrays 15V SOT23 Zener Diode Diodes - Zener - Arrays - AZ23C15-7-F Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode Arrays
Arrangement Common Anode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SOT23 SOT23; SOT-23-3 SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
VZ 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quad high-speed switching diodes - BAW56SRAZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY50C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details