LCSC Electronics Technology (HK) Limited Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| - Antennas ROHS | |
| 0.5dBi 2.4GAntenna 2.4GHz 2W 1206 Antennas ROHS | |
| 0603 Antennas ROHS | |
| 1.3dBi Chip antenna 2.4GHz 2W - Antennas ROHS | |
| 1.5 3.5dBi Vertical 50W - Antennas ROHS | |
| 1.5 3dBi Vertical 50W - Antennas ROHS | |
| 1.8 2dBi Vertical 50W - Antennas ROHS | |
| 1.8 3dBi Vertical 50W - Antennas ROHS | |
| 1.8 4dBi Vertical 50W - Antennas ROHS | |
| 1.8 5dBi Vertical 50W - Antennas ROHS | |
| 1.8 8dBi Vertical 50W - Antennas ROHS | |
| 1.8 Rubber rod antenna 3dBi Vertical 2.17GHz 50W - Antennas ROHS | |
| 1206 Antennas ROHS | |
| 1dBi 1.575GHz - Antennas ROHS | |
| 2 弹簧天线 2.5dBi Vertical 433MHz - Antennas ROHS | |
| 2 2dBi 2.45GHz 5W SMD,2x5.2mm Antennas ROHS | |
| 2 2dBi Chip antenna 2.4GHz 1206 Antennas ROHS | |
| 2 5dBi 4GAntenna Vertical 2.4GHz 10W - Antennas ROHS | |
| 2 Chip antenna 1dBi Linear 100MHz 2.4GHz 1206 Antennas ROHS | |
| 2 Chip antenna 2.5dBi 2.45GHz 2W 1206 Antennas ROHS | |
| 2 Chip antenna 2.5dBi 2.51GHz SMD,2.1x5.2mm Antennas ROHS | |
| 2 Chip antenna 2.5dBi 2.54GHz SMD,2.1x5.2mm Antennas ROHS | |
| 2 Chip antenna 2.7dBi 2.47GHz 3W SMD,2x7mm Antennas ROHS | |
| 2 Chip antenna 3dBi 2.66GHz 3W SMD,2x9mm Antennas ROHS | |
| 2 Rubber rod antenna 6dBi Vertical - Antennas ROHS | |
| 2.4GAntenna - Antennas ROHS | |
| 2.4GAntenna 5dBi - Antennas ROHS | |
| 2.5 Chip antenna SMD,6x8mm Antennas ROHS | |
| 2.6 2.15dBi Rubber rod antenna 990MHz Vertical 2.4GHz 10W - Antennas ROHS | |
| 2dBi - Antennas ROHS | |
| 2W - Antennas ROHS | |
| 3 2.4GAntenna 1.6dBi 2.442GHz 0603 Antennas ROHS | |
| 3 Chip antenna 2.442GHz SMD Antennas ROHS | |
| 3 Chip antenna 2.5dBi 2.4GHz 0603 Antennas ROHS | |
| 4 Chip antenna SMD Antennas ROHS | |
| 4GAntenna 5dBi - Antennas ROHS | |
| Built-in antenna - Antennas ROHS | |
| Chip antenna 1.1dBi 2.4GHz SMD Antennas ROHS | |
| Chip antenna 2.28dBi 2.45GHz 1W - Antennas ROHS | |
| FRP antenna 7dBi - Antennas ROHS | |
| Plugin,25x25mm Antennas ROHS | |
| Plugin,8x8mm Antennas ROHS | |
| Rubber rod antenna - Antennas ROHS | |
| Rubber rod antenna 3dBi - Antennas ROHS | |
| Rubber rod antenna 5dBi - Antennas ROHS | |
| SMD Antennas ROHS | |
| SMD,13.2x13.2mm Antennas ROHS | |
| SMD,2.1x9.5mm Antennas ROHS | |
| SMD,2x5.1mm Antennas ROHS | |
| WIFIAntenna - Antennas ROHS |