23V 1A Schottky Rectifier Diode, Surface Mount Product overview: BAT20JFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 23V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 23V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT20JFILM can be used for catalog matching and distributor lookup.
Diode Schottky 23V 1A Surface Mount SOD-323
Diode Schottky 23V 1A Surface Mount SOD-323
Diode Schottky 23V 1A Surface Mount SOD-323
Manufacturer: STMicroelectronics
Win Source Part Number: 010952-BAT20JFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 23V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 620mV @ 1A
Current - Reverse Leakage @ Vr: 12μA @ 15V
Capacitance @ Vr, F: 30pF @ 5V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: BAT20JFILM
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NSR1040MW2T1G; NSR1040MW2T3G; NSR1030MW2T1G;
Introduction Date: March 31, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
SCHOTTKY RECTIFIER, 1A, 23V SOD-323; Repetitive Reverse Voltage Vrrm Max:23V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 23V 1A SOD323
23V 620mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 23V 1A SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-BAT20JFILM | 497-3381-6-ND | 010952-BAT20JFILM | 89K1206 | BAT20JFILM | BAT20JFILM | BAT20JFILM |
| Product Name | Schottky SMD 23V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAT20JFILM | Schottky Rectifier, 1A, 23V Sod-323; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes |
| Package | Tape and Reel | SOD-323; SOD-323 | SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 1 amps | ||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) |