STMicroelectronics, Inc. Diodes, Rectifiers - Single - BAT30F4 BAT30F4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 801187-BAT30F4 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 300mA Operating Temperature - Junction: -30°C ~ 85°C Supplier Device Package: 0201 Manufacturer Package: 0201 (0603 Metric) Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 310mV at 10mA Current - Reverse Leakage at Vr: 50μA at 30V Part Number Series: BAT30
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 801187-BAT30F4 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 300mA Operating Temperature - Junction: -30°C ~ 85°C Supplier Device Package: 0201 Manufacturer Package: 0201 (0603 Metric) Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 310mV at 10mA Current - Reverse Leakage at Vr: 50μA at 30V Part Number Series: BAT30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAT30F4 - 801187-BAT30F4 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT30F4
801187-BAT30F4
Diodes, Rectifiers - Single - BAT30F4 801187-BAT30F4
Manufacturer: STMicroelectronics Win Source Part Number: 801187-BAT30F4 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 300mA Operating Temperature - Junction: -30°C ~ 85°C Supplier Device Package: 0201 Manufacturer Package: 0201 (0603 Metric) Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 310mV at 10mA Current - Reverse Leakage at Vr: 50μA at 30V Part Number Series: BAT30

Manufacturer: STMicroelectronics
Win Source Part Number: 801187-BAT30F4
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 300mA
Operating Temperature - Junction: -30°C ~ 85°C
Supplier Device Package: 0201
Manufacturer Package: 0201 (0603 Metric)
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 310mV at 10mA
Current - Reverse Leakage at Vr: 50μA at 30V
Part Number Series: BAT30

Buy Now
Schottky Diodes & Rectifiers - 2396244P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2396244P
Schottky Diodes & Rectifiers 2396244P
ST BAT30F4

ST BAT30F4

Supplier's Site
Schottky Diodes & Rectifiers - 2396244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2396244
Schottky Diodes & Rectifiers 2396244
ST BAT30F4

ST BAT30F4

Supplier's Site
Schottky Diodes & Rectifiers - 2396243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2396243
Schottky Diodes & Rectifiers 2396243
ST BAT30F4

ST BAT30F4

Supplier's Site
Single Diodes - 497-15253-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15253-1-ND
Single Diodes 497-15253-1-ND
Diode Schottky 30V 300mA Surface Mount 0201

Diode Schottky 30V 300mA Surface Mount 0201

Buy Now Datasheet
Single Diodes - 497-15253-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15253-6-ND
Single Diodes 497-15253-6-ND
Diode Schottky 30V 300mA Surface Mount 0201

Diode Schottky 30V 300mA Surface Mount 0201

Buy Now Datasheet
Single Diodes - 497-15253-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15253-2-ND
Single Diodes 497-15253-2-ND
Diode Schottky 30V 300mA Surface Mount 0201

Diode Schottky 30V 300mA Surface Mount 0201

Buy Now Datasheet
Schottky 30 V 300 mA Diode and Rectifier - 280-BAT30F4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30 V 300 mA Diode and Rectifier
280-BAT30F4
Schottky 30 V 300 mA Diode and Rectifier 280-BAT30F4
30 V, 300 mA CSP General Purpose Small Signal Schottky Diode Product overview: BAT30F4 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 300 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 300 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT30F4 can be used for catalog matching and distributor lookup.

30 V, 300 mA CSP General Purpose Small Signal Schottky Diode Product overview: BAT30F4 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 300 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 300 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT30F4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT30F4 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT30F4
Diodes >> Schottky Barrier Diodes (SBD) BAT30F4
30V 625mV@300mA 300mA 0201 Schottky Barrier Diodes (SBD) ROHS

30V 625mV@300mA 300mA 0201 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT30F4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT30F4
Discrete Semiconductor Products - Diodes - Rectifiers BAT30F4
DIODE SCHOTTKY 30V 300MA 0201

DIODE SCHOTTKY 30V 300MA 0201

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT30F4
Schottky Diodes & Rectifiers BAT30F4
Schottky Diodes & Rectifiers Small Signal Schottky Diodes

Schottky Diodes & Rectifiers Small Signal Schottky Diodes

Buy Now Datasheet
Schottky Diode, 30V, 0.3A, 0201; Diode Configuration Stmicroelectronics - 31Y0417 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 30V, 0.3A, 0201; Diode Configuration Stmicroelectronics
31Y0417
Schottky Diode, 30V, 0.3A, 0201; Diode Configuration Stmicroelectronics 31Y0417
SCHOTTKY DIODE, 30V, 0.3A, 0201; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:300mA; Forward Voltage Max:625mV; Forward Surge Current:4A; Operating Temperature Max:85°C; No. of Pins:2Pins RoHS Compliant: Yes

SCHOTTKY DIODE, 30V, 0.3A, 0201; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:300mA; Forward Voltage Max:625mV; Forward Surge Current:4A; Operating Temperature Max:85°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 41Y5325 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y5325
Rectifier Stmicroelectronics 41Y5325
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Single Diodes - BAT30F4 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT30F4
Single Diodes BAT30F4
DIODE SCHOTTKY 30V 300MA 0201

DIODE SCHOTTKY 30V 300MA 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 801187-BAT30F4 2396244P 497-15253-1-ND 280-BAT30F4 BAT30F4 BAT30F4 BAT30F4 31Y0417 41Y5325 BAT30F4
Product Name Diodes, Rectifiers - Single - BAT30F4 Schottky Diodes & Rectifiers Single Diodes Schottky 30 V 300 mA Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Diode, 30V, 0.3A, 0201; Diode Configuration Stmicroelectronics Rectifier Stmicroelectronics Single Diodes
VF 0.3100 volts 0.6250 volts 0.3100 volts 0.6250 volts 0.3100 volts
Tj -30 to 85 C (-22 to 185 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) ? to 85 C (? to 185 F)
Package 0201 Cut Tape 0201 (0603 metric) 0201 (0603 Metric)
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data