onsemi Diodes, Rectifiers - Single - BAS40LT1G BAS40LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 010911-BAS40LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 120mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Current - Reverse Leakage @ Vr: 1μA @ 25V Capacitance @ Vr, F: 5pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 010911-BAS40LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 120mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Current - Reverse Leakage @ Vr: 1μA @ 25V Capacitance @ Vr, F: 5pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS40LT1G - 010911-BAS40LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS40LT1G
010911-BAS40LT1G
Diodes, Rectifiers - Single - BAS40LT1G 010911-BAS40LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 010911-BAS40LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 120mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Current - Reverse Leakage @ Vr: 1μA @ 25V Capacitance @ Vr, F: 5pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 010911-BAS40LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 120mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Current - Reverse Leakage @ Vr: 1μA @ 25V
Capacitance @ Vr, F: 5pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - BAS40LT1G - Rochester Electronics
Newburyport, MA, United States
120 mA, 40 V, Schottky Diode

120 mA, 40 V, Schottky Diode

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7925509P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925509P
Schottky Diodes & Rectifiers 7925509P
Schottky Diode 40V 120mA SOT-23

Schottky Diode 40V 120mA SOT-23

Supplier's Site
Schottky Diodes & Rectifiers - 7925509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925509
Schottky Diodes & Rectifiers 7925509
Schottky Diode 40V 120mA SOT-23

Schottky Diode 40V 120mA SOT-23

Supplier's Site
Schottky Diodes & Rectifiers - 1453588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1453588
Schottky Diodes & Rectifiers 1453588
Schottky Diode 40V 120mA SOT-23

Schottky Diode 40V 120mA SOT-23

Supplier's Site
Single Diodes - BAS40LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS40LT1GOSDKR-ND
Single Diodes BAS40LT1GOSDKR-ND
Diode Schottky 40V 120mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Schottky 40V 120mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAS40LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS40LT1GOSCT-ND
Single Diodes BAS40LT1GOSCT-ND
Diode Schottky 40V 120mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Schottky 40V 120mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAS40LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS40LT1GOSTR-ND
Single Diodes BAS40LT1GOSTR-ND
Diode Schottky 40V 120mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Schottky 40V 120mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 120mA 40V Diode and Rectifier
280-BAS40LT1G
Schottky SMD 120mA 40V Diode and Rectifier 280-BAS40LT1G
120mA 40V Schottky Diode, SOT-23, Surface Mount Product overview: BAS40LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 120mA, 40V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 120mA, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40LT1G can be used for catalog matching and distributor lookup.

120mA 40V Schottky Diode, SOT-23, Surface Mount Product overview: BAS40LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 120mA, 40V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 120mA, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier, 120Ma, 40V, Sot-23; Diode Configuration Onsemi - 88H4548 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 120Ma, 40V, Sot-23; Diode Configuration Onsemi
88H4548
Schottky Rectifier, 120Ma, 40V, Sot-23; Diode Configuration Onsemi 88H4548
SCHOTTKY RECTIFIER, 120mA, 40V, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 120mA, 40V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Rectifier, Schottky, 0.12A, 40V, Sot-23; Diode Configuration Onsemi - 29X5971 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 0.12A, 40V, Sot-23; Diode Configuration Onsemi
29X5971
Rectifier, Schottky, 0.12A, 40V, Sot-23; Diode Configuration Onsemi 29X5971
RECTIFIER, SCHOTTKY, 0.12A, 40V, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 0.12A, 40V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAS40LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAS40LT1G
Diodes >> Schottky Barrier Diodes (SBD) BAS40LT1G
40V 1V@40mA 120mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

40V 1V@40mA 120mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - BAS40LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS40LT1G
Single Diodes BAS40LT1G
DIODE SCHOTTKY 40V 120MA SOT23-3

DIODE SCHOTTKY 40V 120MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40LT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAS40LT1G
DIODE SCHOTTKY 40V 120MA SOT23-3

DIODE SCHOTTKY 40V 120MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 010911-BAS40LT1G BAS40LT1G 7925509P 7925509 BAS40LT1GOSDKR-ND 280-BAS40LT1G 88H4548 29X5971 BAS40LT1G BAS40LT1G BAS40LT1G
Product Name Diodes, Rectifiers - Single - BAS40LT1G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky SMD 120mA 40V Diode and Rectifier Schottky Rectifier, 120Ma, 40V, Sot-23; Diode Configuration Onsemi Rectifier, Schottky, 0.12A, 40V, Sot-23; Diode Configuration Onsemi Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23 SOT23; Sot-23 Tape and Reel SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
VF 1 volts 1 volts 1 volts 1 volts 1 volts 1 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data