Diode Schottky 100V 150mA (DC) Surface Mount SOD-323
Diode Schottky 100V 150mA (DC) Surface Mount SOD-323
Diode Schottky 100V 150mA (DC) Surface Mount SOD-323
Win Source Part Number: 1048229-BAT46WS-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 150mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1 V @ 250 mA
Current - Reverse Leakage @ Vr: 2 µA @ 75 V
Capacitance @ Vr, F: 20pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Micro Commercial Co
Other Names: BAT46WS-TPMSCT,BAT46
Base Product Number: BAT46
DIODE SCHOTTKY 100V 150MA SOD323 Product overview: BAT46WS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46WS-TP can be used for catalog matching and distributor lookup.
100V 150mA 1V@250mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 100V 150MA SOD323
DIODE SCHOTTKY 100V 150MA SOD323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | BAT46WS-TPMSTR-ND | 1048229-BAT46WS-TP | 280-BAT46WS-TP | BAT46WS-TP | BAT46WS-TP | BAT46WS-TP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 100V 150MA Diode and Rectifier | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |