LCSC Electronics Technology (HK) Limited Datasheets for Heat Sinks
Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel.
Heat Sinks: Learn more
| Product Name | Notes |
|---|---|
| - Heat sink/heatsink ROHS | |
| 11*5*7MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 14*14*6MM 6063-T5 - Heat sink/heatsink ROHS | |
| 14.6*6*20MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 15*10*20MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 15*10*20MM 6063-T6 - Heat sink/heatsink ROHS | |
| 15*15*10MM AL6063-T5 - Heat sink/heatsink ROHS | |
| 15.5*10.5*21MM 6063-T5 - Heat sink/heatsink ROHS | |
| 15.5*10.5*24MM 6063-T5 - Heat sink/heatsink ROHS | |
| 16*16*10MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 16.5*16*16.5MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 18*8*17MM - Heat sink/heatsink ROHS | |
| 20*10*12MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 20*10*20MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 20*14*20MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 20*15*20MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 20*15*40MM 6063-T5 - Heat sink/heatsink ROHS | |
| 20*20*10MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 20*20*15.3MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 20*20*6.3MM 6063-T5 - Heat sink/heatsink ROHS | |
| 22*10*22MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 22*10*25MM 6063-T5 - Heat sink/heatsink ROHS | |
| 22*22*10MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 23*23*10MM 6063-T5 - Heat sink/heatsink ROHS | |
| 23.5*16*25MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 23X16X20MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 24*10*100MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 25*2.5*25MM 6063-T5 - Heat sink/heatsink ROHS | |
| 25*25*5MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 28*15*28MM 6063-T5 - Heat sink/heatsink ROHS | |
| 28*28*9MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 30*25*30MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 30*30*10MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 30*30*25 MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 31.3*18.5*45MM 6063-T5 - Heat sink/heatsink ROHS | |
| 33*33*15MM 6063-T5 - Heat sink/heatsink ROHS | |
| 35*12*25MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 35*15*35MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 35*35*10MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 35*35*14MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 35.5*11*25MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 37*37*12.5MM - Heat sink/heatsink ROHS | |
| 40*40*11MM 6063-T5Aluminum - Heat sink/heatsink ROHS | |
| 40*40*13MM - Heat sink/heatsink ROHS | |
| 40*40*20.3MM 6063-T6 - Heat sink/heatsink ROHS | |
| 42*25*25MM - Heat sink/heatsink ROHS | |
| 50*18*21MM 6063-T5 - Heat sink/heatsink ROHS | |
| 6.8*6*6.8MM 6063-T5 - Heat sink/heatsink ROHS | |
| 60x11x20MM 6063-T5 - Heat sink/heatsink ROHS |