PANJIT SemiConductor Diode Arrays BAS70S_R1_00001

Description
Diode Array 1 Pair Series Connection Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 3757-BAS70S_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 3757-BAS70S_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 3757-BAS70S_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325133-BAS70S_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325133-BAS70S_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325133-BAS70S_R1_00001
Manufacturer: Panjit International Inc. Win Source Part Number: 1325133-BAS70S_R1_00 001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA Current - Reverse Leakage @ Vr: 1 µA @ 70 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Supplier Device Package: SOT-23 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: 3757-BAS70S_R1_00001 CT,3757-BAS70S_R1_00 001TR,3757-BAS70S_R1 _00001DKR Base Product Number: BAS70S RoHS Status: ROHS3 Compliant

Manufacturer: Panjit International Inc.
Win Source Part Number: 1325133-BAS70S_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Current - Reverse Leakage @ Vr: 1 µA @ 70 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Supplier Device Package: SOT-23
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: 3757-BAS70S_R1_00001CT,3757-BAS70S_R1_00001TR,3757-BAS70S_R1_00001DKR
Base Product Number: BAS70S
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Schottky 0.2A 70V Diode and Rectifier
286-BAS70S_R1_00001
Schottky 0.2A 70V Diode and Rectifier 286-BAS70S_R1_00001
Rectifier Diode, Schottky, 2 Element, 0.2A, 70V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAS70S_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 70V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70S_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 70V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAS70S_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 70V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70S_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAS70S_R1_00001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAS70S_R1_00001
Diodes >> Schottky Barrier Diodes (SBD) BAS70S_R1_00001
70V Dual 410mV@1mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

70V Dual 410mV@1mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode Arrays BAS70S_R1_00001
SOT-23, SKY

SOT-23, SKY

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70S_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70S_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers BAS70S_R1_00001
DIODE ARR SCHOTT 70V 200MA SOT23

DIODE ARR SCHOTT 70V 200MA SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 3757-BAS70S_R1_00001DKR-ND 1325133-BAS70S_R1_00001 286-BAS70S_R1_00001 BAS70S_R1_00001 BAS70S_R1_00001 BAS70S_R1_00001
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky 0.2A 70V Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; TO-236-3, SC-59, SOT-23-3 SOT-23 SOT23 SC-59; SOT23
Diode Type Schottky; Schottky
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data