LCSC Electronics Technology (HK) Limited Datasheets for Logic Comparators

Digital comparators are circuits used to compare the magnitude of two binary quantities and to determine the relationship of those quantities.
Logic Comparators: Learn more

Product Name Notes
AB 33ns@6V,50pF 2V~6V 4 PDIP-16 Digital Comparators ROHS
AB 33ns@6V,50pF 2V~6V 4 SOIC-16 Digital Comparators ROHS
AB 350ns@15V,50pF 3V~18V 4 SOIC-16 Digital Comparators ROHS
AB 45ns@5V,15pF 4.75V~5.25V 4 PDIP-16 Digital Comparators ROHS
AB 45ns@5V,15pF 4.75V~5.25V 4 SOIC-16 Digital Comparators ROHS
A=B 34ns@4.5V,50pF 4.5V~5.5V 8 PDIP-20 Digital Comparators ROHS
DIP-16 Digital Comparators ROHS
SOIC-20-300mil Digital Comparators ROHS