LCSC Electronics Technology (HK) Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
±2% 400mW 11V SOD-323 Zener Diodes ROHS
±2% Single 11.74V~12.24V 400mW 12V SOD-323 Zener Diodes ROHS
±2% Single 14.34V~14.98V 400mW 15V SOD-323 Zener Diodes ROHS
±2% Single 3.32V~3.53V 400mW 3.3V SOD-323 Zener Diodes ROHS
±2% Single 4.6V~4.8V 500mW 4.7V DO-204AH(DO-35) Zener Diodes ROHS
±2% Single 4.96V~5.2V 365mW 5.1V SOD-123 Zener Diodes ROHS
±2% Single 400mW 3.6V~3.85V 3.6V SOD-323 Zener Diodes ROHS
±2% Single 400mW 35.07V~36.87V 36V SOD-323 Zener Diodes ROHS
±2% Single 7.28V~7.6V 400mW 7.5V SOD-323 Zener Diodes ROHS
±2% Single 9.77V~10.21V 400mW 10V SOD-323 Zener Diodes ROHS
±5% 500mW 15V SOD-123F Zener Diodes ROHS
±5% Single 4.85V~5.36V 250mW 5.1V SOD-923 Zener Diodes ROHS
0603 Electrostatic and Surge Protection (TVS/ESD) ROHS
1 Pair Common Anode TO-220F Fast recovery/high efficiency diode ROHS
1.03V 35ns Single 10A 600V TO-220F-AC Fast recovery/high efficiency diode ROHS
1.05V 35ns null 8A 200V TO-220AC Fast recovery/high efficiency diode ROHS
1.05V 50ns Dual Common Cathode 60A 400V TO-247 Fast recovery/high efficiency diode ROHS
1.05V 50ns Dual Common Cathode 60A 600V TO-247 Fast recovery/high efficiency diode ROHS
1.05V 50ns null 15A 200V TO-220AC Fast recovery/high efficiency diode ROHS
1.1A 548V 380V 342V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
1.1V 35ns 16A 400V TO-220AB Fast recovery/high efficiency diode ROHS
1.1V@1A 65ns 2A 400V SMA Fast recovery/high efficiency diode ROHS
1.25V 35ns 16A 400V TO-220AB Fast recovery/high efficiency diode ROHS
1.25V 35ns Single 1A 600V SMB Fast recovery/high efficiency diode ROHS
1.25V 50ns Single 4A 600V DO-27 Fast recovery/high efficiency diode ROHS
1.25V@1A 50ns 1A 600V DO-41 Fast recovery/high efficiency diode ROHS
1.25V@1A 50ns 1A 600V SMB Fast recovery/high efficiency diode ROHS
1.25V@1A 50ns null 1A 600V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS
1.25V@1A 50ns null 1A 600V SMB(DO-214AA) Fast recovery/high efficiency diode ROHS
1.25V@1A 50ns Single 1A 600V SMB(DO-214AA) Fast recovery/high efficiency diode ROHS
1.25V@1A 75ns 2A 600V DO-214AA(SMB) Fast recovery/high efficiency diode ROHS
1.25V@1A 75ns 2A 600V SMB Fast recovery/high efficiency diode ROHS
1.25V@1A 75ns Single 1A 600V DO-41 Fast recovery/high efficiency diode ROHS
1.25V@4A 50ns 4A 600V DO-201AD Fast recovery/high efficiency diode ROHS
1.25V@8A 35ns Single 5A 400V Power-DI-5 Fast recovery/high efficiency diode ROHS
1.28V@4A 35ns 4A 600V DO-27 Fast recovery/high efficiency diode ROHS
1.28V@4A 50ns null 4A 600V SMC(DO-214AB) Fast recovery/high efficiency diode ROHS
1.28V@4A 75ns 4A 600V DO-201AD Fast recovery/high efficiency diode ROHS
1.28V@4A 75ns Single 4A 600V DO-201AD Fast recovery/high efficiency diode ROHS
1.2V@15A 50ns Dual Common Cathode 15A 600V TO-220AB Fast recovery/high efficiency diode ROHS
1.2V@16A 50ns Dual Common Cathode 8A 200V TO-220AB Fast recovery/high efficiency diode ROHS
1.35V@10A 35ns Dual Common Cathode 20A 400V ITO-220AB Fast recovery/high efficiency diode ROHS
1.3V@20A 35ns Dual Common Cathode 20A 400V TO-220AB Fast recovery/high efficiency diode ROHS
1.3V@8A 60ns Dual Common Cathode 8A 400V TO-220AB Fast recovery/high efficiency diode ROHS
1.45V@2A 50ns null 2A 600V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS
1.45V@2A 75ns Single 2A 600V SMB Fast recovery/high efficiency diode ROHS
1.45V@5A 35ns Single 5A 600V TO-252 Fast recovery/high efficiency diode ROHS
1.45V@8A 25ns Dual Common Cathode 16A 600V TO-220 Fast recovery/high efficiency diode ROHS
1.5A 600W 414V 285V Bi-Directional 256V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
1.65V 35ns null 30A 600V TO-247-2 Fast recovery/high efficiency diode ROHS
1.75V 75ns Single 4A 1kV DO-27 Fast recovery/high efficiency diode ROHS
1.7V 50ns null 15A 600V ITO-220AC Fast recovery/high efficiency diode ROHS
1.7V@15A 50ns null 15A 600V TO-220AC-2 Fast recovery/high efficiency diode ROHS
1.7V@8A 35ns 16A 600V ITO-220ABW Fast recovery/high efficiency diode ROHS
1.8A@8/20us 17V 8.1V 5.5V@Max SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS
10.1A 59.3V 40.9V 36.8V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
10.5V 5.1V UDFN-2(1x1.6) Electrostatic and Surge Protection (TVS/ESD) ROHS
10.9A 100W 9.2V 6.4V 5V MicroSMP Electrostatic and Surge Protection (TVS/ESD) ROHS
100V 250mW Dual 1.25V@150mA 4ns 215mA SOT-23 Switching Diode ROHS
100V 500mW Single 1V@10mA 4ns 200mA DO-35 Switching Diode ROHS
100V 700mV@10A 20A TO-263-2 Schottky Barrier Diodes (SBD) ROHS
100V 760mV@3A 3A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
100V 770mV@1A 1A SOD-123W Schottky Barrier Diodes (SBD) ROHS
100V 770mV@3A 3A SOD-128 Schottky Barrier Diodes (SBD) ROHS
100V 790mV@5A 5A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
100V 830mV@2A 2A SOD-123W Schottky Barrier Diodes (SBD) ROHS
100V 950mV@200mA 200mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
10A 32V 16.7V Bi-Directional 15V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
10A 350W 35V 16.7V Bi-Directional 15V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
10A 35V 13.3V Unidirectional 12V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
10A@(8/20us) 180W 19V 7.5V 7V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
10A@8/20us 10V 4V 3.3V@Max SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
10V 5.5V 5.5V SC-88-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
10V 5.5V TSOP-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
10V 530mV@3A 3A SOD-123F Schottky Barrier Diodes (SBD) ROHS
11.1A 600W 53.9V 37.05V 33.3V SMBG Electrostatic and Surge Protection (TVS/ESD) ROHS
11.3A 600W 53.3V 36.7V 33V DO-214AC Electrostatic and Surge Protection (TVS/ESD) ROHS
11A 16V 15.8V Bi-Directional 12V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
11A 8V 8V Bi-Directional 5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
11V 45W 5.3V 3.3V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
12.3V 6V TSOP-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
12A 130W 14V 5.5V Bi-Directional 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
12A 14V 130W 5.5V Bi-Directional 5V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
12A 14V 5.5V Bi-Directional 5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
12A 21V 350W 6.5V Unidirectional 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
12A 600W 49.9V 37.8V 30.8V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
12A@8/20us 35V 13.3V 12V@Max SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
12V 25W 5.3V 3.3V SOT-363 Electrostatic and Surge Protection (TVS/ESD) ROHS
13.13A 600W 45.7V 31.4V Unidirectional 28.2V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
13.1A 600W 45.7V 31.4V 28.2V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
13.1A 600W 45.7V 31.4V 28.2V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
13.1A 600W 45.7V 34.7V 28.2V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
13.3A 45.7V 31.4V 28.2V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
13.3A 600W 45.7V 31.4V 28.2V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
13.3A 600W 45.7V 31.4V Unidirectional 28.2V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
13.3A 600W 45.7V 34.7V 28.2V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
13.8A 45.7V 31.4V 28.2V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
14.44A 27.7V 19V 17.1V DO-214AC(SMA) Electrostatic and Surge Protection (TVS/ESD) ROHS
14.4A 400W 27.7V 19V Bi-Directional 17.1V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
14.7A 41.4V 28.5V 25.6V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
14.7A 600W 41.4V 28.5V 25.6V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
14.7A 600W 41.4V 28.5V 25.6V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
14.7A 600W 41.4V 28.5V Unidirectional 25.6V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
14V 14V 0402 Electrostatic and Surge Protection (TVS/ESD) ROHS
150V Bi-Directional 24V 0603 Electrostatic and Surge Protection (TVS/ESD) ROHS
150V Bi-Directional 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
150V@Typ 24V 0603 Electrostatic and Surge Protection (TVS/ESD) ROHS
15A 20V 6.4V Unidirectional 5V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
15A 20V 6.4V Unidirectional 5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
15A@8/20us 150W 20V 6.4V Unidirectional 5V@Max SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS
15A@8/20us 9V 5V 3.3V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
16A 37.5V 25.7V Bi-Directional 23.1V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
17A 20V 6V Bi-Directional 5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
17A 21V 6V Bi-Directional 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
17V 19V DFN1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS
18A 20V 5.2V Unidirectional 3.3V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
18A 26V 500W 5.8V Bi-Directional 3.3V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
18A 330W 20V 5.2V Unidirectional 3.3V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
19V 13.97V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
1A 1.25V@1A 600V SMB Diodes - General Purpose ROHS
1A 1kV 1.18V@2A SMA(DO-214AC) Diodes - General Purpose ROHS
1A 5.8V Bi-Directional 4.5V DFN1006 Electrostatic and Surge Protection (TVS/ESD) ROHS
1A 600W 602V 418V 376V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
1A 602V@1A 600W 418V Bi-Directional 376V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
1A Single 200V 900mV@1A SMB(DO-214AA) Diodes - General Purpose ROHS
1A@8/20us 9.8V 6V 5V@Max SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
2.15V@8A 17ns Single 8A 600V ITO-220AC Fast recovery/high efficiency diode ROHS
2.19A 274V 190V 171V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
2.25V 50ns null 15A 600V TO-220AC Fast recovery/high efficiency diode ROHS
2.25V 50ns null 8A 1kV TO-220AC Fast recovery/high efficiency diode ROHS
2.2A 274V 190V 171V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
2.2A 275V 189V 170V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
2.2A 600W 274V 190V 171V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
2.2A 600W 274V 190V 171V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
2.2A 600W 274V 190V 171V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
2.3V@30A 35ns Single 30A 600V TO-247AD-2 Fast recovery/high efficiency diode ROHS
2.5A 12V 25W 6.4V 5V SOT-363 Electrostatic and Surge Protection (TVS/ESD) ROHS
2.5A 12V 25W 6.4V Unidirectional 5V SOT-666-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
2.5A 15V 6V Bi-Directional 5.5V DFN1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS
2.5A 246V 171V 154V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
2.5A 600W 246V 171V 154V DO-214AA(SMBJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
2.5A 60V 19V Bi-Directional 18V DFN1006 Electrostatic and Surge Protection (TVS/ESD) ROHS
2.6A@8/20us 42V 25.5V 24V@Max DFN1110D-3 Electrostatic and Surge Protection (TVS/ESD) ROHS
2.7A 219V 152V 136V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
2.9A 600W 207V 142.5V 150V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
2.9A 600W 207V 143V 128V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
2.9A 600W 207V 143V 128V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
200V 890mV@8A 4A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
20A 13V 200W 6.4V Unidirectional 5V SC-74 Electrostatic and Surge Protection (TVS/ESD) ROHS
20A 16V 6V 5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
20A 30.6V 20.9V 18.8V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
20A 600W 30.6V 20.9V 18.8V DO-214AA(SMB) Electrostatic and Surge Protection (TVS/ESD) ROHS
20V 220W 100V 80V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
20V 260W 6.4V 5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
20V 340mV@1A 1A SOD-123W Schottky Barrier Diodes (SBD) ROHS
20V 430mV@1A 1A SOD-123F Schottky Barrier Diodes (SBD) ROHS
20V 430mV@500mA 500mA 0402 Schottky Barrier Diodes (SBD) ROHS
20V 440mV@500mA 500mA SOD-882 Schottky Barrier Diodes (SBD) ROHS
20V 450mV@2A 2A DFN1608-2 Schottky Barrier Diodes (SBD) ROHS
20V 480mV@500mA 500mA SOD-523 Schottky Barrier Diodes (SBD) ROHS
20V 500mV@1A 1A MicroSMP(DO-219AD) Schottky Barrier Diodes (SBD) ROHS
20V 500mV@900mA 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS
20V 520mV@500mA 500mA SOD-923 Schottky Barrier Diodes (SBD) ROHS
20V 525mV@2A 2A SOD-323 Schottky Barrier Diodes (SBD) ROHS
20V 540mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS
20V 550mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS
20V 550mV@1A 3A SOD-123F Switching Diode ROHS
20V 620mV@1A 1A SOD-523 Schottky Barrier Diodes (SBD) ROHS
20V 660mV@1.5A 1.5A SOD-323F Schottky Barrier Diodes (SBD) ROHS
20V 6V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
20V Dual Common Cathode 390mV@500mA 500mA TO-236AB Schottky Barrier Diodes (SBD) ROHS
20V Single 1A 420mV@1A SOD-123F Schottky Barrier Diodes (SBD) ROHS
22.5V 600W 15.2V Bi-Directional 13.6V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
22A 600W 27.7V 19V 17.1V DO-214AA(SMBJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
23.81A 25.2V 17.1V 15.3V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
23.81A 25.2V 17.1V 15.3V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
23.8A 25.2V 17.1V 15.3V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
24.2A 25.2V 17.1V 15.3V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
24.2A 25.2V 17.1V 15.3V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
24.2A 600W 25.2V 17.1V Bi-Directional 15.3V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
24.2A 600W 25.2V 17.1V Unidirectional 15.3V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
250V Bi-Directional 12V 0402 Electrostatic and Surge Protection (TVS/ESD) ROHS
26V 350W 5.8V 3.3V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
27.1A 22.5V 600W 15.2V 13.6V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
27.1A 600W 22.5V 15.2V 13.6V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
28.3A 21.2V 14.25V 12.8V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
28.3A 600W 21.2V 14.25V 15V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
28.3A 600W 21.2V 14.3V 12.8V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
28.8A 21.2V 14.3V 12.8V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
28.8A 600W 21.2V 14.3V Bi-Directional 12.8V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
28.8A 600W 21.2V 14.3V Unidirectional 12.8V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
28A 21.2V 14.3V 12.8V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
28V 7V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
3.7A 165V 600W 114V 102V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
3.7V 4.2V 4V DSN0603-2 Electrostatic and Surge Protection (TVS/ESD) ROHS
3.9A@8/20us 42V 28V Bi-Directional 27V@Max TO-236AB Electrostatic and Surge Protection (TVS/ESD) ROHS
30A 12V 450W 6V Bi-Directional 3.3V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
30A 12V 450W 6V Bi-Directional 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
30A 360W 12V 8.5V Bi-Directional 5V SOT-23(TO-236) Electrostatic and Surge Protection (TVS/ESD) ROHS
30V 1A 440mV@1A MicroSMP Schottky Barrier Diodes (SBD) ROHS
30V 1A 500mV@1A DO-219AD Schottky Barrier Diodes (SBD) ROHS
30V 360mV@1A 1A SOD-123W Schottky Barrier Diodes (SBD) ROHS
30V 360mV@2A 2A SOD-128 Schottky Barrier Diodes (SBD) ROHS
30V 360mV@3A 3A SOD-128 Schottky Barrier Diodes (SBD) ROHS
30V 420mV@2A 2A SOD-123W Schottky Barrier Diodes (SBD) ROHS
30V 430mV@500mA 500mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
30V 450mV@5A 5A SOD-128 Schottky Barrier Diodes (SBD) ROHS
30V 500mV@500mA 500mA SOD-523 Schottky Barrier Diodes (SBD) ROHS
30V 520mV@1A 1A SOD-123F Schottky Barrier Diodes (SBD) ROHS
30V 520mV@2A 2A SOD-128 Schottky Barrier Diodes (SBD) ROHS
30V 550mV@1.5A 1.5A SOD-123F Schottky Barrier Diodes (SBD) ROHS
30V 550mV@1A 1A MicroSMP Schottky Barrier Diodes (SBD) ROHS
30V 560mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS
30V 560mV@1A 1A SOD-323F Schottky Barrier Diodes (SBD) ROHS
30V 600mV@2A 2A Power-DI-323 Schottky Barrier Diodes (SBD) ROHS
30V 620mV@2A 2A SOD-123F Schottky Barrier Diodes (SBD) ROHS
30V 620mV@500mA 500mA SOD-923 Schottky Barrier Diodes (SBD) ROHS
30V 800mV@100mA 200mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
30V Dual Common Cathode 200mA SOT-723 Schottky Barrier Diodes (SBD) ROHS
30V Single 30mA 280mV@1mA SOD-523 Schottky Barrier Diodes (SBD) ROHS
30V Single 3A 400mV@3A SOD-128 Schottky Barrier Diodes (SBD) ROHS
30V Single 520mV@500mA 500mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
30V Single 550mV@2A 2A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
33.5A 600W 18.2V 12.4V 11.1V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
33A 600W 18.2V 12.4V 11.1V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
34A 5V 4V Bi-Directional 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
350W 44V 26.2V 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
35V 510mV@8A 8A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
38A 12V 5.6V Bi-Directional 3.3V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
38A 24V 450W 6V Bi-Directional 3.3V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
39A 10.5V 400W 6.45V 5.8V SMA Electrostatic and Surge Protection (TVS/ESD) ROHS
39A 10.5V 6.45V 5.8V SMA Electrostatic and Surge Protection (TVS/ESD) ROHS
39A 10.5V 6.45V 5.8V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
3A 15V 150W 6.2V 5V SC-89 Electrostatic and Surge Protection (TVS/ESD) ROHS
3A 160W 17.1V Unidirectional SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
3A 50V 150W 25.4V Bi-Directional 24V SOT-323-3 Electrostatic and Surge Protection (TVS/ESD) ROHS
3A 70V 200W 25.4V Bi-Directional 24V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
3A 875mV@3A 200V SMC(DO-214AB) Diodes - General Purpose ROHS
3V 3.3V 2V DSN0603-2 Electrostatic and Surge Protection (TVS/ESD) ROHS
4.5V 3.3V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
4.8A 45W 12.5V 5.8V Bi-Directional 5V DFN1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS
400W 9.2V 6.4V 5V Flat-D Electrostatic and Surge Protection (TVS/ESD) ROHS
40V 380mV@2A 2A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
40V 460mV@500mA 500mA 0402 Schottky Barrier Diodes (SBD) ROHS
40V 470mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
40V 470mV@500mA 500mA SOD-323F Schottky Barrier Diodes (SBD) ROHS
40V 490mV@10A 10A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
40V 490mV@1A 1A SOD-123W Schottky Barrier Diodes (SBD) ROHS
40V 490mV@2A 2A SOD-123W Schottky Barrier Diodes (SBD) ROHS
40V 490mV@3A 3A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
40V 490mV@3A 3A SOD-128 Schottky Barrier Diodes (SBD) ROHS
40V 490mV@5A 5A SOD-128 Schottky Barrier Diodes (SBD) ROHS
40V 500mV@1A 1A SOT-1061 Schottky Barrier Diodes (SBD) ROHS
40V 510mV@10A 10A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
40V 510mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
40V 520mV@5A 5A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
40V 540mV@3A 3A SOD-123 Schottky Barrier Diodes (SBD) ROHS
40V 540mV@3A 3A SOD-123W Schottky Barrier Diodes (SBD) ROHS
40V 550mV@1A 1A Power-DI-323 Schottky Barrier Diodes (SBD) ROHS
40V 550mV@1A 1A SOD-123F Switching Diode ROHS
40V 570mV@1A 1A SOD-123F Schottky Barrier Diodes (SBD) ROHS
40V 570mV@1A 1A SOD-323F Schottky Barrier Diodes (SBD) ROHS
40V 590mV@200mA 250mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
40V 600mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS
40V 600mV@200mA 200mA SOD-882D Schottky Barrier Diodes (SBD) ROHS
40V 610mV@1.5A 1.5A DFN1608-2 Schottky Barrier Diodes (SBD) ROHS
40V 640mV@1A 1A SOD-123F Schottky Barrier Diodes (SBD) ROHS
40V 640mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS
40V 710mV@200mA 250mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
40V Bi-Directional 12V 0402 Electrostatic and Surge Protection (TVS/ESD) ROHS
40V Bi-Directional 14V@Max 0402 Electrostatic and Surge Protection (TVS/ESD) ROHS
40V Single 1A 480mV@1A MicroSMP Schottky Barrier Diodes (SBD) ROHS
40V Single 3A 550mV SOD-123FL Schottky Barrier Diodes (SBD) ROHS
40V Single 540mV@200mA 200mA SOD-923 Schottky Barrier Diodes (SBD) ROHS
40V Single 580mV@200mA 250mA SOD-523 Schottky Barrier Diodes (SBD) ROHS
40V Single 580mV@500mA 500mA SOD-923 Schottky Barrier Diodes (SBD) ROHS
40V@Typ Bi-Directional 24V 0402 Electrostatic and Surge Protection (TVS/ESD) ROHS
42V 25.5V 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
42W 12V 6.4V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
43.5A 400W 9.2V 6.4V 5V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
43V 25.5V SC-70(SOT-323) Electrostatic and Surge Protection (TVS/ESD) ROHS
44V SC-70 Electrostatic and Surge Protection (TVS/ESD) ROHS
450A 1.1V@22.5A 45A 1kV SIP-4 Bridge Rectifiers ROHS
45V 0603 Electrostatic and Surge Protection (TVS/ESD) ROHS
45V 24V 0603 Electrostatic and Surge Protection (TVS/ESD) ROHS
45V 490mV@15A 15A SOT1289 Schottky Barrier Diodes (SBD) ROHS
45V 510mV@10A 10A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
45V 600mV@1A 1A DFN1006-2L Schottky Barrier Diodes (SBD) ROHS
45W 12.5V 5.8V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
45W 12.5V 5.8V 5V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
4A 35V 26V Bi-Directional 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
4A 40V 26V Bi-Directional 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
4A 40V 33V Bi-Directional 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
4A 890mV@4A 200V SMC(DO-214AB) Diodes - General Purpose ROHS
5.5A 15V 5.6V Bi-Directional 5V DFN1006 Electrostatic and Surge Protection (TVS/ESD) ROHS
5.5V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
5.5V 6V 3.3V DFN0603-2 Electrostatic and Surge Protection (TVS/ESD) ROHS
5.5V Bi-Directional 5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
5.7A@8/20us 600W 706V 380V 342V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
5.8V Unidirectional 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
50.4A 600W 12.1V 7.79V 7.02V DO-214AA(SMBJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
520V Single 1.15V@5A 95ns 5A DPAK Switching Diode ROHS
54A 600W 11.3V 7.13V 6.4V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
57.14A 10.5V 6.46V 5.8V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
57.14A 10.5V 6.46V 5.8V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
57.14A 600W 10.5V 6.45V Bi-Directional 5.8V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
57.1A 10.5V 6.45V 5.8V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
57.1A 10.5V 6.45V 5.8V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
57.1A 10.5V 6.45V 5.8V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
57.1A 600W 10.5V 6.45V 5.8V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
57.1A 600W 10.5V 6.46V 6.8V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
57A 600W 10.5V 6.45V Unidirectional 5.8V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
58.1A 10.5V 6.45V 5.8V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
58.1A 600W 10.5V 6.45V Bi-Directional 5.8V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 11.2V 6V Unidirectional 5V SOD-923 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 12V 60W 6V Unidirectional 5V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 13V 6V Bi-Directional 5V DFN1006 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 15V Unidirectional 5V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 180W 35V 14.7V Unidirectional 12V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 200W 44V 17.1V Bi-Directional 15V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 20V 80W 5.8V Unidirectional 3.3V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 21V 80W 7V Unidirectional 5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 230W 41V 26.2V Bi-Directional 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 250W 33V 16.5V 15V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 37V 200W 14.2V Bi-Directional 12V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 44V 17.1V Bi-Directional 15V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 8.8V 5V Unidirectional 3.3V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 9.5V 5.6V Bi-Directional 5V DFN0603-D Electrostatic and Surge Protection (TVS/ESD) ROHS
5A@8/20us 200W 37V 14.2V 12V@Max SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
5V DFN1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS
5V Single 900mV@10mA 250mA SOT-23 Avalanche Diodes ROHS
6.1V SC-88A-5(SC-70-5) Electrostatic and Surge Protection (TVS/ESD) ROHS
6.5V 4.5V 3.3V DFN1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS
600V 1.25V 2A DO-214AC Schottky Barrier Diodes (SBD) ROHS
600W 10.5V 6.45V 6V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
600W 25.2V 17.1V 15.3V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
600W 274V 190V 171V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
600W 92V 64.6V 58.1V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
60V 1A 680mV@1A MicroSMP(DO-219AD) Schottky Barrier Diodes (SBD) ROHS
60V 2.1A 510mV@1A SMA Schottky Barrier Diodes (SBD) ROHS
60V 3A 620mV@3A SOD-123W Schottky Barrier Diodes (SBD) ROHS
60V 530mV@1A 1A SOD-123W Schottky Barrier Diodes (SBD) ROHS
60V 530mV@2A 2A SOD-123W Schottky Barrier Diodes (SBD) ROHS
60V 530mV@2A 2A SOD-128 Schottky Barrier Diodes (SBD) ROHS
60V 530mV@3A 3A SOD-128 Schottky Barrier Diodes (SBD) ROHS
60V 530mV@4.5A 4.5A SOD-128 Schottky Barrier Diodes (SBD) ROHS
60V 600mV@200mA 200mA SOD-323F Schottky Barrier Diodes (SBD) ROHS
60V 620mV@7A 7A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
60V 640mV@1A 1A Power-DI-323 Schottky Barrier Diodes (SBD) ROHS
60V 660mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
60V 660mV@1A 1A SOD-123F Schottky Barrier Diodes (SBD) ROHS
60V 660mV@1A 1A SOD-323F Schottky Barrier Diodes (SBD) ROHS
60V 670mV@2A 2A SOD-128 Schottky Barrier Diodes (SBD) ROHS
60V 670mV@5A 5A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
60V 690mV@5A 5A SOD-128 Schottky Barrier Diodes (SBD) ROHS
60V 760mV@2A 2A SOD-123W Schottky Barrier Diodes (SBD) ROHS
60V 760mV@6A 3A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
60V Dual Common Cathode 540mV@1A 1A HUSON-3(2x2) Schottky Barrier Diodes (SBD) ROHS
60V Single 10A 480mV@10A TO-277B Schottky Barrier Diodes (SBD) ROHS
60V Single 1A 460mV@1A SOD-128 Schottky Barrier Diodes (SBD) ROHS
60V Single 1A 605mV@1A SOD-123W Schottky Barrier Diodes (SBD) ROHS
60V Single 3A 600mV@3A SOD-128 Schottky Barrier Diodes (SBD) ROHS
60V Single 700mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
60V Single 850mV@2A 2A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
6A 15V 150W 9V 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
6A 1V@6A 200V R-6 Diodes - General Purpose ROHS
6A 550W 75V 40V Unidirectional 36V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
6A@8/20us 50V 26V 24V@Max SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
6V 5.5V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
6V DFN1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS
6V Unidirectional 5.5V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
6V Unidirectional 5.5V XSON-6(1x1.5) Electrostatic and Surge Protection (TVS/ESD) ROHS
7.2A 600W 85V 58.9V 53V DO-204AC(DO-15) Electrostatic and Surge Protection (TVS/ESD) ROHS
7.6A 400W 53.9V 37.1V 33.3V DO-204AL Electrostatic and Surge Protection (TVS/ESD) ROHS
7.79A 77V 53.2V 47.8V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
700mA 602V 418V 376V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
70V 25.4V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
70V 26.5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
70V Single 70mA 650mV@15mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
70V Unidirectional 70V SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS
75V 500mW Single 1V@100mA 4ns 200mA MiniMELF Switching Diode ROHS
75V 500mW Single 1V@50mA 4ns 200mA MiniMELF Switching Diode ROHS
7A 105W 15V 6.2V Unidirectional 5V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
7A 10V 6V Unidirectional 5V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
8.02A 49.9V 34.2V 30.8V DO-41 Electrostatic and Surge Protection (TVS/ESD) ROHS
800mA 600W 740V 459V 540V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
875mV@1A 25ns 1A 200V DO-41 Fast recovery/high efficiency diode ROHS
875mV@1A 25ns 1A 200V SMB Fast recovery/high efficiency diode ROHS
875mV@1A 25ns null 1A 200V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS
875mV@1A 30ns 2A 100V SMA Fast recovery/high efficiency diode ROHS
875mV@1A 35ns 2A 200V SMB Fast recovery/high efficiency diode ROHS
875mV@1mA 25ns 1A 200V DO-41 Fast recovery/high efficiency diode ROHS
875mV@3A 25ns 3A 200V SMB Fast recovery/high efficiency diode ROHS
880mV@15A 35ns Dual Common Cathode 30A 200V TO-247 Fast recovery/high efficiency diode ROHS
890mV@4A 25ns null 4A 200V SMC(DO-214AB) Fast recovery/high efficiency diode ROHS
8A 11V Bi-Directional 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
8A 16V 100W 7.8V Bi-Directional 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
8A 350W 44V 25.7V Bi-Directional 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
8A 450W 43V 26.7V Bi-Directional 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
8A 48V Bi-Directional 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
8A@8/20us 54V 26.7V 24V@Max SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
9.3A 600W 64.8V 44.7V 40.2V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
900mV@1A 25ns null 1A 200V DO-214AC(SMA) Fast recovery/high efficiency diode ROHS
910mV 50ns Dual Common Cathode 30A 400V TO-247 Fast recovery/high efficiency diode ROHS
920mV@3A 35ns Single 3A 200V SMC(DO-214AB) Fast recovery/high efficiency diode ROHS
950mV@2A 35ns 2A 200V SMB Fast recovery/high efficiency diode ROHS
980mV@8A 35ns 1 Pair Common Anode 16A 200V TO-220F Fast recovery/high efficiency diode ROHS
DFN-10S1 Electrostatic and Surge Protection (TVS/ESD) ROHS
DFN1006 Electrostatic and Surge Protection (TVS/ESD) ROHS
DFN1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS
DO-15 Fast recovery/high efficiency diode ROHS
DO-214AA Electrostatic and Surge Protection (TVS/ESD) ROHS
DO-214AA(SMB) Fast recovery/high efficiency diode ROHS
DO-214AC Electrostatic and Surge Protection (TVS/ESD) ROHS
Dual Common Cathode TO-220F Fast recovery/high efficiency diode ROHS
Power-DI-323 Schottky Barrier Diodes (SBD) ROHS
Single 11.74V~12.24V 400mW 12V SOD-323 Zener Diodes ROHS
Single 12V~13.5V 1W 12.75V SOD-128 Zener Diodes ROHS
Single 23.72V~24.78V 400mW 24V SOD-323 Zener Diodes ROHS
Single 3.9V~4.4V 1W 4.15V SOD-128 Zener Diodes ROHS
Single 5.1V~5.7V 1W 5.1V SOD-128 Zener Diodes ROHS
SMA Electrostatic and Surge Protection (TVS/ESD) ROHS
SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
SMB Fast recovery/high efficiency diode ROHS
SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
SMC(DO-214AB) Fast recovery/high efficiency diode ROHS
SOD-123 Schottky Barrier Diodes (SBD) ROHS
SOD-123FL Schottky Barrier Diodes (SBD) ROHS
SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOD-323 Schottky Barrier Diodes (SBD) ROHS
SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOD-923 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-353 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-363 Electrostatic and Surge Protection (TVS/ESD) ROHS
TO-220AC Fast recovery/high efficiency diode ROHS

<< Prev Next >>