LCSC Electronics Technology (HK) Limited Datasheets for Analog Comparators

Analog comparators are amplifiers that compare the magnitude of voltages at two inputs. An analog comparator is an operational amplifier with negative feedback removed, and with no feedback and very high gain, the output voltage goes to one extreme to the other.
Analog Comparators: Learn more

Product Name Notes
轨到轨输入 SOT-23-5 Comparators ROHS
轨到轨输出 SOT-23-5 Comparators ROHS
10mV 1pA SC-70-5 Comparators ROHS
10mV 1pA SOIC-8 Comparators ROHS
15mV 10pA MicroPak-6 Comparators ROHS
15mV 10pA SOIC-8 Comparators ROHS
15mV 10pA SOT-23-5 Comparators ROHS
1mV 5nA SC-70-5 Comparators ROHS
1mV Dual SOP-8 Comparators ROHS
2.5mV 25nA SOT-23-5 Comparators ROHS
2.5mV 25nA TSSOP-8 Comparators ROHS
2mV 100nA SOIC-14 Comparators ROHS
2mV 100nA SOIC-8 Comparators ROHS
2mV 250nA SOIC-8 Comparators ROHS
2mV 250nA VSSOP-8 Comparators ROHS
3.5mV 15nA SC-70-5 Comparators ROHS
3.5mV 15nA VSSOP-8 Comparators ROHS
3.6mV 250pA SOT-23-5 Comparators ROHS
30mV 1pA SOIC-8 Comparators ROHS
3mV 100nA SOIC-8 Comparators ROHS
3mV 10uA SOIC-8 Comparators ROHS
3mV 250nA PDIP-14 Comparators ROHS
3mV 250nA SOIC-14 Comparators ROHS
3mV 6pA MSOP-8 Comparators ROHS
3mV 6pA SOT-23-5 Comparators ROHS
3mV 6pA SOT-23-6 Comparators ROHS
3mV SOP-8 Comparators ROHS
4mV 10nA SOT-23-5 Comparators ROHS
5mV 100nA SOIC-8 Comparators ROHS
5mV 10uA SOIC-14 Comparators ROHS
5mV 1pA SO-8 Comparators ROHS
5mV 1pA SOIC-8 Comparators ROHS
5mV 1pA TSSOP-14 Comparators ROHS
5mV 1pA TSSOP-8 Comparators ROHS
5mV 1uA WSON-8(2x2) Comparators ROHS
5mV 250nA Dual SOP-8 Comparators ROHS
5mV 250nA MSOP-8 Comparators ROHS
5mV 250nA PDIP-8 Comparators ROHS
5mV 250nA SO-8 Comparators ROHS
5mV 250nA SOIC-14 Comparators ROHS
5mV 250nA SOIC-8 Comparators ROHS
5mV 250nA SOP-8 Comparators ROHS
5mV 250nA SOT-23-5 Comparators ROHS
5mV 250nA TSSOP-14 Comparators ROHS
5mV 250pA SOIC-8 Comparators ROHS
5mV 40nA SOT-23-5 Comparators ROHS
5mV 5pA SOIC-8 Comparators ROHS
5mV 5pA TSSOP-8 Comparators ROHS
5mV 6pA SC-70-5 Comparators ROHS
5mV 6pA SOP-8 Comparators ROHS
5mV 6pA SOT-23-5 Comparators ROHS
5mV Dual SOP-8 Comparators ROHS
6.5mV 10pA SOIC-8 Comparators ROHS
6.5mV 10pA SOP-8 Comparators ROHS
6.5mV 10pA SOT-23-8 Comparators ROHS
6mV 10pA SC-70-5 Comparators ROHS
6mV 160nA SOT-23-5 Comparators ROHS
6mV 400nA SOT-23-5 Comparators ROHS
6mV 950nA SOT-23-5 Comparators ROHS
7.5mV 250nA PDIP-8 Comparators ROHS
7.5mV 250nA SOIC-8 Comparators ROHS
7.5mV 250nA SOP-8 Comparators ROHS
7.5mV 250nA TSSOP-8 Comparators ROHS
7mV 1pA MSOP-8 Comparators ROHS
7mV 1pA SOT-23-5 Comparators ROHS
7mV 250nA MSOP-8 Comparators ROHS
7mV 250nA SO-14 Comparators ROHS
7mV 250nA SOIC(D)-8 Comparators ROHS
7mV 250nA SOIC-14 Comparators ROHS
7mV 250nA SOIC-8 Comparators ROHS
7mV 250nA SOT-23-5 Comparators ROHS
7mV 250nA SOT-353 Comparators ROHS
7mV 250nA TSSOP-14 Comparators ROHS
7mV 250nA TSSOP-8 Comparators ROHS
7mV 250nA VSSOP-8 Comparators ROHS
7mV 25nA SOT-23-5 Comparators ROHS
8mV 1uA SOIC-14 Comparators ROHS
8mV 2pA SC-70-5 Comparators ROHS
8mV 2pA SOT-23-5 Comparators ROHS
8mV 2pA TSOT-23-8 Comparators ROHS
8mV 400nA SOT-25-5 Comparators ROHS
DIP-14 Comparators ROHS
DIP-8 Comparators ROHS
Dual SOP-8 Comparators ROHS
MSOP-8 Comparators ROHS
Quad SOP-14 Comparators ROHS
Quad TSSOP-14 Comparators ROHS
SC-70-5 Comparators ROHS
SO-14 Comparators ROHS
SO-14-208mil Comparators ROHS
SOIC-14 Comparators ROHS
SOIC-8 Comparators ROHS
SOP-14 Comparators ROHS
SOP-8 Comparators ROHS
SOT-23-5 Comparators ROHS
SOT-23-6 Comparators ROHS
SOT-23-Thin-6 Comparators ROHS
SOT-25-5 Comparators ROHS
SOT23-5 Comparators ROHS
SSOP-5-1.6mm Comparators ROHS
TSSOP-5-1.3mm Comparators ROHS