onsemi Schottky 40V 120mA SOT-23 Diode and Rectifier BAS40-04LT1G

Description
Schottky Rectifier Diode 40V 120mA SOT-23 T/R Product overview: BAS40-04LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Rectifier Diode 40V 120mA SOT-23 T/R Product overview: BAS40-04LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 40V 120mA SOT-23 Diode and Rectifier
286-BAS40-04LT1G
Schottky 40V 120mA SOT-23 Diode and Rectifier 286-BAS40-04LT1G
Schottky Rectifier Diode 40V 120mA SOT-23 T/R Product overview: BAS40-04LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04LT1G can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 40V 120mA SOT-23 T/R Product overview: BAS40-04LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAS40-04LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS40-04LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS40-04LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
 - BAS40-04LT1G - Rochester Electronics
Newburyport, MA, United States
120 mA, 40 V, Schottky Diode, dual, series

120 mA, 40 V, Schottky Diode, dual, series

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 464283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
464283
Schottky Diodes & Rectifiers 464283
Schtky Dio, 2xseries, 40V,BAS40-04LT1G

Schtky Dio, 2xseries, 40V,BAS40-04LT1G

Supplier's Site
Schottky Diodes & Rectifiers - 464283P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
464283P
Schottky Diodes & Rectifiers 464283P
Schtky Dio, 2xseries, 40V,BAS40-04LT1G

Schtky Dio, 2xseries, 40V,BAS40-04LT1G

Supplier's Site
Schottky Diodes & Rectifiers - 1249955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1249955
Schottky Diodes & Rectifiers 1249955
Schtky Dio, 2xseries, 40V,BAS40-04LT1G

Schtky Dio, 2xseries, 40V,BAS40-04LT1G

Supplier's Site
Diodes, Rectifiers - Arrays - BAS40-04LT1G - 010901-BAS40-04LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS40-04LT1G
010901-BAS40-04LT1G
Diodes, Rectifiers - Arrays - BAS40-04LT1G 010901-BAS40-04LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 010901-BAS40-04LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Current - Reverse Leakage @ Vr: 1μA @ 25V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 120mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 010901-BAS40-04LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Current - Reverse Leakage @ Vr: 1μA @ 25V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-04LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40-04LT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAS40-04LT1G
DIODE ARR SCHOTT 40V 120MA SOT23

DIODE ARR SCHOTT 40V 120MA SOT23

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - BAS40-04LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAS40-04LT1G
Diodes >> Schottky Barrier Diodes (SBD) BAS40-04LT1G
40V Dual 1V@40mA 120mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

40V Dual 1V@40mA 120mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS40-04LT1G
Schottky Diodes & Rectifiers BAS40-04LT1G
Schottky Diodes & Rectifiers 40V 225mW Dual

Schottky Diodes & Rectifiers 40V 225mW Dual

Buy Now Datasheet
Rectifier Array, Dual Bridge, Sot-23, Full Reel; Diode Configuration Onsemi - 67R1279 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Array, Dual Bridge, Sot-23, Full Reel; Diode Configuration Onsemi
67R1279
Rectifier Array, Dual Bridge, Sot-23, Full Reel; Diode Configuration Onsemi 67R1279
RECTIFIER ARRAY, DUAL BRIDGE, SOT-23, FULL REEL; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

RECTIFIER ARRAY, DUAL BRIDGE, SOT-23, FULL REEL; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, Series, 0.12A Sot-23; Diode Configuration Onsemi - 88H4547 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Series, 0.12A Sot-23; Diode Configuration Onsemi
88H4547
Schottky Rectifier, Series, 0.12A Sot-23; Diode Configuration Onsemi 88H4547
SCHOTTKY RECTIFIER, SERIES, 0.12A SOT-23; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SERIES, 0.12A SOT-23; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - BAS40-04LT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS40-04LT1G
Diode Arrays BAS40-04LT1G
DIODE ARRAY SCHOTTKY 40V SOT23-3

DIODE ARRAY SCHOTTKY 40V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Schottky Diodes Diode Arrays Diode Arrays Diode Arrays Rectifiers Schottky Diodes Schottky Diodes Diode Arrays Rectifiers Diode Arrays
Product Number 286-BAS40-04LT1G BAS40-04LT1GOSCT-ND BAS40-04LT1G 464283 464283P 010901-BAS40-04LT1G BAS40-04LT1G BAS40-04LT1G BAS40-04LT1G 67R1279 88H4547 BAS40-04LT1G
Product Name Schottky 40V 120mA SOT-23 Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - BAS40-04LT1G Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Rectifier Array, Dual Bridge, Sot-23, Full Reel; Diode Configuration Onsemi Schottky Rectifier, Series, 0.12A Sot-23; Diode Configuration Onsemi Diode Arrays
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SC-59; SOT23 SOT23 SOT-23 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
IO 0.1200 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data