Vishay Precision Group Diode Arrays BAS70-05-E3-08

Description
Diode Array 1 Pair Common Cathode Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAS70-05-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS70-05-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS70-05-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky 70 V 200 mA 1 V Diode and Rectifier - 280-BAS70-05-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 70 V 200 mA 1 V Diode and Rectifier
280-BAS70-05-E3-08
Schottky 70 V 200 mA 1 V Diode and Rectifier 280-BAS70-05-E3-08
VISHAY - BAS70-05-E3-08 - Small Signal Schottky Diode, Common Cathode, 70 V, 200 mA, 1 V, 600 mA, 125 °C Product overview: BAS70-05-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70 V, 200 mA, 1 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70 V, 200 mA, 1 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-05-E3-08 can be used for catalog matching and distributor lookup.

VISHAY - BAS70-05-E3-08 - Small Signal Schottky Diode, Common Cathode, 70 V, 200 mA, 1 V, 600 mA, 125 °C Product overview: BAS70-05-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70 V, 200 mA, 1 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70 V, 200 mA, 1 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-05-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS70-05-E3-08 - 1022109-BAS70-05-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-05-E3-08
1022109-BAS70-05-E3-08
Diodes, Rectifiers - Arrays - BAS70-05-E3-08 1022109-BAS70-05-E3-08
Manufacturer: Vishay Win Source Part Number: 1022109-BAS70-05-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 410mV @ 1mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAS70-05 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Alternative Parts (Cross-Reference): BAS70C; BAS70CT/R7; BAS70CT/R13; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1022109-BAS70-05-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 410mV @ 1mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAS70-05
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Alternative Parts (Cross-Reference): BAS70C; BAS70CT/R7; BAS70CT/R13;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - BAS70-05-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS70-05-E3-08
Diode Arrays BAS70-05-E3-08
DIODE ARRAY SCHOTTKY 70V SOT23

DIODE ARRAY SCHOTTKY 70V SOT23

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAS70-05-E3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAS70-05-E3-08
Diodes >> Schottky Barrier Diodes (SBD) BAS70-05-E3-08
70V Dual Common Cathode 200mA 1V@15mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

70V Dual Common Cathode 200mA 1V@15mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode, Schottky, 0.2A, 70V, Sot-23-3; Diode Configuration Vishay - 12X6445 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.2A, 70V, Sot-23-3; Diode Configuration Vishay
12X6445
Diode, Schottky, 0.2A, 70V, Sot-23-3; Diode Configuration Vishay 12X6445
DIODE, SCHOTTKY, 0.2A, 70V, SOT-23-3; Diode Configuration:Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.2A, 70V, SOT-23-3; Diode Configuration:Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 200Ma, 70V, Sot-23-3, Full Reel; Diode Configuration Vishay - 06X4375 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 200Ma, 70V, Sot-23-3, Full Reel; Diode Configuration Vishay
06X4375
Diode, Schottky, 200Ma, 70V, Sot-23-3, Full Reel; Diode Configuration Vishay 06X4375
DIODE, SCHOTTKY, 200MA, 70V, SOT-23-3, FULL REEL; Diode Configuration:Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

DIODE, SCHOTTKY, 200MA, 70V, SOT-23-3, FULL REEL; Diode Configuration:Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-05-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-05-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-05-E3-08
DIODE ARR SCHOTT 70V 200MA SOT23

DIODE ARR SCHOTT 70V 200MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-05-E3-08
Schottky Diodes & Rectifiers BAS70-05-E3-08
Schottky Diodes & Rectifiers 70 Volt 200mA Dual Common Cathode

Schottky Diodes & Rectifiers 70 Volt 200mA Dual Common Cathode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number BAS70-05-E3-08CT-ND 280-BAS70-05-E3-08 1022109-BAS70-05-E3-08 BAS70-05-E3-08 BAS70-05-E3-08 12X6445 06X4375 BAS70-05-E3-08 BAS70-05-E3-08
Product Name Diode Arrays Schottky 70 V 200 mA 1 V Diode and Rectifier Diodes, Rectifiers - Arrays - BAS70-05-E3-08 Diode Arrays Diodes >> Schottky Barrier Diodes (SBD) Diode, Schottky, 0.2A, 70V, Sot-23-3; Diode Configuration Vishay Diode, Schottky, 200Ma, 70V, Sot-23-3, Full Reel; Diode Configuration Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode Common Catode
Tj 125 C (257 F) -55 C (-67 F) 125 C (257 F) ? to 125 C (? to 257 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; SOT-23 SC-59; SOT23 SOT-23
RoHS Compliant RoHS RoHS RoHS RoHS
IO 0.2000 amps
Unlock Full Specs
to access all available technical data