DIODES Incorporated Single Diodes B130LB-13-F

Description
Diode Schottky 30V 2A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B130LB-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B130LB-FDITR-ND
Single Diodes B130LB-FDITR-ND
Diode Schottky 30V 2A Surface Mount SMB

Diode Schottky 30V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - B130LB-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B130LB-FDICT-ND
Single Diodes B130LB-FDICT-ND
Diode Schottky 30V 2A Surface Mount SMB

Diode Schottky 30V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - B130LB-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B130LB-FDIDKR-ND
Single Diodes B130LB-FDIDKR-ND
Diode Schottky 30V 2A Surface Mount SMB

Diode Schottky 30V 2A Surface Mount SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - B130LB-13-F - 010629-B130LB-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B130LB-13-F
010629-B130LB-13-F
Diodes, Rectifiers - Single - B130LB-13-F 010629-B130LB-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010629-B130LB-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 445mV @ 2A Current - Reverse Leakage @ Vr: 1mA @ 30V Capacitance @ Vr, F: 90pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Family Name: B130LB Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): LSM140Je3/TR13; LSM190Je3/TR13 ; LSM180Je3/TR13; B130LB; Introduction Date: January 22, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010629-B130LB-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 445mV @ 2A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Capacitance @ Vr, F: 90pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: B130LB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): LSM140Je3/TR13; LSM190Je3/TR13 ; LSM180Je3/TR13; B130LB;
Introduction Date: January 22, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-B130LB-13-F
Schottky 30V 2A Diode and Rectifier 280-B130LB-13-F
DIODE SCHOTTKY 30V 2A SMB Product overview: B130LB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B130LB-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A SMB Product overview: B130LB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B130LB-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - B130LB-13-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
B130LB-13-F
Diodes >> Schottky Barrier Diodes (SBD) B130LB-13-F
30V 445mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS

30V 445mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B130LB-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B130LB-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B130LB-13-F
DIODE SCHOTTKY 30V 2A SMB

DIODE SCHOTTKY 30V 2A SMB

Supplier's Site
Diode, Rectifier, Schottky, 30V, 1A, Smb; Repetitive Peak Reverse Voltage Diodes Inc. - 23T4607 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, Schottky, 30V, 1A, Smb; Repetitive Peak Reverse Voltage Diodes Inc.
23T4607
Diode, Rectifier, Schottky, 30V, 1A, Smb; Repetitive Peak Reverse Voltage Diodes Inc. 23T4607
DIODE, RECTIFIER, SCHOTTKY, 30V, 1A, SMB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:445mV; Forward Surge Current:40A RoHS Compliant: Yes

DIODE, RECTIFIER, SCHOTTKY, 30V, 1A, SMB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:445mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B130LB-13-F
Schottky Diodes & Rectifiers B130LB-13-F
Schottky Diodes & Rectifiers 30V 1A

Schottky Diodes & Rectifiers 30V 1A

Buy Now Datasheet
DIODE SCHOTTKY 30V 2A SMB - 233-B130LB-13-F - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 2A SMB
233-B130LB-13-F
DIODE SCHOTTKY 30V 2A SMB 233-B130LB-13-F
DIODE SCHOTTKY 30V 2A SMB

DIODE SCHOTTKY 30V 2A SMB

Supplier's Site
Single Diodes - B130LB-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B130LB-13-F
Single Diodes B130LB-13-F
DIODE SCHOTTKY 30V 2A SMB

DIODE SCHOTTKY 30V 2A SMB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number B130LB-FDITR-ND 010629-B130LB-13-F 280-B130LB-13-F B130LB-13-F B130LB-13-F 23T4607 B130LB-13-F 233-B130LB-13-F B130LB-13-F
Product Name Single Diodes Diodes, Rectifiers - Single - B130LB-13-F Schottky 30V 2A Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Diode, Rectifier, Schottky, 30V, 1A, Smb; Repetitive Peak Reverse Voltage Diodes Inc. Schottky Diodes & Rectifiers DIODE SCHOTTKY 30V 2A SMB Single Diodes
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Active Active Active
Package SMB; SMB Tape & Reel (TR) SMB SMD SMB SMB; DO-214AA, SMB SMB; DO-214AA, SMB
VF 0.4450 volts 0.4450 volts 0.4450 volts 0.4450 volts 0.4450 volts 0.4450 volts
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data