LCSC Electronics Technology (HK) Limited Datasheets for Shift Registers

Shift registers are sequential logic circuits that are used to store and move data. They accept binary inputs from one serial or parallel source and then shift the data through a chain of flip-flops, one bit at time.
Shift Registers: Learn more

Product Name Notes
1V~5.5V Serialtoparallel DHVQFN-14-EP(2.5x3) Shifting Register ROHS
2V~6V DIP-16 Shifting Register ROHS
2V~6V DIP-20 Shifting Register ROHS
2V~6V ParallelorSerialtoSe rial SOP-16-5.4mm Shifting Register ROHS
2V~6V ParallelorSerialtoSe rial SSOP-16-208mil Shifting Register ROHS
2V~6V SOP-16 Shifting Register ROHS
4 3V~18V 2 Serialtoparallel SOIC-16 Shifting Register ROHS
4.5V~5.5V 1 串行至串行或并行 SOIC-20-300mil Shifting Register ROHS
8 1.65V~3.6V 1 串行至串行或并行 TSSOP-16 Shifting Register ROHS
8 1V~3.6V 1 串行至串行或并行 SO-16 Shifting Register ROHS
8 2V~5.5V 1 串行至串行或并行 SOIC-16 Shifting Register ROHS
8 2V~5.5V 1 串行至串行或并行 TSSOP-16 Shifting Register ROHS
8 2V~6V 串行至串行或并行 SOP-16 Shifting Register ROHS
8 2V~6V 1 串行至串行或并行 SOIC-16 Shifting Register ROHS
8 2V~6V 1 串行至串行或并行 TSSOP-16 Shifting Register ROHS
8 2V~6V 1 Parallel to Serial SOIC-16 Shifting Register ROHS
8 2V~6V 1 ParallelorSerialtoSe rial SO-16 Shifting Register ROHS
8 2V~6V 1 ParallelorSerialtoSe rial SOIC-16 Shifting Register ROHS
8 2V~6V 1 ParallelorSerialtoSe rial TSSOP-16 Shifting Register ROHS
8 2V~6V 1 Serialtoparallel DIP-14 Shifting Register ROHS
8 2V~6V 1 Serialtoparallel SOIC-14-150mil Shifting Register ROHS
8 2V~6V 1 Serialtoparallel SOIC-16 Shifting Register ROHS
8 2V~6V 1 Serialtoparallel TSSOP-14 Shifting Register ROHS
8 2V~6V 1 Serialtoparallel TSSOP-16 Shifting Register ROHS
8 2V~6V 1 Serialtoparallel WQFN-16(2.5x3.5) Shifting Register ROHS
8 2V~6V 1 SOP-14 Shifting Register ROHS
8 2V~6V ParallelorSerialtoSe rial SOP-16 Shifting Register ROHS
8 2V~6V ParallelorSerialtoSe rial TSSOP-16 Shifting Register ROHS
8 2V~6V Serialtoparallel SOP-14 Shifting Register ROHS
8 3V~15V 1 串行至串行或并行 SOIC-16 Shifting Register ROHS
8 3V~18V 1 ParallelorSerialtoSe rial SOIC-16 Shifting Register ROHS
8 3V~18V 1 ParallelorSerialtoSe rial TSSOP-16 Shifting Register ROHS
8 3V~18V 1 Serialtoparallel SOIC-16 Shifting Register ROHS
8 4.5V~5.5V 1 串行至串行或并行 PDIP-16 Shifting Register ROHS
8 4.5V~5.5V 1 串行至串行或并行 SOIC-16 Shifting Register ROHS
8 4.5V~5.5V 1 串行至串行或并行 SOIC-24-300mil Shifting Register ROHS
8 4.5V~5.5V 1 串行至串行或并行 SOP-16 Shifting Register ROHS
8 4.5V~5.5V 1 串行至串行或并行 TSSOP-16 Shifting Register ROHS
8 4.5V~5.5V 1 ParallelorSerialtoSe rial SOIC-16 Shifting Register ROHS
8 4.5V~5.5V 1 Serialtoparallel TSSOP-14 Shifting Register ROHS
8 4.75V~5.25V 1 Serialtoparallel DIP-14 Shifting Register ROHS
8 SOP-16 Shifting Register ROHS
DHVQFN-16-EP(2.5x3.5 ) Shifting Register ROHS
DIP-14 Shifting Register ROHS
DIP-16 Shifting Register ROHS
SOIC-16 Shifting Register ROHS
SOIC16 Shifting Register ROHS
SOP-14 Shifting Register ROHS
SOP-16 Shifting Register ROHS
TSSOP-16 Shifting Register ROHS