onsemi 27V 1.5W Zener Diode 1SMA5935BT3G

Description
27V 1.5W Zener Diode, 5% Tol, SMA Product overview: 1SMA5935BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5935BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
27V 1.5W Zener Diode, 5% Tol, SMA Product overview: 1SMA5935BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5935BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27V 1.5W Zener Diode - 287-1SMA5935BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 1.5W Zener Diode
287-1SMA5935BT3G
27V 1.5W Zener Diode 287-1SMA5935BT3G
27V 1.5W Zener Diode, 5% Tol, SMA Product overview: 1SMA5935BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5935BT3G can be used for catalog matching and distributor lookup.

27V 1.5W Zener Diode, 5% Tol, SMA Product overview: 1SMA5935BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5935BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5935BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5935BT3GOSTR-ND
Single Zener Diodes 1SMA5935BT3GOSTR-ND
Zener Diode 27V 1.5W ±5% Surface Mount SMA

Zener Diode 27V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5935BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5935BT3GOSDKR-ND
Single Zener Diodes 1SMA5935BT3GOSDKR-ND
Zener Diode 27V 1.5W ±5% Surface Mount SMA

Zener Diode 27V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5935BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5935BT3GOSCT-ND
Single Zener Diodes 1SMA5935BT3GOSCT-ND
Zener Diode 27V 1.5W ±5% Surface Mount SMA

Zener Diode 27V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - 1SMA5935BT3G - 005380-1SMA5935BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5935BT3G
005380-1SMA5935BT3G
Diodes - Zener - Single - 1SMA5935BT3G 005380-1SMA5935BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005380-1SMA5935BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 20.6V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 005380-1SMA5935BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 20.6V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diodes - 7925366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925366
Zener Diodes 7925366
Zener Diode 1.5W 27V 5% ESD 16KV SMA

Zener Diode 1.5W 27V 5% ESD 16KV SMA

Supplier's Site
Zener Diodes - 7925366P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925366P
Zener Diodes 7925366P
Zener Diode 1.5W 27V 5% ESD 16KV SMA

Zener Diode 1.5W 27V 5% ESD 16KV SMA

Supplier's Site
Zener Diodes - 1631959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631959
Zener Diodes 1631959
Zener Diode 1.5W 27V 5% ESD 16KV SMA

Zener Diode 1.5W 27V 5% ESD 16KV SMA

Supplier's Site
Single Zener Diodes - 1SMA5935BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5935BT3G
Single Zener Diodes 1SMA5935BT3G
DIODE ZENER 27V 1.5W SMA

DIODE ZENER 27V 1.5W SMA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMA5935BT3G
Zener Diodes 1SMA5935BT3G
Zener Diodes 27V 1.5W

Zener Diodes 27V 1.5W

Buy Now Datasheet
Diodes >> Zener Diodes - 1SMA5935BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMA5935BT3G
Diodes >> Zener Diodes 1SMA5935BT3G
±5% Single 25.65V~28.35V 1.5W 27V SMA(DO-214AC) Zener Diodes ROHS

±5% Single 25.65V~28.35V 1.5W 27V SMA(DO-214AC) Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5935BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5935BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5935BT3G
DIODE ZENER 27V 1.5W SMA

DIODE ZENER 27V 1.5W SMA

Supplier's Site
Zener Diode, 1.5W, 27V, Sma; Zener Voltage Nom Onsemi - 71J9199 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 27V, Sma; Zener Voltage Nom Onsemi
71J9199
Zener Diode, 1.5W, 27V, Sma; Zener Voltage Nom Onsemi 71J9199
ZENER DIODE, 1.5W, 27V, SMA; Zener Voltage Nom:27V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 1.5W, 27V, SMA; Zener Voltage Nom:27V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 27V, 1.5W, Full Reel; Zener Voltage Vz Typ Onsemi - 14AC5513 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 27V, 1.5W, Full Reel; Zener Voltage Vz Typ Onsemi
14AC5513
Diode, Zener, 27V, 1.5W, Full Reel; Zener Voltage Vz Typ Onsemi 14AC5513
DIODE, ZENER, 27V, 1.5W, FULL REEL; Zener Voltage Vz Typ:27V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA5935BT3 Series; RoHS Compliant: Yes

DIODE, ZENER, 27V, 1.5W, FULL REEL; Zener Voltage Vz Typ:27V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA5935BT3 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1SMA5935BT3G 1SMA5935BT3GOSTR-ND 005380-1SMA5935BT3G 7925366 7925366P 1SMA5935BT3G 1SMA5935BT3G 1SMA5935BT3G 1SMA5935BT3G 71J9199 14AC5513
Product Name 27V 1.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - 1SMA5935BT3G Zener Diodes Zener Diodes Single Zener Diodes Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.5W, 27V, Sma; Zener Voltage Nom Onsemi Diode, Zener, 27V, 1.5W, Full Reel; Zener Voltage Vz Typ Onsemi
Package Tape and Reel SMA; SMA Sma DO-214AC DO-214AC, SMA; SMA SMA-2 SMA SMA; SMA DO-214AC (SMA); SMA DO-214AC
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VZ 27 volts 27 volts 27 volts 27 volts 27 volts 27 volts
ZZT 23 ohms 23 ohms 23 ohms 23 ohms 23 ohms
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data