DIODES Incorporated Diodes, Rectifiers - Single - B290-13-F B290-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 039519-B290-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A Current - Reverse Leakage @ Vr: 7μA @ 90V Capacitance @ Vr, F: 75pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Family Name: B290 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B1100LB; SK29; SK210; S210; Introduction Date: October 15, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Industrial
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 039519-B290-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A Current - Reverse Leakage @ Vr: 7μA @ 90V Capacitance @ Vr, F: 75pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Family Name: B290 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B1100LB; SK29; SK210; S210; Introduction Date: October 15, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - B290-13-F - 039519-B290-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B290-13-F
039519-B290-13-F
Diodes, Rectifiers - Single - B290-13-F 039519-B290-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 039519-B290-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A Current - Reverse Leakage @ Vr: 7μA @ 90V Capacitance @ Vr, F: 75pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Family Name: B290 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B1100LB; SK29; SK210; S210; Introduction Date: October 15, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 039519-B290-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A
Current - Reverse Leakage @ Vr: 7μA @ 90V
Capacitance @ Vr, F: 75pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: B290
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): B1100LB; SK29; SK210; S210;
Introduction Date: October 15, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Single Diodes - B290-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B290-FDITR-ND
Single Diodes B290-FDITR-ND
Diode Schottky 90V 2A Surface Mount SMB

Diode Schottky 90V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - B290-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B290-FDIDKR-ND
Single Diodes B290-FDIDKR-ND
Diode Schottky 90V 2A Surface Mount SMB

Diode Schottky 90V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - B290-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B290-FDICT-ND
Single Diodes B290-FDICT-ND
Diode Schottky 90V 2A Surface Mount SMB

Diode Schottky 90V 2A Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
Schottky 90V 2A Diode and Rectifier
280-B290-13-F
Schottky 90V 2A Diode and Rectifier 280-B290-13-F
DIODE SCHOTTKY 90V 2A SMB Product overview: B290-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B290-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 2A SMB Product overview: B290-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B290-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - B290-13-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
B290-13-F
Diodes >> Schottky Barrier Diodes (SBD) B290-13-F
90V 790mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS

90V 790mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B290-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B290-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B290-13-F
DIODE SCHOTTKY 90V 2A SMB

DIODE SCHOTTKY 90V 2A SMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B290-13-F
Schottky Diodes & Rectifiers B290-13-F
Schottky Diodes & Rectifiers 90V 2A

Schottky Diodes & Rectifiers 90V 2A

Buy Now Datasheet
Single Diodes - B290-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B290-13-F
Single Diodes B290-13-F
DIODE SCHOTTKY 90V 2A SMB

DIODE SCHOTTKY 90V 2A SMB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 039519-B290-13-F B290-FDITR-ND 280-B290-13-F B290-13-F B290-13-F B290-13-F B290-13-F
Product Name Diodes, Rectifiers - Single - B290-13-F Single Diodes Schottky 90V 2A Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data