DIODES Incorporated 40V 200MA SOT23 Diode and Rectifier BAS40-04-7-F

Description
DIODE ARR SCHOTT 40V 200MA SOT23 Product overview: BAS40-04-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 40V 200MA SOT23 Product overview: BAS40-04-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 200MA SOT23 Diode and Rectifier
286-BAS40-04-7-F
40V 200MA SOT23 Diode and Rectifier 286-BAS40-04-7-F
DIODE ARR SCHOTT 40V 200MA SOT23 Product overview: BAS40-04-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04-7-F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 200MA SOT23 Product overview: BAS40-04-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAS40-04FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS40-04FDITR-ND
Diode Arrays BAS40-04FDITR-ND
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS40-04FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS40-04FDIDKR-ND
Diode Arrays BAS40-04FDIDKR-ND
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS40-04FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS40-04FDICT-ND
Diode Arrays BAS40-04FDICT-ND
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS40-04-7-F - 010900-BAS40-04-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS40-04-7-F
010900-BAS40-04-7-F
Diodes, Rectifiers - Arrays - BAS40-04-7-F 010900-BAS40-04-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010900-BAS40-04-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 200nA @ 30V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAS40-04 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): BAS40-04-TP; BAS40-04-TP-HF; CDBT-40S-G; BAS40-04-T; Introduction Date: January 04, 2001 ECCN: EAR99 Country of Origin: China, Japan, Taiwan, United Kingdom, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010900-BAS40-04-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAS40-04
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): BAS40-04-TP; BAS40-04-TP-HF; CDBT-40S-G; BAS40-04-T;
Introduction Date: January 04, 2001
ECCN: EAR99
Country of Origin: China, Japan, Taiwan, United Kingdom, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAS40-04-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAS40-04-7-F
Diodes >> Schottky Barrier Diodes (SBD) BAS40-04-7-F
40V Dual 1V@40mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

40V Dual 1V@40mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode Arrays - BAS40-04-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS40-04-7-F
Diode Arrays BAS40-04-7-F
DIODE ARRAY SCHOTTKY 40V SOT23-3

DIODE ARRAY SCHOTTKY 40V SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-04-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40-04-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAS40-04-7-F
DIODE ARR SCHOTT 40V 200MA SOT23

DIODE ARR SCHOTT 40V 200MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS40-04-7-F
Schottky Diodes & Rectifiers BAS40-04-7-F
Schottky Diodes & Rectifiers 40V 350mW

Schottky Diodes & Rectifiers 40V 350mW

Buy Now Datasheet
Schottky Diode, 40Ma, 40V, Sot-23; Diode Configuration Diodes Inc. - 12T1395 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 40Ma, 40V, Sot-23; Diode Configuration Diodes Inc.
12T1395
Schottky Diode, 40Ma, 40V, Sot-23; Diode Configuration Diodes Inc. 12T1395
SCHOTTKY DIODE, 40mA, 40V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:40mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY DIODE, 40mA, 40V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:40mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Diode Arrays Rectifiers Schottky Diodes Schottky Diodes
Product Number 286-BAS40-04-7-F BAS40-04FDITR-ND 010900-BAS40-04-7-F BAS40-04-7-F BAS40-04-7-F BAS40-04-7-F BAS40-04-7-F 12T1395
Product Name 40V 200MA SOT23 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAS40-04-7-F Diodes >> Schottky Barrier Diodes (SBD) Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Diode, 40Ma, 40V, Sot-23; Diode Configuration Diodes Inc.
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SOT-23
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data