ABS Bridge Rectifiers ROHS
1V@1A 2A 1kV ABS Bridge Rectifiers ROHS
50A 1V@2A 2A 1kV SOP-4 Bridge Rectifiers ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | ABS210 | ABS210 | ABS210 |
| Product Name | Diodes >> Bridge Rectifiers | Diodes >> Bridge Rectifiers | Diodes >> Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge |
| RoHS Compliant | RoHS | RoHS | RoHS |
| IO | 2 amps | 2 amps | |
| IR | 0.0050 mA | 0.0050 mA |