LCSC Electronics Technology (HK) Limited Datasheets for Monostable Multivibrators
Monostable multivibrators, also known as one-shots, are digital devices similar to flip-flops, but with only one stable state where they remain until triggered by an input signal. Once triggered, the output is switched to the opposite state.
Monostable Multivibrators: Learn more
| Product Name | Notes |
|---|---|
| - Monostable Multivibrators ROHS | |
| 100ns 3V~15V SOP-16 Monostable Multivibrators ROHS | |
| 100ns 3V~18V TSSOP-16 Monostable Multivibrators ROHS | |
| 100ns Schmitt Trigger 3V~18V SOP-16 Monostable Multivibrators ROHS | |
| 12ns Schmitt Trigger 1.65V~5.5V VSSOP-8 Monostable Multivibrators ROHS | |
| 18.5ns Schmitt Trigger 1.65V~5.5V SM-8 Monostable Multivibrators ROHS | |
| 20ns 2V~6V SO-16 Monostable Multivibrators ROHS | |
| 21ns Schmitt Trigger 2V~6V TSSOP-16 Monostable Multivibrators ROHS | |
| 25ns 2V~6V SOP-16 Monostable Multivibrators ROHS | |
| 5.1ns 2V~5.5V SO-16 Monostable Multivibrators ROHS | |
| 5.3ns Schmitt Trigger 1.65V~5.5V TSSOP-8-3.0mm Monostable Multivibrators ROHS | |
| 5.3ns Schmitt Trigger 1.65V~5.5V VSSOP-8-0.5mm Monostable Multivibrators ROHS | |
| 65ns 2V~6V SOIC-16 Monostable Multivibrators ROHS | |
| 65ns 2V~6V TSSOP-16 Monostable Multivibrators ROHS | |
| 77ns Schmitt Trigger 4.5V~5.5V SOIC-16 Monostable Multivibrators ROHS | |
| 80ns 3V~18V DIP-14 Monostable Multivibrators ROHS | |
| 80ns 3V~18V SOP-14 Monostable Multivibrators ROHS | |
| 80ns 3V~18V TSSOP-14 Monostable Multivibrators ROHS | |
| DIP-16 Monostable Multivibrators ROHS | |
| SOIC-16 Monostable Multivibrators ROHS | |
| SOP-16 Monostable Multivibrators ROHS |