Small signal diode,BAT48 0.35A 40V
Small signal diode,BAT48 0.35A 40V
Small signal diode,BAT48 0.35A 40V
Manufacturer: STMicroelectronics
Win Source Part Number: 038155-BAT48
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 750mV @ 200mA
Current - Reverse Leakage @ Vr: 25μA @ 40V
Capacitance @ Vr, F: 30pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Diode Schottky 40V 350mA (DC) Through Hole DO-35
Diode Schottky 40V 350mA (DC) Through Hole DO-35
DIODE SCHOTTKY 40V 350MA DO35
Schottky Diodes & Rectifiers 350mA 40 Volt
SCHOTTKY RECTIFIER, 350mA 40V DO-35; Diode Configuration:Single
SCHOTTKY RECTIFIER, 350mA 40V DO-35, FULL REEL; Diode Configuration:Single
40V Single 350mA 900mV@500mA DO-35 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 40V 350MA DO35
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 2513053 | 2513053P | 038155-BAT48 | 497-2512-1-ND | BAT48 | BAT48 | 89K1212 | BAT48 | BAT48 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - BAT48 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 350Ma 40V Do-35; Diode Configuration Stmicroelectronics | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes |
| Rectifier Configuration / Technology | Schottky | Schottky | |||||||
| Package | Do-35 | DO-35; DO-35 | SOD-323; SOD-323 | DO-35; DO-35 | DO-35 | DO-35; DO-204AH, DO-35, Axial | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active |