DIODE GEN PURP 300V 250MA SOD523 Product overview: BAS521-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS521-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010918-BAS521-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 150nA @ 250V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAS521; BAS521-13; BAS521T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Diode Standard 300V 250mA (DC) Surface Mount SOD-523
Diode Standard 300V 250mA (DC) Surface Mount SOD-523
Diode Standard 300V 250mA (DC) Surface Mount SOD-523
300V 325mW Single 1.1V@100mA 50ns 250mA SOD-523 Switching Diode ROHS
DIODE, SMALL SIGNAL, 300V, 0.25A, SOD523; Diode Configuration:Single
DIODE GEN PURP 300V 250MA SOD523
DIODE GEN PURP 300V 250MA SOD523
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-BAS521-7 | 010918-BAS521-7 | BAS521-7DICT-ND | BAS521-7 | 07AH3570 | BAS521-7 | BAS521-7 |
| Product Name | 300V 250MA Diode and Rectifier | Diodes, Rectifiers - Single - BAS521-7 | Single Diodes | Diodes >> Switching Diode | Diode, Small Signal, 300V, 0.25A, Sod523; Diode Configuration Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts |