EIC Semiconductor, Inc. 24V 9Ohm 3000mW Zener Diode 3EZ24D5

Description
Zener Diode Single 24V 5% 9Ohm 3000mW 2-Pin DO-41 Product overview: 3EZ24D5 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 9Ohm, 3000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 9Ohm, 3000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3EZ24D5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Single 24V 5% 9Ohm 3000mW 2-Pin DO-41 Product overview: 3EZ24D5 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 9Ohm, 3000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 9Ohm, 3000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3EZ24D5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 9Ohm 3000mW Zener Diode - 287-3EZ24D5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 9Ohm 3000mW Zener Diode
287-3EZ24D5
24V 9Ohm 3000mW Zener Diode 287-3EZ24D5
Zener Diode Single 24V 5% 9Ohm 3000mW 2-Pin DO-41 Product overview: 3EZ24D5 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 9Ohm, 3000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 9Ohm, 3000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3EZ24D5 can be used for catalog matching and distributor lookup.

Zener Diode Single 24V 5% 9Ohm 3000mW 2-Pin DO-41 Product overview: 3EZ24D5 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 9Ohm, 3000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 9Ohm, 3000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3EZ24D5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 3EZ24D5 - 1128424-3EZ24D5 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 3EZ24D5
1128424-3EZ24D5
Diodes - Zener - Single - 3EZ24D5 1128424-3EZ24D5
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 1128424-3EZ24D5 Manufacturer Homepage: www.eicsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 1128424-3EZ24D5
Manufacturer Homepage: www.eicsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Diodes >> Zener Diodes - 3EZ24D5 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
3EZ24D5
Diodes >> Zener Diodes 3EZ24D5
3W 24V DO-41 Zener Diodes ROHS

3W 24V DO-41 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-3EZ24D5 1128424-3EZ24D5 3EZ24D5
Product Name 24V 9Ohm 3000mW Zener Diode Diodes - Zener - Single - 3EZ24D5 Diodes >> Zener Diodes
RoHS Compliant RoHS RoHS
VZ 24 volts 24 volts
ZZT 9 ohms 9 ohms
PD 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data