LCSC Electronics Technology (HK) Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| ±2% Single 500mW 12V LL-34 Zener Diodes ROHS | |
| ±5% 1W 10V LL-41 Zener Diodes ROHS | |
| ±5% 1W 12V LL-41 Zener Diodes ROHS | |
| ±5% 1W 12V MELF Zener Diodes ROHS | |
| ±5% 1W 7.5V DO-213AB Zener Diodes ROHS | |
| ±5% 2W 5.6V SMA(DO-214AC) Zener Diodes ROHS | |
| ±5% Single 13.8V~15.6V 500mW 15V LL-34 Zener Diodes ROHS | |
| ±5% Single 16.8V~19.1V 500mW 18V LL-34 Zener Diodes ROHS | |
| ±5% Single 1W 12V LL-41 Zener Diodes ROHS | |
| ±5% Single 1W 5.1V LL-41 Zener Diodes ROHS | |
| ±5% Single 1W 5.6V LL-41 Zener Diodes ROHS | |
| ±5% Single 23.75V~26.25V 500mW 25V LL-34 Zener Diodes ROHS | |
| ±5% Single 3.1V~3.5V 500mW 3.3V LL-34 Zener Diodes ROHS | |
| ±5% Single 4.8V~5.4V 500mW 5.1V LL-34 Zener Diodes ROHS | |
| ±5% Single 4.8V~5.4V 500mW DO-35 Zener Diodes ROHS | |
| ±5% Single 5.2V~6V 500mW 5.6V LL-34 Zener Diodes ROHS | |
| ±5% Single 58V~66V 2W DO-204AC Zener Diodes ROHS | |
| ±5% Single 7.13V~7.88V 1W 7.5V MELF Zener Diodes ROHS | |
| ±5% Single 7.7V~8.7V 500mW 8.2V LL-34 Zener Diodes ROHS | |
| ±5% Single 7V~7.9V 2W DO-41 Zener Diodes ROHS | |
| ±5% Single 8.5V~9.6V 500mW 9.1V LL-34 Zener Diodes ROHS | |
| 1.15V@3A 38ns Single 3A 600V DO-214AA(SMB) Fast recovery/high efficiency diode ROHS | |
| 1.1V@1A 28ns Single 1A 400V SOD-123F Fast recovery/high efficiency diode ROHS | |
| 1.3V@1A 500ns null 1A 1kV SMA(DO-214AC) Fast recovery/high efficiency diode ROHS | |
| 1.3V@1A 50ns 1A 400V DO-214AC(SMA) Fast recovery/high efficiency diode ROHS | |
| 1.3V@1A 50ns 1A 400V SMA Fast recovery/high efficiency diode ROHS | |
| 1.3V@1A 50ns null 1A 400V SMA Fast recovery/high efficiency diode ROHS | |
| 1.3V@1A 50ns Single 1A 400V SMA Fast recovery/high efficiency diode ROHS | |
| 1.65V@1A 75ns Single 1A 1kV SMA Fast recovery/high efficiency diode ROHS | |
| 1.65V@1A 75ns Single 1A 1kV SMA(DO-214AC) Fast recovery/high efficiency diode ROHS | |
| 1.65V@1A 75ns Single 1A 1kV SMAF Fast recovery/high efficiency diode ROHS | |
| 1.65V@1A 75ns Single 1A 600V SMA Fast recovery/high efficiency diode ROHS | |
| 1.65V@1A 75ns Single 1A 600V SOD-123FL Fast recovery/high efficiency diode ROHS | |
| 1.65V@1A 75ns Single 1A 800V SMA Fast recovery/high efficiency diode ROHS | |
| 1.65V@2A 75ns Single 2A 1kV SMA(DO-214AC) Fast recovery/high efficiency diode ROHS | |
| 1.65V@2A 75ns Single 2A 1kV SMB Fast recovery/high efficiency diode ROHS | |
| 1.65V@2A 75ns Single 2A 600V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS | |
| 1.7V@1A 100ns Single 1A 800V SOD-123FL Fast recovery/high efficiency diode ROHS | |
| 1.7V@1A 1A 600V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS | |
| 1.7V@1A 75ns 1A 1kV SMA Fast recovery/high efficiency diode ROHS | |
| 1.7V@1A 75ns 1A 1kV SMA(DO-214AC) Fast recovery/high efficiency diode ROHS | |
| 1.7V@1A 75ns 1A 1kV SMAF Fast recovery/high efficiency diode ROHS | |
| 1.7V@1A 75ns 1A 600V DO-214AC(SMA) Fast recovery/high efficiency diode ROHS | |
| 1.7V@1A 75ns 1A 600V SMA Fast recovery/high efficiency diode ROHS | |
| 1.7V@1A 75ns 1A 800V SMA Fast recovery/high efficiency diode ROHS | |
| 1.7V@1A 75ns null 1A 1kV SMA(DO-214AC) Fast recovery/high efficiency diode ROHS | |
| 1.7V@1A 75ns null 1A 600V SMA Fast recovery/high efficiency diode ROHS | |
| 1.7V@1A 75ns Single 1A 1kV SMA Fast recovery/high efficiency diode ROHS | |
| 1.7V@1A 75ns Single 1A 1kV SMA(DO-214AC) Fast recovery/high efficiency diode ROHS | |
| 1.7V@1A 75ns Single 1A 1kV SOD-123FL Fast recovery/high efficiency diode ROHS | |
| 1.7V@2A 75ns null 2A 1kV DO-214AC(SMA) Fast recovery/high efficiency diode ROHS | |
| 1.7V@3A 75ns 3A 1kV SMC Fast recovery/high efficiency diode ROHS | |
| 1.7V@6A 70ns Single 2A 1kV SMB(DO-214AA) Fast recovery/high efficiency diode ROHS | |
| 1.7V@8A 80ns Single 8A 1kV SMC Fast recovery/high efficiency diode ROHS | |
| 1.9V@1A 75ns 1A 1.2kV SMA(DO-214AC) Fast recovery/high efficiency diode ROHS | |
| 1.9V@60A 130ns Single 60A 1.2kV TO-247AD-2 Fast recovery/high efficiency diode ROHS | |
| 100V 12A 700mV@12A TO-277A Schottky Barrier Diodes (SBD) ROHS | |
| 100V 770mV@5A 5.5A DPAK(TO-252AA) Schottky Barrier Diodes (SBD) ROHS | |
| 100V 780mV@1A 1A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS | |
| 100V 780mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS | |
| 100V 790mV@3A 3A DO-214AB(SMC) Schottky Barrier Diodes (SBD) ROHS | |
| 100V 820mV@2A 1A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS | |
| 100V 8A 780mV@8A TO-277A Schottky Barrier Diodes (SBD) ROHS | |
| 100V Dual Common Cathode 1.05V@30A 30A TO-247AC-3 Schottky Barrier Diodes (SBD) ROHS | |
| 100V Dual Common Cathode 640mV@20A 20A TO-220E Schottky Barrier Diodes (SBD) ROHS | |
| 100V Dual Common Cathode 8A 720mV@8A D2PAK Schottky Barrier Diodes (SBD) ROHS | |
| 100V Dual Common Cathode 920mV@60A 30A TO-247AC-3 Schottky Barrier Diodes (SBD) ROHS | |
| 100V Dual Common Cathode 950mV@12A 6A DPAK(TO-252AA) Schottky Barrier Diodes (SBD) ROHS | |
| 100V Single 610mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS | |
| 10V Single 750mA 500mV@1A SMD-323 Schottky Barrier Diodes (SBD) ROHS | |
| 120V 980mV@2A 2A MicroSMP Schottky Barrier Diodes (SBD) ROHS | |
| 15A 7V 3.5V Bi-Directional 3.3V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 15A Single 600V 990mV@15A TO-252-2 Diodes - General Purpose ROHS | |
| 15V 210mV@1A 1A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS | |
| 15V 350mV@3A 3A DO-214AB(SMC) Schottky Barrier Diodes (SBD) ROHS | |
| 15V 6V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 15V Single 1A 390mV@2A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS | |
| 17A 360W 9.8V 6V Bi-Directional 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 17V 6V SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 19V 150W 7.5V 7V DFN1006 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 1V@1A 50ns 1A 400V DO-214AC Fast recovery/high efficiency diode ROHS | |
| 1V@1A 50ns 1A 50V SMA Fast recovery/high efficiency diode ROHS | |
| 1V@1A 50ns null 1A 50V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS | |
| 1V@1A 50ns Single 1A 100V SMA Fast recovery/high efficiency diode ROHS | |
| 1V@1A 50ns Single 1A 50V SMA Fast recovery/high efficiency diode ROHS | |
| 2.7V@6A 53ns Single 6A 1.2kV TO-220AC-2 Fast recovery/high efficiency diode ROHS | |
| 200V 670mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS | |
| 200V Dual Common Cathode 1.6V@10A 10A TO-220AB-3 Schottky Barrier Diodes (SBD) ROHS | |
| 200V Dual Common Cathode 15A 841mV@15A TO-220AB-3 Schottky Barrier Diodes (SBD) ROHS | |
| 2V@30A 31ns 30A 600V TO-220AC-2 Fast recovery/high efficiency diode ROHS | |
| 2V@30A 31ns Single 30A 600V TO-247AC Fast recovery/high efficiency diode ROHS | |
| 3.5A@(8/20us) 28W 8V 4V 3.3V SOD-962 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 3.5A@8/20us 63W 5V 6.9V 5V@Max LLP1713-7L Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 3.6A@8/20us 28V 100W 17V 16V@Max SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 30V Dual Common Cathode 470mV@6A 6A DPAK(TO-252AA) Schottky Barrier Diodes (SBD) ROHS | |
| 37V~41V 500mW 39V SOD-80 Zener Diodes ROHS | |
| 4.5A 12V Unidirectional 5V SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 4.5A 12V Unidirectional 5V SOT-563 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 4.5A 15V 150W 6V 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 4.5A 15V Unidirectional 5V SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 4.5A 9V 6V Unidirectional 5V SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 40V 1V@275mA 380mA SOD-523 Schottky Barrier Diodes (SBD) ROHS | |
| 40V 425mV@1A 1A SOT-23 Schottky Barrier Diodes (SBD) ROHS | |
| 40V 450mV@1A 1A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS | |
| 40V 490mV@2A 1.5A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS | |
| 40V 500mV@400mA 400mA SOD-323 Schottky Barrier Diodes (SBD) ROHS | |
| 40V 510mV@5A 5.5A TO-252AA(DPAK) Schottky Barrier Diodes (SBD) ROHS | |
| 40V 530mV@3A 3A DO-214AB(SMC) Schottky Barrier Diodes (SBD) ROHS | |
| 40V 540mV@1A 2.1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS | |
| 40V 550mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS | |
| 40V 630mV@10A 5.5A DPAK(TO-252AA) Schottky Barrier Diodes (SBD) ROHS | |
| 40V 630mV@500mA 500mA DFN0603-2L Schottky Barrier Diodes (SBD) ROHS | |
| 40V 680mV@6A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS | |
| 40V 800mV@1.5A 520mA SOD-323 Schottky Barrier Diodes (SBD) ROHS | |
| 40V Single 1A 490mV@1A SOD-123A Schottky Barrier Diodes (SBD) ROHS | |
| 40V Single 530mV@1.5A 1.16A SOT-23 Schottky Barrier Diodes (SBD) ROHS | |
| 4A 120W 30V 6V 5V SOT-666 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 5.5A 30V TO-252-2 Fast recovery/high efficiency diode ROHS | |
| 500mW 18.8V~21.2V 20V LL-34 Zener Diodes ROHS | |
| 500mW 9.1V MiniMELF Zener Diodes ROHS | |
| 500mW LL-34 Zener Diodes ROHS | |
| 50A 1V@1.5A 1.5A 1kV DIP-4 Bridge Rectifiers ROHS | |
| 50A 1V@1A 1.5A 400V DIP-4 Bridge Rectifiers ROHS | |
| 50A 1V@1A 1.5A 600V DIP-4 Bridge Rectifiers ROHS | |
| 50ns 400V DO-214AC(SMA) Fast recovery/high efficiency diode ROHS | |
| 5A 17V 6V Unidirectional 5.25V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 5A 17V 6V Unidirectional 5.25V SOT-666-6 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 5A 1kV 1.7V@5A SMC Diodes - General Purpose ROHS | |
| 60V 2.7A 500mV@2.5A DO-221AD Schottky Barrier Diodes (SBD) ROHS | |
| 60V 590mV@25A 25A TO-277A Schottky Barrier Diodes (SBD) ROHS | |
| 60V 630mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS | |
| 60V Single 490mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS | |
| 60V Single 4A 760mV@6A DO-214AB(SMC) Schottky Barrier Diodes (SBD) ROHS | |
| 6A 14V 6V Bi-Directional 5V SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 6V SOIC-8 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 80A 590mV@5A 5A 60V UMSB Bridge Rectifiers ROHS | |
| 80V 2 Pair Common Anode 900mV@5mA 25mA SOT-353 Switching Diode ROHS | |
| 8A 120W 10.4V 9V Unidirectional 5V SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 950mV@1A 50ns Single 1A 300V SOD-123FL Fast recovery/high efficiency diode ROHS | |
| DFN1006 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| DO-214AC Fast recovery/high efficiency diode ROHS | |
| DO-214AC(SMA) Fast recovery/high efficiency diode ROHS | |
| DO-214AC(SMA) Super Barrier Rectifier (SBR) ROHS | |
| DPAK(TO-252AA) Fast recovery/high efficiency diode ROHS | |
| LL-34 Zener Diodes ROHS | |
| LL-41 Zener Diodes ROHS | |
| Single 1.8V~2.15V 500mW 2V LL-34 Zener Diodes ROHS | |
| Single 10.4V~11.6V 500mW 11V LL-34 Zener Diodes ROHS | |
| Single 11.4V~12.7V 500mW 12V LL-34 Zener Diodes ROHS | |
| Single 11.4V~12.7V 500mW 12V MiniMELF Zener Diodes ROHS | |
| Single 13.8V~15.6V 500mW 15V LL-34 Zener Diodes ROHS | |
| Single 15.3V~17.1V 500mW LL-34 Zener Diodes ROHS | |
| Single 1A 1V@1A 200V SMA Diodes - General Purpose ROHS | |
| Single 2.28V~2.56V 500mW 2.4V LL-34 Zener Diodes ROHS | |
| Single 2.5V~2.9V 500mW 2.7V MiniMELF Zener Diodes ROHS | |
| Single 22.8V~25.6V 500mW 24V LL-34 Zener Diodes ROHS | |
| Single 3.1V~3.5V 500mW 3.3V LL-34 Zener Diodes ROHS | |
| Single 31V~35V 500mW 33V LL-34 Zener Diodes ROHS | |
| Single 4.8V~5.4V 500mW 5.1V LL-34 Zener Diodes ROHS | |
| Single 5.2V~6V 500mW 5.6V LL-34 Zener Diodes ROHS | |
| Single 500mW 3.4V~3.8V 3.6V LL-34 Zener Diodes ROHS | |
| Single 500mW 4.4V~5V 4.7V LL-34 Zener Diodes ROHS | |
| Single 500mW 4.85V~5.35V 5.1V LL-34 Zener Diodes ROHS | |
| Single 500mW 4.8V~5.4V 5.1V LL-34 Zener Diodes ROHS | |
| Single 500mW 5.2V~6V 5.6V LL-34 Zener Diodes ROHS | |
| Single 500mW 5.8V~6.6V 6.2V LL-34 Zener Diodes ROHS | |
| Single 500mW 9.4V~10.6V 10V LL-34 Zener Diodes ROHS | |
| Single 7.7V~8.7V 500mW 8.2V LL-34 Zener Diodes ROHS | |
| Single 7V~7.9V 500mW 7.5V LL-34 Zener Diodes ROHS | |
| Single 8.5V~9.6V 500mW 9.1V LL-34 Zener Diodes ROHS | |
| SMA(DO-214AC) Fast recovery/high efficiency diode ROHS | |
| SMAG Fast recovery/high efficiency diode ROHS | |
| SMB Fast recovery/high efficiency diode ROHS | |
| SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| SOP-8 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| SOT-23 Schottky Barrier Diodes (SBD) ROHS | |
| SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| SOT-26 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| SOT-666-6 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| SOT23-5 Bridge Rectifiers ROHS | |
| TO-247AC Schottky Barrier Diodes (SBD) ROHS | |
| TO-247AC-3 Diodes - General Purpose ROHS | |
| UQFN-6 Electrostatic and Surge Protection (TVS/ESD) ROHS |
| << Prev |