LCSC Electronics Technology (HK) Limited Datasheets for Flip-Flops

Flip-flops are digital logic devices that synchronize changes in output state (1 or 0) according to a clocked input.
Flip-Flops: Learn more

Product Name Notes
1.2V~3.6V 250MHz 5.2ns@3.3V,50pF D-Type 1 2 10uA SOIC-14 Flip Flops ROHS
1.5V~5.5V 100MHz 10.3ns@5V,50pF JK-Type 1 2 4uA SOIC-16 Flip Flops ROHS
1.5V~5.5V D-Type 100MHz 12.2ns@5V,50pF 8uA SOIC-16 Flip Flops ROHS
1.65V~3.6V 150MHz 6.8ns@3.3V,50pF D-Type 8 1 10uA TSSOP-20 Flip Flops ROHS
1.65V~3.6V D-Type 150MHz 20uA 4.5ns@3.3V,50pF TSSOP-48-6.1mm Flip Flops ROHS
1.65V~5.5V 160MHz 4.5ns@5V,50pF D-Type 1 1 10uA SC-70-5 Flip Flops ROHS
1.65V~5.5V 160MHz 4.5ns@5V,50pF D-Type 1 1 10uA SOT-23-5 Flip Flops ROHS
1.65V~5.5V 175MHz 4ns@5V,50pF D-Type 1 1 10uA SC-70-6 Flip Flops ROHS
1.65V~5.5V 175MHz 4ns@5V,50pF D-Type 1 1 1uA SC-70-6(SOT-363) Flip Flops ROHS
1.65V~5.5V 175MHz 5ns@5V,50pF D-Type 1 1 10uA SOT-23-6 Flip Flops ROHS
1.65V~5.5V 175MHz 5ns@5V,50pF D-Type 1 1 10uA SOT-363-6 Flip Flops ROHS
1.65V~5.5V 200MHz 4.1ns@5V,50pF D-Type 1 1 40uA TSSOP-8 Flip Flops ROHS
1.65V~5.5V 200MHz 4.4ns@5V,50pF D-Type 1 1 10uA UQFN-8(1.5x1.5) Flip Flops ROHS
1.65V~5.5V 200MHz 4.4ns@5V,50pF D-Type 1 1 10uA VSSOP-8 Flip Flops ROHS
1.65V~5.5V 200MHz 4ns@5V,50pF D-Type 1 1 40uA SC-74 Flip Flops ROHS
1.65V~5.5V 200MHz 4ns@5V,50pF D-Type 1 1 40uA TSSOP-6 Flip Flops ROHS
1.65V~5.5V 200MHz 5ns@5V,50pF D-Type 1 1 1uA VFSOP-8-2.3mm Flip Flops ROHS
1.65V~5.5V 200MHz 6.4ns@5V,50pF D-Type 1 1 10uA MSOP-8 Flip Flops ROHS
1.65V~5.5V 200MHz 6.4ns@5V,50pF D-Type 1 1 10uA VSSOP-8 Flip Flops ROHS
1.65V~5.5V D-Type 140MHz 10uA 6.1ns@5V,50pF SSOP-8-2.8mm Flip Flops ROHS
1.65V~5.5V D-Type 175MHz 10uA 4ns@5V,50pF DSBGA-6(0.9x1.4) Flip Flops ROHS
1.65V~5.5V D-Type 200MHz 10uA 4.4ns@5V,50pF VSSOP-8-0.5mm Flip Flops ROHS
1.65V~5.5V D-Type 200MHz 4.1ns@5V,50pF 4uA VSSOP-8 Flip Flops ROHS
1.65V~5.5V D-Type 200MHz 40uA 4.1ns@5V,50pF TSSOP-8-3.0mm Flip Flops ROHS
1.65V~5.5V D-Type 200MHz 40uA 4.1ns@5V,50pF VSSOP-8-0.5mm Flip Flops ROHS
2V~5.5V 115MHz 9.3ns@5V,50pF D-Type 1 2 2uA SOP-14 Flip Flops ROHS
2V~5.5V D-Type 115MHz 4uA 10.6ns@5V,50pF SOIC-20-300mil Flip Flops ROHS
2V~6V 105MHz 15ns@6V,50pF D-Type 1 2 2uA SOIC-14 Flip Flops ROHS
2V~6V 105MHz 15ns@6V,50pF D-Type 1 2 2uA TSSOP-14 Flip Flops ROHS
2V~6V 107MHz 28ns@6V,50pF D-Type 6 1 8uA TSSOP-16 Flip Flops ROHS
2V~6V 122MHz 26ns@6V,50pF D-Type 8 1 8uA TSSOP-20 Flip Flops ROHS
2V~6V 133MHz 26ns@6V,50pF D-Type 8 1 8uA TSSOP-20 Flip Flops ROHS
2V~6V 160MHz 10ns@5V,50pF D-Type 1 2 4uA SOIC-14 Flip Flops ROHS
2V~6V 160MHz 6ns@5V,50pF D-Type 1 2 2uA SOIC-14 Flip Flops ROHS
2V~6V 2uA DIP-14 Flip Flops ROHS
2V~6V 35MHz 21ns@6V,50pF JK-Type 1 2 4uA SOIC-16 Flip Flops ROHS
2V~6V 36MHz 46ns@6V,150pF D-Type 8 1 8uA DIP-20 Flip Flops ROHS
2V~6V 40MHz 31ns@6V,50pF D-Type 8 1 8uA TSSOP-20 Flip Flops ROHS
2V~6V 50MHz 14ns@6V,50pF D-Type 6 1 8uA SOIC-16 Flip Flops ROHS
2V~6V 60MHz 15ns@6V,50pF D-Type 1 2 4uA SOIC-14 Flip Flops ROHS
2V~6V 60MHz 26ns@6V,50pF D-Type 4 1 8uA SOIC-16 Flip Flops ROHS
2V~6V 60MHz 29ns@6V,50pF JK-Type 1 2 4uA SOIC-14 Flip Flops ROHS
2V~6V 60MHz 30ns@6V,50pF D-Type 1 2 4uA DIP-14 Flip Flops ROHS
2V~6V 81MHz 30ns@6V,50pF JK-Type 1 2 4uA SOIC-16 Flip Flops ROHS
2V~6V 82MHz 37ns@6V,50pF D-Type 1 2 40uA SOIC-14 Flip Flops ROHS
2V~6V 82MHz 37ns@6V,50pF D-Type 1 2 40uA TSSOP-14 Flip Flops ROHS
2V~6V 83MHz 27ns@6V,50pF JK-Type 1 2 4uA SO-14 Flip Flops ROHS
2V~6V 83MHz 27ns@6V,50pF JK-Type 1 2 4uA TSSOP-14 Flip Flops ROHS
2V~6V 95MHz 30ns@6V,50pF D-Type 4 4uA SOIC-16 Flip Flops ROHS
2V~6V D-Type 36MHz 8uA 46ns@6V,150pF SOIC-20-300mil Flip Flops ROHS
2V~6V D-Type 60MHz 8uA 13ns@6V,50pF SOIC-20-300mil Flip Flops ROHS
2V~6V D-Type 70MHz 8uA 31ns@6V,50pF SOIC-20-208mil Flip Flops ROHS
3V~15V 40MHz 60ns@15V,50pF D-Type 1 2 4uA SO-14 Flip Flops ROHS
3V~15V 40MHz 60ns@15V,50pF D-Type 1 2 4uA SOIC-14 Flip Flops ROHS
3V~15V 45MHz 45ns@15V,50pF D-Type 4 1 4uA SO-16 Flip Flops ROHS
3V~15V D-Type 24MHz 90ns@15V,50pF 4uA SOP-14 Flip Flops ROHS
3V~18V 14MHz 100ns@15V,50pF D-Type 1 2 4uA TSSOP-14 Flip Flops ROHS
3V~18V 14MHz 120ns@15V,50pF D-Type 4 1 20uA SOIC-16 Flip Flops ROHS
3V~18V 16MHz 100ns@15V,50pF D-Type 6 1 4uA PDIP-16 Flip Flops ROHS
3V~18V 16MHz 100ns@15V,50pF D-Type 6 1 4uA SOIC-16 Flip Flops ROHS
3V~18V 16MHz 180ns@15V,50pF D-Type 4 1 20uA SOIC-16 Flip Flops ROHS
3V~18V 24MHz 90ns@15V,50pF D-Type 1 2 4uA SOIC-14 Flip Flops ROHS
3V~18V 24MHz 90ns@15V,50pF D-Type 1 2 4uA TSSOP-14 Flip Flops ROHS
3V~18V 24MHz 90ns@15V,50pF JK-Type 1 2 4uA DIP-16 Flip Flops ROHS
3V~18V 24MHz 90ns@15V,50pF JK-Type 1 2 4uA TSSOP-16 Flip Flops ROHS
3V~9V 30ns@9V,50pF TSSOP-24 Flip Flops ROHS
4.5V~5.5V 100MHz 11ns@5V,50pF D-Type 8 1 8uA TSSOP-20 Flip Flops ROHS
4.5V~5.5V 160MHz 10ns@5V,50pF D-Type 8 1 4uA PDIP-20 Flip Flops ROHS
4.5V~5.5V 30MHz 24ns@5V,50pF D-Type 1 2 2uA SOIC-14 Flip Flops ROHS
4.5V~5.5V 36MHz 30ns@4.5V,50pF D-Type 8 1 8uA TSSOP-20 Flip Flops ROHS
4.5V~5.5V 40MHz 41ns@5.5V,150pF D-Type 8 1 8uA TSSOP-20 Flip Flops ROHS
4.5V~5.5V 46MHz 18ns@5.5V,50pF D-Type 1 2 4uA SOIC-14 Flip Flops ROHS
4.5V~5.5V 50MHz 35ns@4.5V,50pF D-Type 1 2 4uA PDIP-14 Flip Flops ROHS
4.5V~5.5V 59MHz 44ns@4.5V,50pF D-Type 1 2 40uA SO-14 Flip Flops ROHS
4.5V~5.5V 59MHz 44ns@4.5V,50pF D-Type 1 2 40uA TSSOP-14 Flip Flops ROHS
4.5V~5.5V D-Type 40MHz 8uA 41ns@5.5V,150pF SOP-20-208mil Flip Flops ROHS
4.75V~5.25V 33MHz 40ns@5V,15pF D-Type 1 2 8mA SOIC-14 Flip Flops ROHS
800mV~2.7V D-Type 275MHz 10uA 1.8ns@2.5V,30pF VSSOP-8-0.5mm Flip Flops ROHS
800mV~3.6V 260MHz 6.4ns@3.3V,30pF D-Type 1 1 500nA SOT-23-5 Flip Flops ROHS
800mV~3.6V 315MHz 5.8ns@3.3V,30pF D-Type 1 1 500nA VSSOP-8 Flip Flops ROHS
800mV~3.6V D-Type 100MHz 7ns@3.3V,30pF 500nA VSSOP-8-0.5mm Flip Flops ROHS
D-Type 2V~6V 35MHz 26ns@6V,50pF 8uA TSSOP-20 Flip Flops ROHS
D-Type 2V~6V 8uA DIP-20 Flip Flops ROHS
D-Type 2V~6V 8uA SOP-20 Flip Flops ROHS
D-Type SOIC-20-208mil Flip Flops ROHS
D-Type SOIC-20-300mil Flip Flops ROHS
DIP-14 Flip Flops ROHS
DIP-16 Flip Flops ROHS
SOIC-14 Flip Flops ROHS
SOIC-20-300mil Flip Flops ROHS
SOP-14 Flip Flops ROHS
SOP-14-4.4mm Flip Flops ROHS
SOP20 Flip Flops ROHS
SOT-363 Flip Flops ROHS
TSSOP-14 Flip Flops ROHS
TSSOP-16 Flip Flops ROHS
TSSOP-5-1.3mm Flip Flops ROHS