LCSC Electronics Technology (HK) Limited Datasheets for Phototransistors

Phototransistors are solid-state light detectors with internal gain that are used to provide analog or digital signals. They detect visible, ultraviolet and near-infrared light from a variety of sources and are more sensitive than photodiodes. This category includes photodarlingtons. 
Phototransistors: Learn more

Product Name Notes
0603 Phototransistors ROHS
1.2mA NPN 30V 10mW 100nA 940nm Plugin,D=5mm Phototransistors ROHS
100mW 30V 100nA SMD Phototransistors ROHS
100V 100nA 940nm SMD3528 Phototransistors ROHS
10mA 150mW 70V 50nA 930nm Plugin,D=5mm Phototransistors ROHS
1206 Phototransistors ROHS
15mA 165mW 35V 200nA 900nm Plugin,D=2.9mm Phototransistors ROHS
2.4mA NPN 30V 100mW 100nA 940nm Plugin,L=4.4mm Phototransistors ROHS
2.4mA NPN 70mW 30V 100nA 940nm Plugin,D=5mm Phototransistors ROHS
20mA 20V 100mW 100uA 850nm 0805 Phototransistors ROHS
20mA 30V 150mW 100nA 940nm Plugin,D=5mm Phototransistors ROHS
20mA 5.5V 3nA 570nm SMD,1.3x3.2mm Phototransistors ROHS
20mA NPN 30V 150mW 100nA 940nm Plugin,D=3mm Phototransistors ROHS
20mA NPN 30V 75mW 100nA 860nm Plugin,L=4.5mm Phototransistors ROHS
20mA NPN 30V 75mW 100nA 940nm 0603 Phototransistors ROHS
20mA NPN 30V 75mW 100nA 940nm 0805 Phototransistors ROHS
20mA NPN 30V 75mW 100nA 940nm 1206 Phototransistors ROHS
20mA NPN 30V 75mW 100nA 940nm 1210 Phototransistors ROHS
20mA NPN 30V 75mW 100nA 940nm Plugin,D=3mm Phototransistors ROHS
20mA NPN 30V 75mW 100nA 940nm Plugin,D=5mm Phototransistors ROHS
20mA NPN 30V 75mW 100nA 940nm Plugin,L=4.5mm Phototransistors ROHS
20mA NPN 30V 75mW 100nA 940nm SMD,2.6x3mm Phototransistors ROHS
20mA NPN 30V 75mW 100nA 940nm SMD,2x2.5mm Phototransistors ROHS
20mA NPN 30V 75mW 100nA 940nm SMD3528 Phototransistors ROHS
20mA NPN 30V 75mW 500nA 940nm SMD3528 Phototransistors ROHS
20mA NPN 30V 75mW 50uA 940nm 1206 Phototransistors ROHS
2mA NPN 30V 10mW 100nA 940nm Plugin,D=5mm Phototransistors ROHS
30V 30nA 880nm 1204 Phototransistors ROHS
40mA NPN 30V 75mW 100nA 940nm Plugin,L=4.6mm Phototransistors ROHS
4mA NPN 70mW 30V 100nA 940nm SMD,2x3mm Phototransistors ROHS
50mA NPN 20V 100mW 1nA 850nm SMD Phototransistors ROHS
50mA NPN 30V 75mW 100nA 890nm SMD-3P,1x3mm Phototransistors ROHS
50mA NPN 30V 75mW 100nA 940nm SMD-3P,1x3mm Phototransistors ROHS
50mA NPN 70V 100mW 1nA 880nm SMD,2x2.5mm Phototransistors ROHS
50mA NPN 70V 100mW 1nA 925nm Plugin,D=3mm Phototransistors ROHS
NPN 20mA 30V 75mW 100nA 940nm Plugin,D=5mm Phototransistors ROHS
NPN 30V 150nA 880nm 0603 Phototransistors ROHS
NPN 30V 150nA 880nm 1206 Phototransistors ROHS
NPN 30V 70mW 100nA 940nm SMD,2.1x3.2mm Phototransistors ROHS
NPN 30V 75mW 100nA Plugin,P=2.54mm Phototransistors ROHS
Plugin,P=2.54mm Phototransistors ROHS
SMD Phototransistors ROHS
SMD3528 Phototransistors ROHS