Littelfuse, Inc. 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package 5.0SMDJ12A

Description
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Request a Quote Datasheet
Description
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package - 5.0SMDJ12A - Littelfuse, Inc.
Rosemont, IL, United States
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package
5.0SMDJ12A
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package 5.0SMDJ12A
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability

The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability

Supplier's Site Datasheet
TVS Diodes - 5.0SMDJ12ACT-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 252A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

19.9V Clamp 252A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ12ATR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 252A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

19.9V Clamp 252A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ12ADKR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 252A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

19.9V Clamp 252A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1719548P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719548P
TVS Diodes 1719548P
TVS 5KW 12V 5%UNI DO-214AB TR13 RoHS

TVS 5KW 12V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 1719548 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719548
TVS Diodes 1719548
TVS 5KW 12V 5%UNI DO-214AB TR13 RoHS

TVS 5KW 12V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 1716743 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1716743
TVS Diodes 1716743
TVS 5KW 12V 5%UNI DO-214AB TR13 RoHS

TVS 5KW 12V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
TVS - TVS - Diodes - 5.0SMDJ12A - 1005827-5.0SMDJ12A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5.0SMDJ12A
1005827-5.0SMDJ12A
TVS - TVS - Diodes - 5.0SMDJ12A 1005827-5.0SMDJ12A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1005827-5.0SMDJ12A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 19.9V Peak Pulse Current(Ippm): 252A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1005827-5.0SMDJ12A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 19.9V
Peak Pulse Current(Ippm): 252A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5.0SMDJ12A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5.0SMDJ12A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5.0SMDJ12A
TVS DIODE 12VWM 19.9VC DO214AB

TVS DIODE 12VWM 19.9VC DO214AB

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - 5.0SMDJ12A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
5.0SMDJ12A
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) 5.0SMDJ12A
252A 5kW 19.9V 13.3V 12V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS

252A 5kW 19.9V 13.3V 12V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Diode, 6.5 W, 19.9V, Uni, Do-214Ab; Product Range Littelfuse - 85R4940 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 6.5 W, 19.9V, Uni, Do-214Ab; Product Range Littelfuse
85R4940
Tvs Diode, 6.5 W, 19.9V, Uni, Do-214Ab; Product Range Littelfuse 85R4940
TVS - Diode, 6.5 W, 19.9V, UNI, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS - Diode, 6.5 W, 19.9V, UNI, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 6.5 W, 19.9V, Uni, Do-214Ab; Product Range Littelfuse - 32M5135 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 6.5 W, 19.9V, Uni, Do-214Ab; Product Range Littelfuse
32M5135
Tvs Diode, 6.5 W, 19.9V, Uni, Do-214Ab; Product Range Littelfuse 32M5135
TVS - Diode, 6.5 W, 19.9V, UNI, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS - Diode, 6.5 W, 19.9V, UNI, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 5Kw, 12V, Unidir, Do-214Ab; Product Range Littelfuse - 08AC3596 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 12V, Unidir, Do-214Ab; Product Range Littelfuse
08AC3596
Tvs Diode, 5Kw, 12V, Unidir, Do-214Ab; Product Range Littelfuse 08AC3596
TVS DIODE, 5KW, 12V, UNIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 5KW, 12V, UNIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
TVS Diodes - 5.0SMDJ12A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
5.0SMDJ12A
TVS Diodes 5.0SMDJ12A
TVS DIODE 12VWM 19.9VC DO214AB

TVS DIODE 12VWM 19.9VC DO214AB

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5.0SMDJ12A 5.0SMDJ12ACT-ND 1719548P 1719548 1005827-5.0SMDJ12A 5.0SMDJ12A 5.0SMDJ12A 85R4940 08AC3596 5.0SMDJ12A
Product Name 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package TVS Diodes TVS Diodes TVS Diodes TVS - TVS - Diodes - 5.0SMDJ12A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Diode, 6.5 W, 19.9V, Uni, Do-214Ab; Product Range Littelfuse Tvs Diode, 5Kw, 12V, Unidir, Do-214Ab; Product Range Littelfuse TVS Diodes
VC 19.9 volts 19.9 volts 19.9 volts 19.9 volts 19.9 volts 19.9 volts 19.9 volts
VBR 13.3 to 14.7 volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts
Configuration Single Single Single
Package DO-214AB, SMC DO-214 Do-214ab DO-214AB (SMCJ) DO-214AB (SMCJ) DO-214AB (SMC) DO-214AB DO-214AB, SMC
Peak Pulse Power 5000 watts 5000 watts 5000 watts 5000 watts
Unlock Full Specs
to access all available technical data