The Diode, Schottky, Single, 30V, SOT-23 (part number 07AH3576) is a surface mount Schottky barrier diode designed for applications requiring low turn-on voltage and fast switching capabilities. It has a maximum repetitive reverse voltage of 30V and can handle an average rectified output current of 200mA. The diode features a forward voltage drop of up to 800mV and a forward surge current rating of 600mA. This component is constructed with a PN junction guard ring for enhanced transient and ESD protection. It is fully RoHS compliant, lead-free, and classified as a "Green" device, indicating it is free from halogens and antimony. The diode is qualified to AEC-Q101 standards, making it suitable for high-reliability applications, including automotive use. The SOT-23 package is moisture-sensitive level 1, and the device operates within a temperature range of -65°C to +150°C. Engineers considering this diode for their projects will find it suitable for various applications where efficiency and reliability are critical.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010970-BAT54-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: BAT54
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): BAT54B5003; BAT54B5003XT; BAT 54 E6327XT;
Introduction Date: January 17, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3
DIODE SCHOTTKY 30V 200MA SOT23-3 Product overview: BAT54-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54-7-F can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MA SOT23-3
Schottky Diodes & Rectifiers 30V 350mW
DIODE SCHOTTKY 30V 200MA SOT23-3
DIODE, SCHOTTKY, SINGLE, 30V, SOT-23; Diode Configuration:Single
DIODE, SCHOTTKY, SINGLE, 30V, SOT-23; Diode Configuration:Single
30V 800mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 010970-BAT54-7-F | BAT54-FDICT-ND | 280-BAT54-7-F | BAT54-7-F | BAT54-7-F | BAT54-7-F | 07AH3577 | BAT54-7-F |
| Product Name | Diodes, Rectifiers - Single - BAT54-7-F | Single Diodes | Schottky 30V 200MA SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diode, Schottky, Single, 30V, Sot-23; Diode Configuration Diodes Inc. | Diodes >> Schottky Barrier Diodes (SBD) |
| Life Cycle Stage | Active | Active | ||||||
| Package | SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23 | SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | |||
| trr | 5 ns | 5 ns |