onsemi Single Zener Diodes 1SMB5913BT3G

Description
Zener Diode 3.3V 3W ±5% Surface Mount SMB
Request a Quote Datasheet
Description
Zener Diode 3.3V 3W ±5% Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMB5913BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5913BT3GOSDKR-ND
Single Zener Diodes 1SMB5913BT3GOSDKR-ND
Zener Diode 3.3V 3W ±5% Surface Mount SMB

Zener Diode 3.3V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5913BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5913BT3GOSTR-ND
Single Zener Diodes 1SMB5913BT3GOSTR-ND
Zener Diode 3.3V 3W ±5% Surface Mount SMB

Zener Diode 3.3V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5913BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5913BT3GOSCT-ND
Single Zener Diodes 1SMB5913BT3GOSCT-ND
Zener Diode 3.3V 3W ±5% Surface Mount SMB

Zener Diode 3.3V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5913BT3G - 005414-1SMB5913BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5913BT3G
005414-1SMB5913BT3G
Diodes - Zener - Single - 1SMB5913BT3G 005414-1SMB5913BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005414-1SMB5913BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 10 Ohm Family Name: 1SMB5913B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): 1SMB5913B; 1SMB5913BT3; SZ1SMB5913BT3G; SMBJ5913B/TR7; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005414-1SMB5913BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 10 Ohm
Family Name: 1SMB5913B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): 1SMB5913B; 1SMB5913BT3; SZ1SMB5913BT3G; SMBJ5913B/TR7;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diodes - 5453308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453308
Zener Diodes 5453308
3.3V Zener Diode 1SMB5913BT3G 3W SMB

3.3V Zener Diode 1SMB5913BT3G 3W SMB

Supplier's Site
Zener Diodes - 5453308P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453308P
Zener Diodes 5453308P
3.3V Zener Diode 1SMB5913BT3G 3W SMB

3.3V Zener Diode 1SMB5913BT3G 3W SMB

Supplier's Site
Zener Diodes - 1249932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1249932
Zener Diodes 1249932
3.3V Zener Diode 1SMB5913BT3G 3W SMB

3.3V Zener Diode 1SMB5913BT3G 3W SMB

Supplier's Site
Diodes >> Zener Diodes - 1SMB5913BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMB5913BT3G
Diodes >> Zener Diodes 1SMB5913BT3G
±5% Single 3.13V~3.47V 3W 3.3V SMB(DO-214AA) Zener Diodes ROHS

±5% Single 3.13V~3.47V 3W 3.3V SMB(DO-214AA) Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5913BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5913BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5913BT3G
DIODE ZENER 3.3V 3W SMB

DIODE ZENER 3.3V 3W SMB

Supplier's Site
Zener Diode, 3W, 3.3V, Smb, Full Reel; Zener Voltage Nom Onsemi - 02P5806 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 3.3V, Smb, Full Reel; Zener Voltage Nom Onsemi
02P5806
Zener Diode, 3W, 3.3V, Smb, Full Reel; Zener Voltage Nom Onsemi 02P5806
ZENER DIODE, 3W, 3.3V, SMB, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G SeriesRoHS Compliant: Yes

ZENER DIODE, 3W, 3.3V, SMB, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 3W, 3.3V, Smb; Zener Voltage Nom Onsemi - 88H5165 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 3.3V, Smb; Zener Voltage Nom Onsemi
88H5165
Zener Diode, 3W, 3.3V, Smb; Zener Voltage Nom Onsemi 88H5165
ZENER DIODE, 3W, 3.3V, SMB; Zener Voltage Nom:3.3V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 3.3V, SMB; Zener Voltage Nom:3.3V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5913BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5913BT3G
Single Zener Diodes 1SMB5913BT3G
DIODE ZENER 3.3V 3W SMB

DIODE ZENER 3.3V 3W SMB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMB5913BT3GOSDKR-ND 005414-1SMB5913BT3G 5453308 5453308P 1SMB5913BT3G 1SMB5913BT3G 02P5806 88H5165 1SMB5913BT3G
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMB5913BT3G Zener Diodes Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 3W, 3.3V, Smb, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 3W, 3.3V, Smb; Zener Voltage Nom Onsemi Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SMB; SMB Smb DO-214AA SMB SMB; SMB DO-214AA (SMB); SMB DO-214AA (SMB); SMB DO-214AA, SMB; SMB
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data