LCSC Electronics Technology (HK) Limited Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 锡磷青铜 260°C 1 Inner bore MCX/MMCX Gold Positive foot 6GHz -65°C~+165°C 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| - RF Connectors / Coaxial Connectors ROHS | |
| 1 BNC Board Edge -55°C~+155°C 75Ω - RF Connectors / Coaxial Connectors ROHS | |
| 1 BNC Board Edge Bend 3GHz -55°C~+155°C 50Ω 9.5mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 BNC Board Edge Bend 3GHz -55°C~+155°C 50Ω 9.6mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 BNC Board Edge Bend 3GHz -55°C~+155°C 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 BNC Board Edge Bend 3GHz -55°C~+155°C 75Ω 9.5mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 BNC Board Edge Bend 3GHz -65°C~+165°C 50Ω 9.6mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Board Edge Offset feet 6GHz -65°C~+165°C 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore BNC Board Edge Bend 3GHz -55°C~+155°C 50Ω 9.5mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore BNC Board Edge Bend 3GHz -55°C~+155°C 75Ω 9.5mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore MCX/MMCX Board Edge Bend 6.8mm 6GHz 50Ω 3.45mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore MCX/MMCX Board Edge Bend 8.5mm 6GHz 50Ω 4.8mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore MCX/MMCX Board Edge Positive foot -40°C~+85°C 6GHz 50Ω 3.45mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore MCX/MMCX Board Edge Positive foot 4.5mm 4.8mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore MCX/MMCX Board Edge Positive foot 50Ω 3.5mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore MCX/MMCX Board Edge Positive foot 7.5mm 6GHz 50Ω 3.45mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge 18GHz 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Bend -55°C~+155°C 18GHz 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Bend -55°C~+155°C 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Bend 10.1mm 3GHz -55°C~+155°C 50Ω 5.35mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Bend 11mm 5.35mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Bend 14mm 5.25mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Bend 3GHz -55°C~+125°C 50Ω 5.25mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Bend 50Ω 5.3mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Bend 50Ω 5.4mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Bend 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Bend 6GHz -55°C~+155°C 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Bend 6GHz 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Bend 8.1mm 5.35mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Bend 8.5mm -55°C~+125°C 6GHz 50Ω 5.3mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Bend 8mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Bend 9.95mm -55°C~+155°C 50Ω 5.25mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Bend 9.9mm 5.35mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Bend Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Gold Offset feet 8mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Offset feet 11mm 5.3mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Offset feet 3GHz -55°C~+125°C 50Ω 5.35mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Offset feet 5.35mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Offset feet 50Ω 5.2mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Offset feet 6GHz -55°C~+155°C 50Ω 5.3mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Offset feet 6GHz -65°C~+165°C 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Offset feet 8mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Positive foot 11mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Positive foot 12mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Positive foot 13mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Positive foot 3GHz -55°C~+125°C 50Ω 5.35mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Positive foot 5.35mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Positive foot 8mm 5.3mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SMA Board Edge Positive foot 8mm 6.2mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SWF Board Edge -40°C~+85°C 6GHz 50Ω 2.1mm SMD RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner bore SWG Board Edge 0.45mm 11GHz 50Ω 1.35mm SMD RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner needle IPEX Board Edge -40°C~+90°C 3GHz 50Ω 1.5mm SMD RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner needle IPEX Board Edge 1.25mm -40°C~+90°C 3GHz 50Ω 2mm SMD RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner needle IPEX Board Edge 1.25mm 2mm SMD RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner needle IPEX Board Edge 1.25mm 6GHz -40°C~+105°C 2mm SMD RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner needle IPEX Board Edge 1.25mm 6GHz 50Ω 2mm SMD RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner needle IPEX Board Edge 1.3mm 6GHz 2mm SMD RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner needle IPEX Board Edge 1.5mm SMD RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner needle IPEX Board Edge 6GHz 1.4mm SMD RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner needle IPEX Board Edge 6GHz 50Ω SMD RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner needle IPEX Board Edge Gold 6GHz 500Ω 1.5mm SMD RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner needle MCX/MMCX Header -55°C~+155°C 18GHz 50Ω - RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner needle RP-SMA Board Edge Offset feet 3GHz -55°C~+125°C 50Ω 5.35mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner needle RP-SMA Board Edge Offset feet Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 Inner needle RP-SMA Board Edge Positive foot 11.2mm 5.3mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 MCX/MMCX Board Edge Positive foot 3.53mm 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 SMA Gold 18GHz -65°C~+165°C 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| 1 SMA Header 7.3mm -55°C~+155°C - RF Connectors / Coaxial Connectors ROHS | |
| 1 TNC Board Edge Bend 3GHz -55°C~+155°C 9.6mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| Beryllium Copper 1 BNC Board Edge Gold -40°C~+85°C 12GHz 75Ω - RF Connectors / Coaxial Connectors ROHS | |
| Beryllium Copper 1 SMA Board Edge Gold 6GHz -65°C~+165°C 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| Brass 1 BNC Header 4GHz 50Ω - RF Connectors / Coaxial Connectors ROHS | |
| Brass 1 Inner needle IPEX Board Edge -40°C~+90°C 6GHz 50Ω SMD RF Connectors / Coaxial Connectors ROHS | |
| Brass 1 Inner needle IPEX Board Edge 1.25mm -40°C~+90°C 6GHz 50Ω 2mm SMD RF Connectors / Coaxial Connectors ROHS | |
| Brass 1 IPEX Board Edge 6GHz 50Ω - RF Connectors / Coaxial Connectors ROHS | |
| Brass 1 SMA Header 3GHz 50Ω - RF Connectors / Coaxial Connectors ROHS | |
| Brass 2 Inner needle BNC Header Gold,Nickel 3GHz -40°C~+125°C 50Ω - RF Connectors / Coaxial Connectors ROHS | |
| Brass 2 Inner needle Header Gold -45°C~+125°C 4GHz 50Ω - RF Connectors / Coaxial Connectors ROHS | |
| Brass 260°C 1 Inner bore MCX/MMCX Gold Positive foot 6GHz -65°C~+165°C 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| Brass 260°C 1 Inner bore SMA Gold Offset feet 6GHz -65°C~+165°C 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| Brass 260°C 1 Inner bore SMB Gold Positive foot 6GHz -65°C~+165°C 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| Brass 260°C 1 Inner needle SMA Gold Bend 6GHz -65°C~+165°C 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| Brass 260°C 1 Inner needle SMA Gold Positive foot 6GHz -65°C~+165°C 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| Brass SMA Gold Plugin RF Connectors / Coaxial Connectors ROHS | |
| Brass,Nickel 2 Inner needle SHV Header Gold 300MHz -65°C~+165°C 50Ω 2mm - RF Connectors / Coaxial Connectors ROHS | |
| bronze,Brass 2 Inner needle Header Gold,Nickel -40°C~+70°C 4GHz 50Ω - RF Connectors / Coaxial Connectors ROHS | |
| Copper 1 Inner bore RF-IPEX Board Edge Gold Through Hole, Right Angle 14.6mm -45°C~+80°C 6GHz 50Ω 4.65mm Plugin RF Connectors / Coaxial Connectors ROHS | |
| Copper Alloy 1 Inner bore IPEX Board Edge 11GHz 50Ω 1.92mm SMD RF Connectors / Coaxial Connectors ROHS | |
| Copper Alloy 1 Inner needle IPEX Board Edge 1.25mm -40°C~+85°C 6GHz 50Ω 2mm - RF Connectors / Coaxial Connectors ROHS | |
| Copper Alloy 1 Inner needle IPEX Board Edge 1.25mm 6GHz 50Ω 2mm SMD RF Connectors / Coaxial Connectors ROHS | |
| FAKRA Board Edge - RF Connectors / Coaxial Connectors ROHS | |
| High Conductivity Copper 1 Inner needle IPEX Board Edge Gold 0.85mm -40°C~+90°C 6GHz 1.4mm - RF Connectors / Coaxial Connectors ROHS | |
| High Conductivity Copper 1 Inner needle IPEX Board Edge Gold 1.25mm -40°C~+90°C 6GHz 2mm SMD RF Connectors / Coaxial Connectors ROHS | |
| Inner bore MCX/MMCX Gold Plugin RF Connectors / Coaxial Connectors ROHS | |
| Inner bore Positive foot Plugin RF Connectors / Coaxial Connectors ROHS | |
| IPEX SMD RF Connectors / Coaxial Connectors ROHS | |
| MMCX - RF Connectors / Coaxial Connectors ROHS | |
| Phosphor bronze 1 BNC Board Edge Gold 4GHz 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| Phosphor bronze 1 Inner bore BNC Board Edge 4GHz 50Ω Plugin RF Connectors / Coaxial Connectors ROHS | |
| Phosphor bronze 1 Inner needle IPEX Board Edge Gold 1.25mm -40°C~+85°C 6GHz 50Ω 2mm SMD RF Connectors / Coaxial Connectors ROHS | |
| Phosphor bronze 2 Inner needle BNC Header Gold -45°C~+85°C 4GHz 50Ω - RF Connectors / Coaxial Connectors ROHS | |
| Phosphor bronze 3 Inner bore SMA Header Gold 3GHz -45°C~+125°C 50Ω 6.35mm - RF Connectors / Coaxial Connectors ROHS | |
| Phosphor bronze,Brass 2 Inner needle Header Gold,Nickel -40°C~+70°C 4GHz 50Ω - RF Connectors / Coaxial Connectors ROHS | |
| Plugin RF Connectors / Coaxial Connectors ROHS | |
| SMA - RF Connectors / Coaxial Connectors ROHS | |
| SMA Plugin RF Connectors / Coaxial Connectors ROHS | |
| SMB Plugin RF Connectors / Coaxial Connectors ROHS | |
| SMD RF Connectors / Coaxial Connectors ROHS |