Manufacturer: Diodes Incorporated
Win Source Part Number: 000009-B240A-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: B240A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK24AHF4G; SK24AHF3G; SK24AHM2;
Introduction Date: October 15, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Defence, Military & Aerospace
Diode Schottky 40V 2A Surface Mount SMA
Diode Schottky 40V 2A Surface Mount SMA
Diode Schottky 40V 2A Surface Mount SMA
Schottky Diodes & Rectifiers 40V 2A
DIODE SCHOTTKY 40V 2A SMA
DIODE SCHOTTKY 40V 2A SMA
40V 500mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
DIODE, SCHOTTKY, 40V, 2A, DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 000009-B240A-13-F | B240A-FDITR-ND | B240A-13-F | B240A-13-F | B240A-13-F | B240A-13-F | 12T1461 |
| Product Name | Diodes, Rectifiers - Single - B240A-13-F | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Diode, Schottky, 40V, 2A, Do-214Ac; Repetitive Peak Reverse Voltage Diodes Inc. |
| Life Cycle Stage | Active | Active | |||||
| Package | SMA; SMA | SMA; DO-214AC, SMA | SMA | SMA; DO-214AC (SMA) | |||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |