Manufacturer: Diodes Incorporated
Win Source Part Number: 010964-BAT43WS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: BAT43WS
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Alternative Parts (Cross-Reference): BAT43W; BAT42WS RRG; BAT43WS R9G;
Introduction Date: August 21, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323
DIODE SCHOTTKY 30V 200MA SOD323 Product overview: BAT43WS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT43WS-7-F can be used for catalog matching and distributor lookup.
DIODE, SCHOTTKY, SINGLE, 30V, SOD-323; Diode Configuration:Single
Schottky Diodes & Rectifiers 30V 200mW
DIODE SCHOTTKY 30V 200MA SOD323
30V 1V@200mA 200mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 30V 200MA SOD323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 010964-BAT43WS-7-F | BAT43WS-FDIDKR-ND | 280-BAT43WS-7-F | 07AH3575 | BAT43WS-7-F | BAT43WS-7-F | BAT43WS-7-F | BAT43WS-7-F |
| Product Name | Diodes, Rectifiers - Single - BAT43WS-7-F | Single Diodes | Schottky 30V 200MA Diode and Rectifier | Diode, Schottky, Single, 30V, Sod-323; Diode Configuration Diodes Inc. | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes |
| Life Cycle Stage | Active | Active | ||||||
| Package | SOD-323; SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |||
| VF | 1 volts | 0.4500 volts | 1 volts | 1 volts | 1 volts | |||
| trr | 5 ns | 5 ns |