DIODES Incorporated Single Diodes B0520WS-7-F

Description
Diode Schottky 20V 500mA Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Schottky 20V 500mA Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B0520WS-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B0520WS-FDIDKR-ND
Single Diodes B0520WS-FDIDKR-ND
Diode Schottky 20V 500mA Surface Mount SOD-323

Diode Schottky 20V 500mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - B0520WS-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B0520WS-FDICT-ND
Single Diodes B0520WS-FDICT-ND
Diode Schottky 20V 500mA Surface Mount SOD-323

Diode Schottky 20V 500mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - B0520WS-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B0520WS-FDITR-ND
Single Diodes B0520WS-FDITR-ND
Diode Schottky 20V 500mA Surface Mount SOD-323

Diode Schottky 20V 500mA Surface Mount SOD-323

Buy Now Datasheet
Schottky 20V 500MA Diode and Rectifier - 280-B0520WS-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 500MA Diode and Rectifier
280-B0520WS-7-F
Schottky 20V 500MA Diode and Rectifier 280-B0520WS-7-F
DIODE SCHOTTKY 20V 500MA SOD323 Product overview: B0520WS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0520WS-7-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 500MA SOD323 Product overview: B0520WS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0520WS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B0520WS-7-F - 010610-B0520WS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B0520WS-7-F
010610-B0520WS-7-F
Diodes, Rectifiers - Single - B0520WS-7-F 010610-B0520WS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010610-B0520WS-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 430mV @ 500mA Current - Reverse Leakage @ Vr: 250μA @ 20V Capacitance @ Vr, F: 58pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 125°C Family Name: B0520WS Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B0520WS; SD103CWS; MBRX0520-TPS01; MBRX0520-TP; Introduction Date: September 27, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 010610-B0520WS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 430mV @ 500mA
Current - Reverse Leakage @ Vr: 250μA @ 20V
Capacitance @ Vr, F: 58pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: B0520WS
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): B0520WS; SD103CWS; MBRX0520-TPS01; MBRX0520-TP;
Introduction Date: September 27, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Schottky Diode, 500Ma, 20V, Sod-323; Repetitive Peak Reverse Voltage Diodes Inc. - 51R6416 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 500Ma, 20V, Sod-323; Repetitive Peak Reverse Voltage Diodes Inc.
51R6416
Schottky Diode, 500Ma, 20V, Sod-323; Repetitive Peak Reverse Voltage Diodes Inc. 51R6416
SCHOTTKY DIODE, 500mA, 20V, SOD-323; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:430mV; Forward Surge Current:2A RoHS Compliant: Yes

SCHOTTKY DIODE, 500mA, 20V, SOD-323; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:430mV; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - B0520WS-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
B0520WS-7-F
Diodes >> Schottky Barrier Diodes (SBD) B0520WS-7-F
20V 430mV@500mA 500mA SOD-323 Schottky Barrier Diodes (SBD) ROHS

20V 430mV@500mA 500mA SOD-323 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B0520WS-7-F
Schottky Diodes & Rectifiers B0520WS-7-F
Schottky Diodes & Rectifiers 20V 200mW

Schottky Diodes & Rectifiers 20V 200mW

Buy Now Datasheet
DIODE SCHOTTKY 20V 500MA SOD323 - 233-B0520WS-7-F - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 20V 500MA SOD323
233-B0520WS-7-F
DIODE SCHOTTKY 20V 500MA SOD323 233-B0520WS-7-F
DIODE SCHOTTKY 20V 500MA SOD323

DIODE SCHOTTKY 20V 500MA SOD323

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - B0520WS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B0520WS-7-F
Discrete Semiconductor Products - Diodes - Rectifiers B0520WS-7-F
DIODE SCHOTTKY 20V 500MA SOD323

DIODE SCHOTTKY 20V 500MA SOD323

Supplier's Site
Single Diodes - B0520WS-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B0520WS-7-F
Single Diodes B0520WS-7-F
DIODE SCHOTTKY 20V 500MA SOD323

DIODE SCHOTTKY 20V 500MA SOD323

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number B0520WS-FDIDKR-ND 280-B0520WS-7-F 010610-B0520WS-7-F 51R6416 B0520WS-7-F B0520WS-7-F 233-B0520WS-7-F B0520WS-7-F B0520WS-7-F
Product Name Single Diodes Schottky 20V 500MA Diode and Rectifier Diodes, Rectifiers - Single - B0520WS-7-F Schottky Diode, 500Ma, 20V, Sod-323; Repetitive Peak Reverse Voltage Diodes Inc. Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers DIODE SCHOTTKY 20V 500MA SOD323 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323 SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data