DIODE SCHOTTKY 60V 2A SMB Product overview: B260-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B260-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 000011-B260-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: B260
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CMSH2-60 BK Lead Free; CMSH2-60;
Introduction Date: June 06, 1999
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Diode Schottky 60V 2A Surface Mount SMB
Diode Schottky 60V 2A Surface Mount SMB
Diode Schottky 60V 2A Surface Mount SMB
DIODE, RECTIFIER, SCHOTTKY, 60V, 2A, SMB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single
60V 700mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 60V 2A
DIODE SCHOTTKY 60V 2A SMB
DIODE SCHOTTKY 60V 2A SMB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-B260-13-F | 000011-B260-13-F | B260-FDIDKR-ND | 23T4612 | B260-13-F | B260-13-F | B260-13-F | B260-13-F |
| Product Name | Schottky 60V 2A Diode and Rectifier | Diodes, Rectifiers - Single - B260-13-F | Single Diodes | Diode, Rectifier, Schottky, 60V, 2A, Smb; Repetitive Peak Reverse Voltage Diodes Inc. | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SMB; SMB | SMB; DO-214AA (SMB) | SMB | SMB | SMB; DO-214AA, SMB | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||
| Life Cycle Stage | Active | Active |