Diode Schottky 30V 200mA (DC) Surface Mount SOD-80 MiniMELF
Diode Schottky 30V 200mA (DC) Surface Mount SOD-80 MiniMELF
Diode Schottky 30V 200mA (DC) Surface Mount SOD-80 MiniMELF
Schottky Rectifier Diode, 30V, 200mA, Surface Mount Product overview: BAS85-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS85-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 010949-BAS85-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: BAS85
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Alternative Parts (Cross-Reference): BAS85; CDLL0.5A30; CDLL0.2A30;
Introduction Date: May 12, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Vishay BAS85-GS08 Diode
Vishay BAS85-GS08 Diode
Vishay BAS85-GS08 Diode
DIODE SCHOT 30V 200MA SOD80
DIODE SCHOT 30V 200MA SOD80
Schottky Diodes & Rectifiers 200mA 30 Volt
SCHOTTKY RECTIFIER, 200mA, 30V, SOD-80, FULL REEL; Diode Configuration:Single
30V 200mA 800mV@100mA MiniMELF Schottky Barrier Diodes (SBD) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | BAS85-GS08DKR-ND | 280-BAS85-GS08 | 010949-BAS85-GS08 | 7003848 | 7003848P | BAS85-GS08 | BAS85-GS08 | BAS85-GS08 | 92H1869 | BAS85-GS08 |
| Product Name | Single Diodes | Schottky SMD 30V 200mA Diode and Rectifier | Diodes, Rectifiers - Single - BAS85-GS08 | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 200Ma, 30V, Sod-80, Full Reel; Diode Configuration Vishay | Diodes >> Schottky Barrier Diodes (SBD) |
| Tj | 125 C (257 F) | -55 C (-67 F) | 125 C (257 F) | |||||||
| Package | Tape and Reel | MiniMELF; MELF; SOD-80; SOD-80 MiniMELF | Minimelf | MiniMELF; MiniMELF | SOD-80; Mini MELF (SOD-80) | SOD-80; SOD-80 | MiniMELF | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 0.2000 amps | |||||||||
| Life Cycle Stage | Active | Active |