Vishay Precision Group Bridge Rectifiers 2W06G-E4/51

Description
Bridge Rectifier Single Phase Standard 600V Through Hole WOG
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole WOG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 2W06G-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
2W06G-E4/51GI-ND
Bridge Rectifiers 2W06G-E4/51GI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole WOG

Bridge Rectifier Single Phase Standard 600V Through Hole WOG

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1113287-2W06G-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1113287-2W06G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1113287-2W06G-E4/51
Win Source Part Number: 1113287-2W06G-E4/51 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 3,000 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: Through Hole Package / Case: 4-Circular, WOG Supplier Device Package: WOG Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2W06G-E4/51.; 2W06G-E4/51...; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 2W06G-E4/51GI,2W06G, 2W06G-E4/1,2W06GE451 ,2W06G-E4/1-ND,2W06G -E4/51-ND Base Product Number: 2W06

Win Source Part Number: 1113287-2W06G-E4/51
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 3,000
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Voltage - Peak Reverse (Max): 600 V
Mounting Type: Through Hole
Package / Case: 4-Circular, WOG
Supplier Device Package: WOG
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 2W06G-E4/51.; 2W06G-E4/51...;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 2W06G-E4/51GI,2W06G,2W06G-E4/1,2W06GE451,2W06G-E4/1-ND,2W06G-E4/51-ND
Base Product Number: 2W06

Buy Now Datasheet
Bridge Rectifiers - 7082668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7082668
Bridge Rectifiers 7082668
Diode Rectifier Bridge Single 600V 2A

Diode Rectifier Bridge Single 600V 2A

Supplier's Site
Bridge Rectifiers - 7082668P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7082668P
Bridge Rectifiers 7082668P
Diode Rectifier Bridge Single 600V 2A

Diode Rectifier Bridge Single 600V 2A

Supplier's Site
Bridge Rectifiers - 1652736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1652736
Bridge Rectifiers 1652736
Diode Rectifier Bridge Single 600V 2A

Diode Rectifier Bridge Single 600V 2A

Supplier's Site
2A 600V Diode and Rectifier - 299-2W06G-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 600V Diode and Rectifier
299-2W06G-E4/51
2A 600V Diode and Rectifier 299-2W06G-E4/51
Bridge Rectifier Diode, 1 Phase, 2A, 600V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN Product overview: 2W06G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W06G-E4/51 can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, 1 Phase, 2A, 600V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN Product overview: 2W06G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W06G-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Bridge Rectifiers - 2W06G-E4/51 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Bridge Rectifiers
2W06G-E4/51
Diodes >> Bridge Rectifiers 2W06G-E4/51
60A 1.1V@2A 2A 600V DIP-4 Bridge Rectifiers ROHS

60A 1.1V@2A 2A 600V DIP-4 Bridge Rectifiers ROHS

Supplier's Site Datasheet
Bridge Rectifiers - 2W06G-E4/51 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
2W06G-E4/51
Bridge Rectifiers 2W06G-E4/51
BRIDGE RECT 1PHASE 600V 2A WOG

BRIDGE RECT 1PHASE 600V 2A WOG

Supplier's Site Datasheet
60A 5uA@600V 1.1V@2A 2A 600V -55℃~+150℃@(Tj) WOG Bridge Rectifiers ROHS - 17930-2W06G-E4/51 - Utmel Electronic Limited
Hong Kong, China
60A 5uA@600V 1.1V@2A 2A 600V -55℃~+150℃@(Tj) WOG Bridge Rectifiers ROHS
17930-2W06G-E4/51
60A 5uA@600V 1.1V@2A 2A 600V -55℃~+150℃@(Tj) WOG Bridge Rectifiers ROHS 17930-2W06G-E4/51
60A 5uA@600V 1.1V@2A 2A 600V -55℃~+150℃@(Tj) WOG Bridge Rectifiers ROHS

60A 5uA@600V 1.1V@2A 2A 600V -55℃~+150℃@(Tj) WOG Bridge Rectifiers ROHS

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
2W06G-E4/51
Bridge Rectifiers 2W06G-E4/51
Bridge Rectifiers 2.0 Amp 600 Volt

Bridge Rectifiers 2.0 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 2W06G-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
2W06G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 2W06G-E4/51
BRIDGE RECT 1PHASE 600V 2A WOG

BRIDGE RECT 1PHASE 600V 2A WOG

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 2W06G-E4/51GI-ND 1113287-2W06G-E4/51 7082668 7082668P 299-2W06G-E4/51 2W06G-E4/51 2W06G-E4/51 17930-2W06G-E4/51 2W06G-E4/51 2W06G-E4/51
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers 2A 600V Diode and Rectifier Diodes >> Bridge Rectifiers Bridge Rectifiers 60A 5uA@600V 1.1V@2A 2A 600V -55℃~+150℃@(Tj) WOG Bridge Rectifiers ROHS Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge Bridge Bridge
Package 4-Circular, WOG Wog WOG WOG-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data