TVS Diode, 10V, 60A, 3-Pin Product overview: AXGD10603NR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 60A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 60A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AXGD10603NR can be used for catalog matching and distributor lookup.
40V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603
40V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603
40V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603
TVS Diodes / ESD Suppressors 0603 32VDC .09pF AEC-Q200 QUAL
TVS DIODE 40VC 0603
40V@Typ 0603 Electrostatic and Surge Protection (TVS/ESD) ROHS
ESD PROTECTION DEVICE, 0603; Clamping Voltage Vc Max:40V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:XTREME-GUARD AXGD1 Series; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-AXGD10603NR | F10020CT-ND | AXGD10603NR | AXGD10603NR | AXGD10603NR | 33AH6707 | AXGD10603NR |
| Product Name | 10V 60A TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Esd Protection Device, 0603; Clamping Voltage Vc Max Littelfuse | TVS Diodes |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | 0603 (1608 Metric), Concave | 0603 (1608 metric) | 0603 | 0603 (1608 Metric), Concave |