1CH 5V BIDIRECTIONAL TVS Product overview: AOZ8S503BDS-05 from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8S503BDS-05 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9VC 2DFN
Win Source Part Number: 1362267-AOZ8S503BDS-
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 40 pct.
Type: Zener
Mfr: Alpha & Omega Semiconductor Inc.
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 2-DFN (0.6x0.3)
Base Product Number: AOZ8S503
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6.5V
Voltage - Clamping (Max) @ Ipp: 9V (Typ)
Current - Peak Pulse (10/1000µs): 7A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 9pF @ 1MHz
1CH 5V BIDIRECTIONAL TVS
DFN-2L(0.6x0.3) Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-AOZ8S503BDS-05 | 785-AOZ8S503BDS-05TR-ND | 1362267-AOZ8S503BDS-05 | AOZ8S503BDS-05 | AOZ8S503BDS-05 |
| Product Name | 5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | 0201 (0603 Metric) | 0201 (0603 Metric) | 2-DFN (0.6x0.3) | |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |