onsemi Diodes - Zener - Single - 1SMA5919BT3G 1SMA5919BT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 005371-1SMA5919BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2.5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 005371-1SMA5919BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2.5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMA5919BT3G - 005371-1SMA5919BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5919BT3G
005371-1SMA5919BT3G
Diodes - Zener - Single - 1SMA5919BT3G 005371-1SMA5919BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005371-1SMA5919BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2.5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005371-1SMA5919BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2.5μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1SMA5919BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5919BT3GOSCT-ND
Single Zener Diodes 1SMA5919BT3GOSCT-ND
Zener Diode 5.6V 1.5W ±5% Surface Mount SMA

Zener Diode 5.6V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5919BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5919BT3GOSDKR-ND
Single Zener Diodes 1SMA5919BT3GOSDKR-ND
Zener Diode 5.6V 1.5W ±5% Surface Mount SMA

Zener Diode 5.6V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5919BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5919BT3GOSTR-ND
Single Zener Diodes 1SMA5919BT3GOSTR-ND
Zener Diode 5.6V 1.5W ±5% Surface Mount SMA

Zener Diode 5.6V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
5.6V 500mW Zener Diode - 287-1SMA5919BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 500mW Zener Diode
287-1SMA5919BT3G
5.6V 500mW Zener Diode 287-1SMA5919BT3G
5.6V Zener Diode 500mW SMA 5% Product overview: 1SMA5919BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5919BT3G can be used for catalog matching and distributor lookup.

5.6V Zener Diode 500mW SMA 5% Product overview: 1SMA5919BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5919BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 1035050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1035050
Zener Diodes 1035050
Diode Zener 5.6V 5% 1.5W SMA

Diode Zener 5.6V 5% 1.5W SMA

Supplier's Site
Zener Diodes - 6878149P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878149P
Zener Diodes 6878149P
Diode Zener 5.6V 5% 1.5W SMA

Diode Zener 5.6V 5% 1.5W SMA

Supplier's Site
Diodes >> Zener Diodes - 1SMA5919BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMA5919BT3G
Diodes >> Zener Diodes 1SMA5919BT3G
±5% Single 5.32V~5.88V 1.5W 5.6V SMA(DO-214AC) Zener Diodes ROHS

±5% Single 5.32V~5.88V 1.5W 5.6V SMA(DO-214AC) Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5919BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5919BT3G
Single Zener Diodes 1SMA5919BT3G
DIODE ZENER 5.6V 1.5W SMA

DIODE ZENER 5.6V 1.5W SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5919BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5919BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5919BT3G
DIODE ZENER 5.6V 1.5W SMA

DIODE ZENER 5.6V 1.5W SMA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1SMA5919BT3G
Zener Diodes 1SMA5919BT3G
Zener Diodes 5.6V 1.5W

Zener Diodes 5.6V 1.5W

Buy Now Datasheet
Zener Diode, Full Reel; Zener Voltage Nom Onsemi - 67R1400 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Onsemi
67R1400
Zener Diode, Full Reel; Zener Voltage Nom Onsemi 67R1400
ZENER DIODE, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA5919BT3 Series RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA5919BT3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1.5W, 5.6V, Sma; Zener Voltage Nom Onsemi - 71J9195 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 5.6V, Sma; Zener Voltage Nom Onsemi
71J9195
Zener Diode, 1.5W, 5.6V, Sma; Zener Voltage Nom Onsemi 71J9195
ZENER DIODE, 1.5W, 5.6V, SMA; Zener Voltage Nom:5.6V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA5913BT3 Series RoHS Compliant: Yes

ZENER DIODE, 1.5W, 5.6V, SMA; Zener Voltage Nom:5.6V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA5913BT3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 5.6V, 1.5W; Zener Voltage Vz Typ Onsemi - 59M4311 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 1.5W; Zener Voltage Vz Typ Onsemi
59M4311
Diode, Zener, 5.6V, 1.5W; Zener Voltage Vz Typ Onsemi 59M4311
DIODE, ZENER, 5.6V, 1.5W; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA5913BT3 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 1.5W; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA5913BT3 Series; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 005371-1SMA5919BT3G 1SMA5919BT3GOSCT-ND 287-1SMA5919BT3G 1035050 6878149P 1SMA5919BT3G 1SMA5919BT3G 1SMA5919BT3G 1SMA5919BT3G 67R1400 59M4311
Product Name Diodes - Zener - Single - 1SMA5919BT3G Single Zener Diodes 5.6V 500mW Zener Diode Zener Diodes Zener Diodes Diodes >> Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, Full Reel; Zener Voltage Nom Onsemi Diode, Zener, 5.6V, 1.5W; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Active Active
Package SMA; SMA Tape and Reel Sma DO-214AC SMA DO-214AC, SMA; SMA SMA; SMA SMA-2 DO-214AC (SMA); SMA DO-214AC
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts 5.6 volts 5.6 volts
ZZT 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms
PD 1500 milliwatts 500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data