Comchip Technology Corporation TVS Diodes ATV02W5V0B-HF

Description
9.2V Clamp 21.74A Ipp Tvs Diode Surface Mount SOD-123F
Request a Quote Datasheet
Description
9.2V Clamp 21.74A Ipp Tvs Diode Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-1986-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1986-2-ND
TVS Diodes 641-1986-2-ND
9.2V Clamp 21.74A Ipp Tvs Diode Surface Mount SOD-123F

9.2V Clamp 21.74A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 641-1986-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1986-6-ND
TVS Diodes 641-1986-6-ND
9.2V Clamp 21.74A Ipp Tvs Diode Surface Mount SOD-123F

9.2V Clamp 21.74A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 641-1986-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1986-1-ND
TVS Diodes 641-1986-1-ND
9.2V Clamp 21.74A Ipp Tvs Diode Surface Mount SOD-123F

9.2V Clamp 21.74A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Protection Diode - 144-ATV02W5V0B-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ATV02W5V0B-HF
TVS Protection Diode 144-ATV02W5V0B-HF
TVS DIODE 5VWM 9.2VC SOD123 Product overview: ATV02W5V0B-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ATV02W5V0B-HF can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 9.2VC SOD123 Product overview: ATV02W5V0B-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ATV02W5V0B-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 960053-ATV02W5V0B-HF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
960053-ATV02W5V0B-HF
Circuit Protection - TVS - Diodes 960053-ATV02W5V0B-HF
Win Source Part Number: 960053-ATV02W5V0B-HF Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 6.4V Voltage - Clamping (Max) @ Ipp: 9.2V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 21.74A Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SMBJ5.0CA; SMAJ5.0CA-13-F; SP1007-01ETG; SMAJ5.0CA-E3/5A; SA5V0CA; DLPT05-7-F; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Comchip Technology Other Names: ATV02W5V0B-HF-ND,641 -1986-2,641-1986-1,6 41-1986-6 Base Product Number: ATV02W5

Win Source Part Number: 960053-ATV02W5V0B-HF
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Voltage - Clamping (Max) @ Ipp: 9.2V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 21.74A
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMBJ5.0CA; SMAJ5.0CA-13-F; SP1007-01ETG; SMAJ5.0CA-E3/5A; SA5V0CA; DLPT05-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: ATV02W5V0B-HF-ND,641-1986-2,641-1986-1,641-1986-6
Base Product Number: ATV02W5

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ATV02W5V0B-HF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ATV02W5V0B-HF
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ATV02W5V0B-HF
21.74A 9.2V 200W 6.4V 5V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS

21.74A 9.2V 200W 6.4V 5V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-1986-2-ND 144-ATV02W5V0B-HF 960053-ATV02W5V0B-HF ATV02W5V0B-HF
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single Single
Package SOD-123; SOD-123F Tape & Reel (TR) SOD-123F SOD-123
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 9.2 volts 9.2 volts 9.2 volts
VBR 6.4 volts 6.4 volts 6.4 volts
Unlock Full Specs
to access all available technical data