LCSC Electronics Technology (HK) Limited Datasheets for Differential Amplifier Chips
Differential amplifier chips are designed to amplify the difference between two input signals. They can amplify a small difference between two signal levels and ignore any common level shared between them.
Differential Amplifier Chips: Learn more
| Product Name | Notes |
|---|---|
| 145MHz 240uV 700nA Single 95MHz MSOP-8 Differential OpAmps ROHS | |
| 145MHz 240uV 700nA Single 95MHz SOIC-8 Differential OpAmps ROHS | |
| 150kHz 100uV Single SOIC-8 Differential OpAmps ROHS | |
| 150MHz 50uV 1uA Single 135MHz MSOP-8 Differential OpAmps ROHS | |
| 200kHz 600uV Single SOIC-8 Differential OpAmps ROHS | |
| 36MHz 80uV 200nA Dual 27MHz TSSOP-16 Differential OpAmps ROHS | |
| 500kHz 350uV Single SOIC-8 Differential OpAmps ROHS | |
| 7MHz 10uV 200pA Single 9.2MHz SOIC-8 Differential OpAmps ROHS |