Infineon Technologies AG Schottky 4V 100MW Diode and Rectifier BAT1503WE6327HTSA1

Description
DIODE SCHOTTKY 4V 100MW SOD323-2 Product overview: BAT1503WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT1503WE6327HTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 4V 100MW SOD323-2 Product overview: BAT1503WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT1503WE6327HTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 4V 100MW Diode and Rectifier - 284-BAT1503WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 4V 100MW Diode and Rectifier
284-BAT1503WE6327HTSA1
Schottky 4V 100MW Diode and Rectifier 284-BAT1503WE6327HTSA1
DIODE SCHOTTKY 4V 100MW SOD323-2 Product overview: BAT1503WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT1503WE6327HTS A1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 4V 100MW SOD323-2 Product overview: BAT1503WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT1503WE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BAT1503WE6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
RF Mixer and Detector Schottky Diode

RF Mixer and Detector Schottky Diode

Supplier's Site Datasheet
RFFETs - BAT1503WE6327HTSA1 - 863471-BAT1503WE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - BAT1503WE6327HTSA1
863471-BAT1503WE6327HTSA1
RFFETs - BAT1503WE6327HTSA1 863471-BAT1503WE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 863471-BAT1503WE6327 HTSA1 Operating Temperature Range: 150°C (TJ) Features: RF Diode Schottky - Single 4V PG-SOD323-2 Package: SC-76, SOD-323 Package: Reel - TR Family Name: BAT1503 Categories: Discrete Semiconductor Products Case / Package: PG-SOD323-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT 15-03W E6327-ND, BAT1503WE6327XT, BAT1503WE6327HTSA1DK R, BAT 15-03W E6327DKR, BAT 15-03W E6327CT-ND, BAT1503WE6327HTSA1CT , BAT 15-03W E6327TR-ND, SP000010272, BAT 15-03W E6327DKR-ND, BAT1503WE6327, BAT 15-03W E6327CT, BAT 15-03W E6327, BAT1503WE6327HTSA1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 863471-BAT1503WE6327HTSA1
Operating Temperature Range: 150°C (TJ)
Features: RF Diode Schottky - Single 4V PG-SOD323-2
Package: SC-76, SOD-323
Package: Reel - TR
Family Name: BAT1503
Categories: Discrete Semiconductor Products
Case / Package: PG-SOD323-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT 15-03W E6327-ND, BAT1503WE6327XT, BAT1503WE6327HTSA1DKR, BAT 15-03W E6327DKR, BAT 15-03W E6327CT-ND, BAT1503WE6327HTSA1CT, BAT 15-03W E6327TR-ND, SP000010272, BAT 15-03W E6327DKR-ND, BAT1503WE6327, BAT 15-03W E6327CT, BAT 15-03W E6327, BAT1503WE6327HTSA1TR

Buy Now Datasheet
RF Diodes - BAT1503WE6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 4V 110mA 100mW PG-SOD323-2

RF Diode Schottky - Single 4V 110mA 100mW PG-SOD323-2

Buy Now Datasheet
RF Diodes - BAT1503WE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 4V 110mA 100mW PG-SOD323-2

RF Diode Schottky - Single 4V 110mA 100mW PG-SOD323-2

Buy Now Datasheet
RF Diodes - BAT1503WE6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 4V 110mA 100mW PG-SOD323-2

RF Diode Schottky - Single 4V 110mA 100mW PG-SOD323-2

Buy Now Datasheet
Diode Schottky 4V 0.11A Automotive 2-Pin SOD-323 T/R - 376-BAT1503WE6327HTSA1 - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 4V 0.11A Automotive 2-Pin SOD-323 T/R
376-BAT1503WE6327HTSA1
Diode Schottky 4V 0.11A Automotive 2-Pin SOD-323 T/R 376-BAT1503WE6327HTSA1
Diode Schottky 4V 0.11A Automotive 2-Pin SOD-323 T/R

Diode Schottky 4V 0.11A Automotive 2-Pin SOD-323 T/R

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - BAT1503WE6327HTSA1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT1503WE6327HTSA1
Diodes >> Schottky Barrier Diodes (SBD) BAT1503WE6327HTSA1
4V Single 110mA SOD-323 Schottky Barrier Diodes (SBD) ROHS

4V Single 110mA SOD-323 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
DIODE SCHOTTKY 4V 100MW SOD323-2

DIODE SCHOTTKY 4V 100MW SOD323-2

Supplier's Site Datasheet
Diode, Rf Schottky, 0.35Pf, 4V, Sod-323; Diode Configuration Infineon - 79X1320 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rf Schottky, 0.35Pf, 4V, Sod-323; Diode Configuration Infineon
79X1320
Diode, Rf Schottky, 0.35Pf, 4V, Sod-323; Diode Configuration Infineon 79X1320
DIODE, RF SCHOTTKY, 0.35PF, 4V, SOD-323; Diode Configuration:Single ; Reverse Voltage:4V; Forward Current:110mA; Forward Voltage:410mV; Diode Capacitance:0.35pF; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:BAT15 Series RoHS Compliant: Yes

DIODE, RF SCHOTTKY, 0.35PF, 4V, SOD-323; Diode Configuration:Single; Reverse Voltage:4V; Forward Current:110mA; Forward Voltage:410mV; Diode Capacitance:0.35pF; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:BAT15 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAT1503WE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAT1503WE6327HTSA1
Discrete Semiconductor Products - Diodes - RF Diodes BAT1503WE6327HTSA1
DIODE SCHOTTKY 4V 100MW SOD323-2

DIODE SCHOTTKY 4V 100MW SOD323-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes Schottky Diodes Schottky Diodes Schottky Diodes RF Diodes RF Diodes
Product Number 284-BAT1503WE6327HTSA1 BAT1503WE6327HTSA1 863471-BAT1503WE6327HTSA1 BAT1503WE6327HTSA1CT-ND 376-BAT1503WE6327HTSA1 BAT1503WE6327HTSA1 BAT1503WE6327HTSA1 79X1320 BAT1503WE6327HTSA1
Product Name Schottky 4V 100MW Diode and Rectifier RFFETs - BAT1503WE6327HTSA1 RF Diodes Diode Schottky 4V 0.11A Automotive 2-Pin SOD-323 T/R Diodes >> Schottky Barrier Diodes (SBD) RF Diodes Diode, Rf Schottky, 0.35Pf, 4V, Sod-323; Diode Configuration Infineon Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape & Reel (TR) PG-SOD323-2 PG-SOD323-2 SOD-323; SC-76, SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323 PG-SOD323-3D
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky Schottky; RF Diode Schottky - Single 4V PG-SOD323-2 Schottky Schottky
Diode Applications Detector; Mixer
Unlock Full Specs
to access all available technical data