DIODES Incorporated Single Diodes BAT1000-7-F

Description
Diode Schottky 40V 1A Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAT1000-7FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT1000-7FDICT-ND
Single Diodes BAT1000-7FDICT-ND
Diode Schottky 40V 1A Surface Mount SOT-23-3

Diode Schottky 40V 1A Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - BAT1000-7FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT1000-7FDIDKR-ND
Single Diodes BAT1000-7FDIDKR-ND
Diode Schottky 40V 1A Surface Mount SOT-23-3

Diode Schottky 40V 1A Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - BAT1000-7FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT1000-7FDITR-ND
Single Diodes BAT1000-7FDITR-ND
Diode Schottky 40V 1A Surface Mount SOT-23-3

Diode Schottky 40V 1A Surface Mount SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Single - BAT1000-7-F - 010950-BAT1000-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT1000-7-F
010950-BAT1000-7-F
Diodes, Rectifiers - Single - BAT1000-7-F 010950-BAT1000-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010950-BAT1000-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 30V Capacitance @ Vr, F: 175pF @ 0V, 1MHz Operating Temperature - Junction: -40°C to 125°C Family Name: BAT1000 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): PMEG4010ET,215; RB490D; PMEG4010ET; BAT750-TP-HF; Introduction Date: October 22, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010950-BAT1000-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 30V
Capacitance @ Vr, F: 175pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Family Name: BAT1000
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): PMEG4010ET,215; RB490D; PMEG4010ET; BAT750-TP-HF;
Introduction Date: October 22, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Schottky 40V 1A SOT23 Diode and Rectifier
280-BAT1000-7-F
Schottky 40V 1A SOT23 Diode and Rectifier 280-BAT1000-7-F
DIODE SCHOTTKY 40V 1A SOT23-3 Product overview: BAT1000-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT1000-7-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A SOT23-3 Product overview: BAT1000-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT1000-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT1000-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT1000-7-F
Diodes >> Schottky Barrier Diodes (SBD) BAT1000-7-F
40V 500mV@1A 1A SOT-23 Schottky Barrier Diodes (SBD) ROHS

40V 500mV@1A 1A SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT1000-7-F
Schottky Diodes & Rectifiers BAT1000-7-F
Schottky Diodes & Rectifiers 1.0A 40V

Schottky Diodes & Rectifiers 1.0A 40V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT1000-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT1000-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAT1000-7-F
DIODE SCHOTTKY 40V 1A SOT23-3

DIODE SCHOTTKY 40V 1A SOT23-3

Supplier's Site
Single Diodes - BAT1000-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT1000-7-F
Single Diodes BAT1000-7-F
DIODE SCHOTTKY 40V 1A SOT23-3

DIODE SCHOTTKY 40V 1A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number BAT1000-7FDICT-ND 010950-BAT1000-7-F 280-BAT1000-7-F BAT1000-7-F BAT1000-7-F BAT1000-7-F BAT1000-7-F
Product Name Single Diodes Diodes, Rectifiers - Single - BAT1000-7-F Schottky 40V 1A SOT23 Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data