DIODES Incorporated Diode Arrays BAS70-04-7-F

Description
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAS70-04-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS70-04-FDICT-ND
Diode Arrays BAS70-04-FDICT-ND
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS70-04-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS70-04-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS70-04-FDITR-ND
Diode Arrays BAS70-04-FDITR-ND
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS70-04-7-F - 010923-BAS70-04-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-04-7-F
010923-BAS70-04-7-F
Diodes, Rectifiers - Arrays - BAS70-04-7-F 010923-BAS70-04-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010923-BAS70-04-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 70mA (DC) Family Name: BAS70-04 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): CDBT-70S-G; BAS70-04; BAS70-04; Introduction Date: August 07, 2000 ECCN: EAR99 Country of Origin: China, Japan, Taiwan, United Kingdom, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in System Monitoring, Sensing & Instrumentation, Consumer Electronics

Manufacturer: Diodes Incorporated
Win Source Part Number: 010923-BAS70-04-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Family Name: BAS70-04
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): CDBT-70S-G; BAS70-04; BAS70-04;
Introduction Date: August 07, 2000
ECCN: EAR99
Country of Origin: China, Japan, Taiwan, United Kingdom, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in System Monitoring, Sensing & Instrumentation, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
70V 70MA SOT23 Diode and Rectifier
286-BAS70-04-7-F
70V 70MA SOT23 Diode and Rectifier 286-BAS70-04-7-F
DIODE ARR SCHOT 70V 70MA SOT23-3 Product overview: BAS70-04-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04-7-F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 70V 70MA SOT23-3 Product overview: BAS70-04-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, 0.2W, 70V, Sot23; Diode Configuration Diodes Inc. - 23T4524 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.2W, 70V, Sot23; Diode Configuration Diodes Inc.
23T4524
Diode, Schottky, 0.2W, 70V, Sot23; Diode Configuration Diodes Inc. 23T4524
DIODE, SCHOTTKY, 0.2W, 70V, SOT23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:15mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.2W, 70V, SOT23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:15mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-04-7-F
Schottky Diodes & Rectifiers BAS70-04-7-F
Schottky Diodes & Rectifiers 70V 200mW

Schottky Diodes & Rectifiers 70V 200mW

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAS70-04-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAS70-04-7-F
Diodes >> Schottky Barrier Diodes (SBD) BAS70-04-7-F
70V Dual 1V@15mA 70mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

70V Dual 1V@15mA 70mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-04-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-04-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-04-7-F
DIODE ARR SCHOT 70V 70MA SOT23-3

DIODE ARR SCHOT 70V 70MA SOT23-3

Supplier's Site
Diode Arrays - BAS70-04-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS70-04-7-F
Diode Arrays BAS70-04-7-F
DIODE ARRAY SCHOTTKY 70V SOT23-3

DIODE ARRAY SCHOTTKY 70V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Diode Arrays
Product Number BAS70-04-FDICT-ND 010923-BAS70-04-7-F 286-BAS70-04-7-F 23T4524 BAS70-04-7-F BAS70-04-7-F BAS70-04-7-F BAS70-04-7-F
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAS70-04-7-F 70V 70MA SOT23 Diode and Rectifier Diode, Schottky, 0.2W, 70V, Sot23; Diode Configuration Diodes Inc. Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) ? to 125 C (? to 257 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape & Reel (TR) SOT-23 SOT23 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active
VF 1 volts 1 volts 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data