onsemi 1.5W 10V Zener Diode 1SMA5925BT3G

Description
1.5W 10V Zener Diode, 5% Tol, SMA, Tape & Reel Product overview: 1SMA5925BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 10V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 10V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5925BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5W 10V Zener Diode, 5% Tol, SMA, Tape & Reel Product overview: 1SMA5925BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 10V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 10V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5925BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5W 10V Zener Diode
287-1SMA5925BT3G
1.5W 10V Zener Diode 287-1SMA5925BT3G
1.5W 10V Zener Diode, 5% Tol, SMA, Tape & Reel Product overview: 1SMA5925BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 10V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 10V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5925BT3G can be used for catalog matching and distributor lookup.

1.5W 10V Zener Diode, 5% Tol, SMA, Tape & Reel Product overview: 1SMA5925BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 10V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 10V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5925BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5925BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5925BT3GOSTR-ND
Single Zener Diodes 1SMA5925BT3GOSTR-ND
Zener Diode 10V 1.5W ±5% Surface Mount SMA

Zener Diode 10V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5925BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5925BT3GOSCT-ND
Single Zener Diodes 1SMA5925BT3GOSCT-ND
Zener Diode 10V 1.5W ±5% Surface Mount SMA

Zener Diode 10V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5925BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5925BT3GOSDKR-ND
Single Zener Diodes 1SMA5925BT3GOSDKR-ND
Zener Diode 10V 1.5W ±5% Surface Mount SMA

Zener Diode 10V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - 1SMA5925BT3G - 005374-1SMA5925BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5925BT3G
005374-1SMA5925BT3G
Diodes - Zener - Single - 1SMA5925BT3G 005374-1SMA5925BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005374-1SMA5925BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2.5μA @ 8V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 4.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005374-1SMA5925BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2.5μA @ 8V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 4.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diodes - 7925347P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925347P
Zener Diodes 7925347P
Zener Diode 1.5W 10V 5% ESD 16KV SMA

Zener Diode 1.5W 10V 5% ESD 16KV SMA

Supplier's Site
Zener Diodes - 7925347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925347
Zener Diodes 7925347
Zener Diode 1.5W 10V 5% ESD 16KV SMA

Zener Diode 1.5W 10V 5% ESD 16KV SMA

Supplier's Site
Zener Diodes - 1631953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631953
Zener Diodes 1631953
Zener Diode 1.5W 10V 5% ESD 16KV SMA

Zener Diode 1.5W 10V 5% ESD 16KV SMA

Supplier's Site
Zener Diode, 1.5W, 10V, Sma; Zener Voltage Nom Onsemi - 71J9198 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 10V, Sma; Zener Voltage Nom Onsemi
71J9198
Zener Diode, 1.5W, 10V, Sma; Zener Voltage Nom Onsemi 71J9198
ZENER DIODE, 1.5W, 10V, SMA; Zener Voltage Nom:10V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 1.5W, 10V, SMA; Zener Voltage Nom:10V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 10V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi - 29X6262 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 10V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi
29X6262
Diode, Zener, 10V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi 29X6262
DIODE, ZENER, 10V, 1.5W, DO-214AC; Zener Voltage Nom:10V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA5925BT3 Series RoHS Compliant: Yes

DIODE, ZENER, 10V, 1.5W, DO-214AC; Zener Voltage Nom:10V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA5925BT3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMA5925BT3G
Zener Diodes 1SMA5925BT3G
Zener Diodes 10V 1.5W

Zener Diodes 10V 1.5W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5925BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5925BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5925BT3G
DIODE ZENER 10V 1.5W SMA

DIODE ZENER 10V 1.5W SMA

Supplier's Site
Single Zener Diodes - 1SMA5925BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5925BT3G
Single Zener Diodes 1SMA5925BT3G
DIODE ZENER 10V 1.5W SMA

DIODE ZENER 10V 1.5W SMA

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1SMA5925BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMA5925BT3G
Diodes >> Zener Diodes 1SMA5925BT3G
±5% Single 9.5V~10.5V 1.5W 10V SMA(DO-214AC) Zener Diodes ROHS

±5% Single 9.5V~10.5V 1.5W 10V SMA(DO-214AC) Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1SMA5925BT3G 1SMA5925BT3GOSTR-ND 005374-1SMA5925BT3G 7925347P 7925347 71J9198 1SMA5925BT3G 1SMA5925BT3G 1SMA5925BT3G 1SMA5925BT3G
Product Name 1.5W 10V Zener Diode Single Zener Diodes Diodes - Zener - Single - 1SMA5925BT3G Zener Diodes Zener Diodes Zener Diode, 1.5W, 10V, Sma; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Diodes >> Zener Diodes
Package Tape and Reel SMA; SMA DO-214AC Sma DO-214AC (SMA); SMA SMA-2 SMA; SMA DO-214AC, SMA; SMA SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 10 volts 10 volts 10 volts 10 volts 10 volts
ZZT 4 ohms 4 ohms 4 ohms 4 ohms 4 ohms
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data