Manufacturer: Diodes Incorporated
Win Source Part Number: 010614-B0540WS-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA
Current - Reverse Leakage @ Vr: 5μA @ 30V
Capacitance @ Vr, F: 125pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Family Name: B0540WS
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): B0540WS; MBRX0540PBF; MBRX0540-TPS01; MM3S0540;
Introduction Date: April 26, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE SCHOTTKY 40V 500MA SOD323 Product overview: B0540WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0540WS-7 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 500mA Surface Mount SOD-323
Diode Schottky 40V 500mA Surface Mount SOD-323
Diode Schottky 40V 500mA Surface Mount SOD-323
DIODE SCHOTTKY 40V 500MA SOD323
40V 550mV@500mA 500mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 40V 500MA SOD323
DIODE, SCHOTTKY RECTIFIER, 0.5A, 40V, SOD323; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single
Schottky Diodes & Rectifiers 0.5A 40V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 010614-B0540WS-7 | 280-B0540WS-7 | B0540WSDIDKR-ND | B0540WS-7 | B0540WS-7 | B0540WS-7 | 51R6418 | B0540WS-7 |
| Product Name | Diodes, Rectifiers - Single - B0540WS-7 | Schottky 40V 500MA Diode and Rectifier | Single Diodes | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky Rectifier, 0.5A, 40V, Sod323; Repetitive Peak Reverse Voltage Diodes Inc. | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | ||||||
| Package | SOD-323; SOD-323 | Tape & Reel (TR) | SC-76; SOD-323; SC-76, SOD-323 | SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | ||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | |||
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |