Vishay Precision Group Diodes, Rectifiers - Single - B140-E3/61T B140-E3/61T

Description
Manufacturer: Vishay Win Source Part Number: 010633-B140-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 520mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 40V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 010633-B140-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 520mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 40V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - B140-E3/61T - 010633-B140-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B140-E3/61T
010633-B140-E3/61T
Diodes, Rectifiers - Single - B140-E3/61T 010633-B140-E3/61T
Manufacturer: Vishay Win Source Part Number: 010633-B140-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 520mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 40V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 010633-B140-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky SMD 40V 1A Diode and Rectifier - 280-B140-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 40V 1A Diode and Rectifier
280-B140-E3/61T
Schottky SMD 40V 1A Diode and Rectifier 280-B140-E3/61T
Schottky Diode 40V 1A SMA Surface Mount Product overview: B140-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140-E3/61T can be used for catalog matching and distributor lookup.

Schottky Diode 40V 1A SMA Surface Mount Product overview: B140-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - B140-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B140-E3/61TGITR-ND
Single Diodes B140-E3/61TGITR-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - B140-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B140-E3/61TGICT-ND
Single Diodes B140-E3/61TGICT-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - B140-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B140-E3/61TGIDKR-ND
Single Diodes B140-E3/61TGIDKR-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8151119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8151119
Schottky Diodes & Rectifiers 8151119
Schottky Diode 40V 1A DO-214AC SMA

Schottky Diode 40V 1A DO-214AC SMA

Supplier's Site
Schottky Diodes & Rectifiers - 8151119P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8151119P
Schottky Diodes & Rectifiers 8151119P
Schottky Diode 40V 1A DO-214AC SMA

Schottky Diode 40V 1A DO-214AC SMA

Supplier's Site
Schottky Diodes & Rectifiers - 1656269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1656269
Schottky Diodes & Rectifiers 1656269
Schottky Diode 40V 1A DO-214AC SMA

Schottky Diode 40V 1A DO-214AC SMA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B140-E3/61T
Schottky Diodes & Rectifiers B140-E3/61T
Schottky Diodes & Rectifiers 1.0 Amp 40 Volt

Schottky Diodes & Rectifiers 1.0 Amp 40 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B140-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B140-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers B140-E3/61T
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site
Single Diodes - B140-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B140-E3/61T
Single Diodes B140-E3/61T
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site Datasheet
Schottky Rectifier, 1A 40V Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 05R5585 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 40V Do-214Ac; Repetitive Peak Reverse Voltage Vishay
05R5585
Schottky Rectifier, 1A 40V Do-214Ac; Repetitive Peak Reverse Voltage Vishay 05R5585
SCHOTTKY RECTIFIER, 1A 40V DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:520mV; Product Range:B Series RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 40V DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:520mV; Product Range:B Series RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 1A 40V Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 11M2815 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 40V Do-214Ac; Repetitive Peak Reverse Voltage Vishay
11M2815
Schottky Rectifier, 1A 40V Do-214Ac; Repetitive Peak Reverse Voltage Vishay 11M2815
SCHOTTKY RECTIFIER, 1A 40V DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:520mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 40V DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:520mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rect, Single, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3582 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3582
Schottky Rect, Single, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3582
SCHOTTKY RECT, SINGLE, 40V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:520mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 40V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:520mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - B140-E3/61T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
B140-E3/61T
Diodes >> Schottky Barrier Diodes (SBD) B140-E3/61T
40V 1A 520mV@1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

40V 1A 520mV@1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 010633-B140-E3/61T 280-B140-E3/61T B140-E3/61TGITR-ND 8151119 8151119P B140-E3/61T B140-E3/61T B140-E3/61T 05R5585 60AC3582 B140-E3/61T
Product Name Diodes, Rectifiers - Single - B140-E3/61T Schottky SMD 40V 1A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rectifier, 1A 40V Do-214Ac; Repetitive Peak Reverse Voltage Vishay Schottky Rect, Single, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay Diodes >> Schottky Barrier Diodes (SBD)
Life Cycle Stage Active Active
Package SMA; DO-214AC (SMA) Tape and Reel Do-214ac (sma) DO-214AC SMA (DO-214AC) SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA) DO-214AC SMA
VF 0.5200 volts 0.5200 volts 0.5200 volts 0.5200 volts 0.5200 volts 0.5200 volts
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data